☰
CD74ACT00M
CD74ACT00M
Active
Description:  IC GATE NAND 4CH 2-INP 14SOIC
Manufacturer:  Texas Instruments
Datasheet:   CD74ACT00M Datasheet
History Price: $1.03000
In Stock: 27680
CD74ACT00M Specification
Specification
Part No
CD74ACT00M
Category
Logic - Gates and Inverters
Manufacturer
Texas Instruments
Series
74ACT
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
NAND Gate
Number of Circuits
4
Number of Inputs
2
Features
-
Voltage - Supply
4.5V ~ 5.5V
Current - Quiescent (Max)
4 μA
Current - Output High, Low
24mA, 24mA
Input Logic Level - Low
0.8V
Input Logic Level - High
2V
Max Propagation Delay @ V, Max CL
13.2ns @ 5V, 50pF
Operating Temperature
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Supplier Device Package
14-SOIC
Package / Case
14-SOIC (0.154", 3.90mm Width)
CD74ACT00M Related Parts
CD74AC00E
CD74AC00E
Texas Instruments
IC GATE NAND 4CH 2-INP 14DIP
CD74AC00E
CD74AC00E
Harris Corporation
IC GATE NAND 4CH 2-INP 14DIP
CD74AC00EG4
CD74AC00EG4
Texas Instruments
IC GATE NAND 4CH 2-INP 14DIP
CD74AC00EX
CD74AC00EX
Harris Corporation
QUAD 2-INPUT NAND GATE
CD74AC00M
CD74AC00M
Texas Instruments
IC GATE NAND 4CH 2-INP 14SOIC
CD74AC00M
CD74AC00M
Harris Corporation
IC GATE NAND 4CH 2-INP 14SOIC
CD74AC00M96
CD74AC00M96
Texas Instruments
IC GATE NAND 4CH 2-INP 14SOIC
CD74AC00MG4
CD74AC00MG4
Texas Instruments
IC GATE NAND 4CH 2-INP 14SOIC
CD74AC02E
CD74AC02E
Texas Instruments
IC GATE NOR 4CH 2-INP 14DIP
CD74AC02E
CD74AC02E
Harris Corporation
IC GATE NOR 4CH 2-INP 14DIP
CD74AC02EG4
CD74AC02EG4
Texas Instruments
IC GATE NOR 4CH 2-INP 14DIP
CD74AC02M
CD74AC02M
Texas Instruments
IC GATE NOR 4CH 2-INP 14SOIC
CD74ACT00M Description
Overview of the Texas Instruments CD74ACT00M
The CD74ACT00M is a quad 2-input positive-NAND gate integrated circuit from Texas Instruments, belonging to the advanced CMOS technology (ACT) family. It combines the high-speed performance of bipolar TTL logic with the low power consumption and wide voltage range of CMOS, making it ideal for interfacing between TTL and CMOS systems or for use in mixed-voltage environments. The ACT family operates over a supply voltage range of 4.5 V to 5.5 V (nominal 5 V), provides TTL-compatible input and output levels, and delivers significantly faster propagation delays than standard HC/HCT families while maintaining low static power dissipation. The device is housed in a 14-pin SOIC (D) package with the "M" suffix indicating the plastic small-outline integrated circuit (SOIC) form factor. It is suitable for high-speed digital systems, bus drivers, memory address decoding, and general-purpose logic where speed, noise immunity, and power efficiency are priorities.

Key Features
This quad NAND gate offers several performance advantages over standard CMOS logic:
- Advanced CMOS technology with Schottky-diode input protection.
- TTL-compatible inputs and outputs (V_IH = 2.0 V min, V_IL = 0.8 V max).
- High-speed operation with typical propagation delay of 4.7 ns.
- Balanced rise and fall times for improved signal integrity.
- Low power consumption typical of CMOS (static I_CC < 4 µA at 25 °C).
- Wide operating temperature range of –55 °C to +125 °C (military grade).
- High output drive capability (I_OH = –24 mA, I_OL = 24 mA).
- ESD protection exceeding 2000 V Human Body Model.
- Latch-up performance exceeds 250 mA per JESD 78, Class II.
- Pb-free and RoHS-compliant versions available.

These characteristics enable reliable high-speed logic operation in systems requiring TTL levels with CMOS power savings.

Absolute Maximum Ratings
The absolute maximum ratings define the limits that must not be exceeded (TA = 25 °C unless noted):
- Supply voltage range (V_CC): –0.5 V to +7 V.
- Input voltage range (V_I): –0.5 V to V_CC + 0.5 V.
- Output voltage range (V_O): –0.5 V to V_CC + 0.5 V.
- Input clamp current (I_IK): ±20 mA (V_I < –0.5 V or V_I > V_CC).
- Output clamp current (I_OK): ±20 mA (V_O < –0.5 V or V_O > V_CC).
- Continuous output current (I_O): ±50 mA.
- Continuous current through V_CC or GND: ±200 mA.
- Operating free-air temperature range: –55 °C to +125 °C.
- Storage temperature range: –65 °C to +150 °C.

These ratings ensure device integrity during transients and improper handling.

Recommended Operating Conditions
Recommended conditions for reliable operation:
- Supply voltage (V_CC): 4.5 V minimum to 5.5 V maximum.
- High-level input voltage (V_IH): 2.0 V minimum (TTL compatible).
- Low-level input voltage (V_IL): 0.8 V maximum.
- High-level output current (I_OH): –24 mA maximum.
- Low-level output current (I_OL): 24 mA maximum.
- Operating free-air temperature (T_A): –55 °C to +125 °C.

Electrical Characteristics
DC electrical characteristics are specified over the full temperature range and V_CC = 4.5 V to 5.5 V unless otherwise noted (typical values at V_CC = 5 V, T_A = 25 °C).

Input and Output Levels:
- High-level input voltage (V_IH): 2.0 V min.
- Low-level input voltage (V_IL): 0.8 V max.
- High-level output voltage (V_OH): 4.4 V min (V_CC = 4.5 V, I_OH = –50 µA); 3.86 V min (I_OH = –24 mA).
- Low-level output voltage (V_OL): 0.1 V max (I_OL = 50 µA); 0.36 V max (I_OL = 24 mA).

Current Characteristics:
- High-level input current (I_IH): ±1 µA max (V_I = V_CC).
- Low-level input current (I_IL): ±1 µA max (V_I = GND).
- Quiescent supply current (I_CC): 4 µA max (all inputs at V_CC or GND).
- Additional supply current per input (ΔI_CC): 1.5 mA max (one input at 3.4 V, others at V_CC or GND).

Switching Characteristics
AC performance over V_CC = 4.5 V to 5.5 V, C_L = 50 pF, T_A = 25 °C (unless extended range specified):
- Propagation delay time (t_pd), A or B to Y:
- Typical: 4.7 ns.
- Maximum: 9.0 ns (at V_CC = 5 V); 11.0 ns over full temperature.
- Transition time (t_r, t_f): typical 3.0 ns, maximum 8.0 ns.
- Power dissipation capacitance (C_pd): typical 25 pF per gate.

The fast switching and balanced delays support clock rates up to 100 MHz in typical applications.

Package Dimensions and Outline
The CD74ACT00M is packaged in the 14-pin SOIC (D) surface-mount package:
- Body size: 8.65 mm × 3.91 mm (nominal).
- Lead pitch: 1.27 mm (50 mil).
- Height: approximately 1.75 mm maximum.
- Pin configuration (standard):
- Pins 1, 2, 4, 5, 9, 10, 12, 13: Inputs (A1, B1, A2, B2, A3, B3, A4, B4).
- Pins 3, 6, 8, 11: Outputs (Y1, Y2, Y3, Y4).
- Pin 7: GND.
- Pin 14: V_CC.

The SOIC-14 provides good thermal performance and compatibility with automated assembly processes.

Applications
The CD74ACT00M is widely used in high-speed digital designs requiring TTL compatibility:
- Address decoding and memory control logic.
- Clock gating and signal conditioning.
- Bus interface buffering between TTL and CMOS sections.
- General-purpose combinational logic in microprocessors and peripherals.
- High-speed counters, state machines, and glue logic.
- Industrial control systems and instrumentation.
- Legacy 5 V system upgrades or mixed-voltage interfacing.

Its high drive strength supports fan-out to multiple loads without additional buffering.

Ordering and Status Information
The part number CD74ACT00M specifies the quad 2-input NAND gate in 14-pin SOIC package, commercial temperature range, typically supplied in tubes (50 pieces) or tape-and-reel (2500 pieces under M96 suffix). Pb-free/RoHS-compliant versions are standard. The device is in full production status with broad availability through authorized distributors. Related variants include CD74ACT00E (PDIP), CD74ACT00PWR (TSSOP), and military-grade versions (5962-). For new designs requiring even lower power or wider voltage range, consider migration to modern AUP or LVC families, but the ACT series remains a robust choice for 5 V high-speed logic.

This quad NAND gate provides a high-performance, low-power solution for TTL-compatible logic applications, combining fast switching, strong output drive, and CMOS efficiency in a standard SOIC-14 package suitable for industrial, computing, and embedded systems. Proper decoupling (0.1 µF ceramic near V_CC) and termination practices are recommended for optimal high-speed performance.
CD74ACT00M Compare Parts
  • CD74ACT00M vs CD74HCU04PWR
  • CD74ACT00M vs CD74HCU04MT
  • CD74ACT00M vs CD74HCU04M96G4
  • CD74ACT00M vs CD74HCU04M96E4
  • CD74ACT00M vs CD74HCU04M96
  • CD74ACT00M vs CD74HCU04M
  • CD74ACT00M vs CD74HCU04EG4
  • CD74ACT00M vs CD74HCU04E
  • CD74ACT00M vs CD74HCU04E
  • CD74ACT00M vs CD74HCT86MT
  • CD74ACT00M vs CD74HCT86MS2074
  • CD74ACT00M vs CD74HCT86M96
  • CD74ACT00M vs CD74HCT86M
  • CD74ACT00M vs CD74HCT86M
  • CD74ACT00M vs CD74HCT86F
  • CD74ACT00M vs CD74HCT86EX
  • CD74ACT00M vs CD74HCT86EG4
  • CD74ACT00M vs CD74HCT86E
  • CD74ACT00M vs CD74HCT86E
  • CD74ACT00M vs CD74HCT4075M96
  • CD74ACT00M vs CD74HCT4075M
  • CD74ACT00M vs CD74HCT4075E
  • CD74ACT00M vs CD74HCT4075E
  • CD74ACT00M vs CD74HCT4002E
  • CD74ACT00M vs CD74HCT32MT
  • CD74ACT00M vs CD74HCT32ME4
  • CD74ACT00M vs CD74HCT32M96
  • CD74ACT00M vs CD74HCT32M96
  • CD74ACT00M vs CD74HCT32M
  • CD74ACT00M vs CD74HCT32M
  • CD74ACT00M vs CD74HCT32ER2489
  • CD74ACT00M vs CD74HCT32EG4
  • CD74ACT00M vs CD74HCT32E
  • CD74ACT00M vs CD74HCT32E
  • CD74ACT00M vs CD74HCT30MT
  • CD74ACT00M vs CD74HCT30M96
  • CD74ACT00M vs CD74HCT30M
  • CD74ACT00M vs CD74HCT30M
  • CD74ACT00M vs CD74HCT30EX
  • CD74ACT00M vs CD74HCT30EG4
  • Customer Reviews
    4.95 out of 5.00 stars from 187 customer reviews from all over the world
    Victoria Moreau
    Canada
    5 stars
    2026-09-24 13:42
    Exactly as described. Not tested yet. Arrived in 12 days to Canada with regular shipping.
    Emily King
    United States
    5 stars
    2026-09-23 20:54
    The inscription is very clear, but gave to identify the component.
    Kiko Santos
    Brazil
    5 stars
    2026-09-23 15:23
    It worked properly. okay
    Natalie Hill
    United States
    5 stars
    2026-09-23 15:10
    All OK. Operate. Recommend
    Ulysses Rocha Silva
    Brazil
    5 stars
    2026-09-23 07:58
    Very fast arrived and quality perks
    Nicolás Esteban Herrera
    Spain
    5 stars
    2026-09-22 21:03
    Mui good seller all as it is described. Thank you very much