☰
CD74ACT00M96
CD74ACT00M96
Active
Description:  IC GATE NAND 4CH 2-INP 14SOIC
Manufacturer:  Texas Instruments
History Price: $0.37800
In Stock: 13920
CD74ACT00M96 Specification
Specification
Part No
CD74ACT00M96
Category
Logic - Gates and Inverters
Manufacturer
Texas Instruments
Series
74ACT
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
NAND Gate
Number of Circuits
4
Number of Inputs
2
Features
-
Voltage - Supply
4.5V ~ 5.5V
Current - Quiescent (Max)
4 μA
Current - Output High, Low
24mA, 24mA
Input Logic Level - Low
0.8V
Input Logic Level - High
2V
Max Propagation Delay @ V, Max CL
13.2ns @ 5V, 50pF
Operating Temperature
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Supplier Device Package
14-SOIC
Package / Case
14-SOIC (0.154", 3.90mm Width)
CD74ACT00M96 Related Parts
CD74AC00E
CD74AC00E
Texas Instruments
IC GATE NAND 4CH 2-INP 14DIP
CD74AC00E
CD74AC00E
Harris Corporation
IC GATE NAND 4CH 2-INP 14DIP
CD74AC00EG4
CD74AC00EG4
Texas Instruments
IC GATE NAND 4CH 2-INP 14DIP
CD74AC00EX
CD74AC00EX
Harris Corporation
QUAD 2-INPUT NAND GATE
CD74AC00M
CD74AC00M
Texas Instruments
IC GATE NAND 4CH 2-INP 14SOIC
CD74AC00M
CD74AC00M
Harris Corporation
IC GATE NAND 4CH 2-INP 14SOIC
CD74AC00M96
CD74AC00M96
Texas Instruments
IC GATE NAND 4CH 2-INP 14SOIC
CD74AC00MG4
CD74AC00MG4
Texas Instruments
IC GATE NAND 4CH 2-INP 14SOIC
CD74AC02E
CD74AC02E
Texas Instruments
IC GATE NOR 4CH 2-INP 14DIP
CD74AC02E
CD74AC02E
Harris Corporation
IC GATE NOR 4CH 2-INP 14DIP
CD74AC02EG4
CD74AC02EG4
Texas Instruments
IC GATE NOR 4CH 2-INP 14DIP
CD74AC02M
CD74AC02M
Texas Instruments
IC GATE NOR 4CH 2-INP 14SOIC
CD74ACT00M96 Description

The CD74ACT00M96 is a quad 2-input NAND gate integrated circuit from Texas Instruments, designed to operate in high-speed digital applications. It is part of the 74ACT family, which is known for its high-performance capabilities, making it suitable for various logic functions in both commercial and industrial electronics.

## Key Features

1. Quad 2-Input NAND Gates:
- Contains four independent NAND gates, each with two inputs.

2. High-Speed Operation:
- Designed for high-speed applications, enabling faster signal processing.

3. TTL Compatibility:
- Compatible with TTL (Transistor-Transistor Logic) logic levels, facilitating easy integration with existing TTL systems.

4. Low Power Consumption:
- Efficient design minimizes power usage, making it suitable for battery-operated devices.

5. Wide Supply Voltage Range:
- Can operate from a wide range of supply voltages, providing flexibility in design.

## Specifications

Here are the detailed specifications for the CD74ACT00M96:

- Supply Voltage (V_CC): 4.5V to 5.5V
- Input Voltage (V_I): 0 to V_CC
- Output Voltage (V_OH): V_CC - 0.1V (minimum) at V_CC = 5V
- Input Current (I_I): ±1 µA (maximum) at V_I = V_CC or GND
- Output Current (I_O): ±32 mA (maximum)
- Propagation Delay (t_PD): 5 ns (maximum) at V_CC = 5V
- Power Dissipation (P_D): 500 mW (maximum)
- Temperature Range: -40°C to +85°C
- Pin Count: 14 (DIP, SOIC, or TSSOP packages available)
- Input Threshold Levels:
- V_IL (max): 0.8V
- V_IH (min): 2.0V

## Applications

The CD74ACT00M96 is widely used in various applications, including:

1. Logic Circuits:
- Ideal for building complex digital logic circuits due to its versatile NAND gate functionality.

2. Data Processing:
- Suitable for use in data processing applications where high-speed logic operations are required.

3. Signal Conditioning:
- Can be used to condition and manipulate digital signals in various electronic devices.

4. Automated Systems:
- Utilized in automated systems where reliable and fast decision-making is crucial.

5. Consumer Electronics:
- Commonly found in consumer electronics like calculators, audio systems, and home appliances.

## Advantages

- High-Speed Performance: The fast propagation delay allows for efficient operation in high-frequency applications.
- Flexibility: Multiple logic gates in a single package enable compact designs and simplify circuit layouts.
- Robustness: Designed to operate reliably across a wide temperature range, ensuring performance in diverse conditions.

## Conclusion

The Texas Instruments CD74ACT00M96 is an excellent choice for engineers looking for a reliable, high-speed quad 2-input NAND gate. With its competitive specifications, low power consumption, and versatility in various applications, it is a fundamental component in digital electronics. Whether used in consumer devices, industrial automation, or data processing systems, the CD74ACT00M96 continues to be a staple in modern electronic design.
CD74ACT00M96 Compare Parts
  • CD74ACT00M96 vs CD74HCU04PWR
  • CD74ACT00M96 vs CD74HCU04MT
  • CD74ACT00M96 vs CD74HCU04M96G4
  • CD74ACT00M96 vs CD74HCU04M96E4
  • CD74ACT00M96 vs CD74HCU04M96
  • CD74ACT00M96 vs CD74HCU04M
  • CD74ACT00M96 vs CD74HCU04EG4
  • CD74ACT00M96 vs CD74HCU04E
  • CD74ACT00M96 vs CD74HCU04E
  • CD74ACT00M96 vs CD74HCT86MT
  • CD74ACT00M96 vs CD74HCT86MS2074
  • CD74ACT00M96 vs CD74HCT86M96
  • CD74ACT00M96 vs CD74HCT86M
  • CD74ACT00M96 vs CD74HCT86M
  • CD74ACT00M96 vs CD74HCT86F
  • CD74ACT00M96 vs CD74HCT86EX
  • CD74ACT00M96 vs CD74HCT86EG4
  • CD74ACT00M96 vs CD74HCT86E
  • CD74ACT00M96 vs CD74HCT86E
  • CD74ACT00M96 vs CD74HCT4075M96
  • CD74ACT00M96 vs CD74HCT4075M
  • CD74ACT00M96 vs CD74HCT4075E
  • CD74ACT00M96 vs CD74HCT4075E
  • CD74ACT00M96 vs CD74HCT4002E
  • CD74ACT00M96 vs CD74HCT32MT
  • CD74ACT00M96 vs CD74HCT32ME4
  • CD74ACT00M96 vs CD74HCT32M96
  • CD74ACT00M96 vs CD74HCT32M96
  • CD74ACT00M96 vs CD74HCT32M
  • CD74ACT00M96 vs CD74HCT32M
  • CD74ACT00M96 vs CD74HCT32ER2489
  • CD74ACT00M96 vs CD74HCT32EG4
  • CD74ACT00M96 vs CD74HCT32E
  • CD74ACT00M96 vs CD74HCT32E
  • CD74ACT00M96 vs CD74HCT30MT
  • CD74ACT00M96 vs CD74HCT30M96
  • CD74ACT00M96 vs CD74HCT30M
  • CD74ACT00M96 vs CD74HCT30M
  • CD74ACT00M96 vs CD74HCT30EX
  • CD74ACT00M96 vs CD74HCT30EG4
  • Customer Reviews
    4.95 out of 5.00 stars from 115 customer reviews from all over the world
    Victoria Moreau
    Canada
    5 stars
    2026-09-24 13:42
    Exactly as described. Not tested yet. Arrived in 12 days to Canada with regular shipping.
    Emily King
    United States
    5 stars
    2026-09-23 20:54
    The inscription is very clear, but gave to identify the component.
    Kiko Santos
    Brazil
    5 stars
    2026-09-23 15:23
    It worked properly. okay
    Natalie Hill
    United States
    5 stars
    2026-09-23 15:10
    All OK. Operate. Recommend
    Ulysses Rocha Silva
    Brazil
    5 stars
    2026-09-23 07:58
    Very fast arrived and quality perks
    Nicolás Esteban Herrera
    Spain
    5 stars
    2026-09-22 21:03
    Mui good seller all as it is described. Thank you very much