☰
CD74ACT00M96E4
CD74ACT00M96E4
Discontinued
Description:  IC GATE NAND 4CH 2-INP 14SOIC
Manufacturer:  Texas Instruments
History Price: Discontinued at Digi-Key
In Stock: 7040
CD74ACT00M96E4 Specification
Specification
Part No
CD74ACT00M96E4
Category
Logic - Gates and Inverters
Manufacturer
Texas Instruments
Series
74ACT
Packaging
Tape & Reel (TR)
Status
Discontinued
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
NAND Gate
Number of Circuits
4
Number of Inputs
2
Features
-
Voltage - Supply
4.5V ~ 5.5V
Current - Quiescent (Max)
4 μA
Current - Output High, Low
24mA, 24mA
Input Logic Level - Low
0.8V
Input Logic Level - High
2V
Max Propagation Delay @ V, Max CL
13.2ns @ 5V, 50pF
Operating Temperature
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Supplier Device Package
14-SOIC
Package / Case
14-SOIC (0.154", 3.90mm Width)
CD74ACT00M96E4 Related Parts
CD74AC00E
CD74AC00E
Texas Instruments
IC GATE NAND 4CH 2-INP 14DIP
CD74AC00E
CD74AC00E
Harris Corporation
IC GATE NAND 4CH 2-INP 14DIP
CD74AC00EG4
CD74AC00EG4
Texas Instruments
IC GATE NAND 4CH 2-INP 14DIP
CD74AC00EX
CD74AC00EX
Harris Corporation
QUAD 2-INPUT NAND GATE
CD74AC00M
CD74AC00M
Texas Instruments
IC GATE NAND 4CH 2-INP 14SOIC
CD74AC00M
CD74AC00M
Harris Corporation
IC GATE NAND 4CH 2-INP 14SOIC
CD74AC00M96
CD74AC00M96
Texas Instruments
IC GATE NAND 4CH 2-INP 14SOIC
CD74AC00MG4
CD74AC00MG4
Texas Instruments
IC GATE NAND 4CH 2-INP 14SOIC
CD74AC02E
CD74AC02E
Texas Instruments
IC GATE NOR 4CH 2-INP 14DIP
CD74AC02E
CD74AC02E
Harris Corporation
IC GATE NOR 4CH 2-INP 14DIP
CD74AC02EG4
CD74AC02EG4
Texas Instruments
IC GATE NOR 4CH 2-INP 14DIP
CD74AC02M
CD74AC02M
Texas Instruments
IC GATE NOR 4CH 2-INP 14SOIC
CD74ACT00M96E4 Compare Parts
  • CD74ACT00M96E4 vs CD74HCU04PWR
  • CD74ACT00M96E4 vs CD74HCU04MT
  • CD74ACT00M96E4 vs CD74HCU04M96G4
  • CD74ACT00M96E4 vs CD74HCU04M96E4
  • CD74ACT00M96E4 vs CD74HCU04M96
  • CD74ACT00M96E4 vs CD74HCU04M
  • CD74ACT00M96E4 vs CD74HCU04EG4
  • CD74ACT00M96E4 vs CD74HCU04E
  • CD74ACT00M96E4 vs CD74HCU04E
  • CD74ACT00M96E4 vs CD74HCT86MT
  • CD74ACT00M96E4 vs CD74HCT86MS2074
  • CD74ACT00M96E4 vs CD74HCT86M96
  • CD74ACT00M96E4 vs CD74HCT86M
  • CD74ACT00M96E4 vs CD74HCT86M
  • CD74ACT00M96E4 vs CD74HCT86F
  • CD74ACT00M96E4 vs CD74HCT86EX
  • CD74ACT00M96E4 vs CD74HCT86EG4
  • CD74ACT00M96E4 vs CD74HCT86E
  • CD74ACT00M96E4 vs CD74HCT86E
  • CD74ACT00M96E4 vs CD74HCT4075M96
  • CD74ACT00M96E4 vs CD74HCT4075M
  • CD74ACT00M96E4 vs CD74HCT4075E
  • CD74ACT00M96E4 vs CD74HCT4075E
  • CD74ACT00M96E4 vs CD74HCT4002E
  • CD74ACT00M96E4 vs CD74HCT32MT
  • CD74ACT00M96E4 vs CD74HCT32ME4
  • CD74ACT00M96E4 vs CD74HCT32M96
  • CD74ACT00M96E4 vs CD74HCT32M96
  • CD74ACT00M96E4 vs CD74HCT32M
  • CD74ACT00M96E4 vs CD74HCT32M
  • CD74ACT00M96E4 vs CD74HCT32ER2489
  • CD74ACT00M96E4 vs CD74HCT32EG4
  • CD74ACT00M96E4 vs CD74HCT32E
  • CD74ACT00M96E4 vs CD74HCT32E
  • CD74ACT00M96E4 vs CD74HCT30MT
  • CD74ACT00M96E4 vs CD74HCT30M96
  • CD74ACT00M96E4 vs CD74HCT30M
  • CD74ACT00M96E4 vs CD74HCT30M
  • CD74ACT00M96E4 vs CD74HCT30EX
  • CD74ACT00M96E4 vs CD74HCT30EG4
  • Customer Reviews
    4.95 out of 5.00 stars from 179 customer reviews from all over the world
    Victoria Moreau
    Canada
    5 stars
    2026-09-24 13:42
    Exactly as described. Not tested yet. Arrived in 12 days to Canada with regular shipping.
    Emily King
    United States
    5 stars
    2026-09-23 20:54
    The inscription is very clear, but gave to identify the component.
    Kiko Santos
    Brazil
    5 stars
    2026-09-23 15:23
    It worked properly. okay
    Natalie Hill
    United States
    5 stars
    2026-09-23 15:10
    All OK. Operate. Recommend
    Ulysses Rocha Silva
    Brazil
    5 stars
    2026-09-23 07:58
    Very fast arrived and quality perks
    Nicolás Esteban Herrera
    Spain
    5 stars
    2026-09-22 21:03
    Mui good seller all as it is described. Thank you very much