☰
CD74ACT05M
CD74ACT05M
Active
Description:  IC INVERTER OD 6CH 1-INP 14SOIC
Manufacturer:  Texas Instruments
Datasheet:   CD74ACT05M Datasheet
History Price: $1.03000
In Stock: 12560
CD74ACT05M Specification
Specification
Part No
CD74ACT05M
Category
Logic - Gates and Inverters
Manufacturer
Texas Instruments
Series
74ACT
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
Inverter
Number of Circuits
6
Number of Inputs
1
Features
Open Drain
Voltage - Supply
4.5V ~ 5.5V
Current - Quiescent (Max)
4 μA
Current - Output High, Low
-, 24mA
Input Logic Level - Low
0.8V
Input Logic Level - High
2V
Max Propagation Delay @ V, Max CL
10.8ns @ 5V, 50pF
Operating Temperature
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Supplier Device Package
14-SOIC
Package / Case
14-SOIC (0.154", 3.90mm Width)
CD74ACT05M Related Parts
CD74AC00E
CD74AC00E
Texas Instruments
IC GATE NAND 4CH 2-INP 14DIP
CD74AC00E
CD74AC00E
Harris Corporation
IC GATE NAND 4CH 2-INP 14DIP
CD74AC00EG4
CD74AC00EG4
Texas Instruments
IC GATE NAND 4CH 2-INP 14DIP
CD74AC00EX
CD74AC00EX
Harris Corporation
QUAD 2-INPUT NAND GATE
CD74AC00M
CD74AC00M
Texas Instruments
IC GATE NAND 4CH 2-INP 14SOIC
CD74AC00M
CD74AC00M
Harris Corporation
IC GATE NAND 4CH 2-INP 14SOIC
CD74AC00M96
CD74AC00M96
Texas Instruments
IC GATE NAND 4CH 2-INP 14SOIC
CD74AC00MG4
CD74AC00MG4
Texas Instruments
IC GATE NAND 4CH 2-INP 14SOIC
CD74AC02E
CD74AC02E
Texas Instruments
IC GATE NOR 4CH 2-INP 14DIP
CD74AC02E
CD74AC02E
Harris Corporation
IC GATE NOR 4CH 2-INP 14DIP
CD74AC02EG4
CD74AC02EG4
Texas Instruments
IC GATE NOR 4CH 2-INP 14DIP
CD74AC02M
CD74AC02M
Texas Instruments
IC GATE NOR 4CH 2-INP 14SOIC
CD74ACT05M Description
The Texas Instruments CD74ACT05M is a high-speed CMOS logic device featuring six independent inverters with open-drain outputs, designed for a wide range of digital and analog applications. Part of the ACT (Advanced CMOS Technology) family, this integrated circuit (IC) combines the low power consumption of CMOS with TTL-compatible input levels, making it suitable for interfacing with both CMOS and TTL logic systems. Below is a comprehensive exploration of the CD74ACT05M, covering its specifications, features, applications, and other relevant aspects.


# Texas Instruments CD74ACT05M Detailed Description

## Overview

The CD74ACT05M is a hex inverter IC with open-drain outputs, manufactured by Texas Instruments. It is designed to operate in high-speed digital circuits, offering robust performance for logic-level inversion, signal buffering, and interfacing applications. The open-drain configuration allows the outputs to be pulled up to a voltage different from the supply voltage, making it versatile for mixed-voltage systems and applications requiring wired-OR configurations. Housed in a 14-pin SOIC (Small Outline Integrated Circuit) package, the CD74ACT05M is optimized for industrial, commercial, and automotive applications where reliability and efficiency are critical.

## Key Specifications

The following parameters outline the electrical and thermal characteristics of the CD74ACT05M, based on typical datasheet values for this device:
- Supply Voltage (V_CC): 4.5 V to 5.5 V (recommended operating range).
- Input Voltage Range (V_I): 0 V to V_CC.
- Output Voltage Range (V_O): 0 V to V_CC (open-drain outputs can be pulled up to a higher voltage if needed).
- High-Level Input Voltage (V_IH): 2.0 V minimum (TTL-compatible).
- Low-Level Input Voltage (V_IL): 0.8 V maximum (TTL-compatible).
- Output Current (I_OL): 24 mA (maximum low-level output current per inverter).
- Output Current (I_OH): Not applicable (open-drain outputs do not source current).
- Propagation Delay (t_pd): 7 ns typical (at V_CC = 5 V, C_L = 50 pF, 25°C).
- Input Capacitance (C_I): 10 pF typical.
- Power Dissipation Capacitance (C_PD): 45 pF typical (per inverter, no load).
- Operating Temperature Range: -55°C to +125°C (industrial grade).
- Package Type: 14-pin SOIC (D package, 150-mil wide).
- Maximum Power Dissipation: 500 mW (derated above 70°C at 6.7 mW/°C).
- Quiescent Supply Current (I_CC): 8 µA maximum (at V_CC = 5.5 V, inputs high or low).
- ESD Protection: Exceeds 2000 V (Human Body Model).
- RoHS Compliance: Lead-free and compliant with RoHS standards.

These specifications highlight the CD74ACT05M’s suitability for high-speed, low-power applications with robust environmental tolerance.

## Electrical Characteristics

The CD74ACT05M operates with TTL-compatible input thresholds, allowing seamless integration with TTL logic families while maintaining CMOS-level power efficiency. Each of the six inverters processes input signals independently, producing an inverted output that can sink up to 24 mA in the low state. The open-drain outputs require an external pull-up resistor to achieve a high logic level, enabling flexible voltage interfacing (e.g., pulling up to 3.3 V, 5 V, or higher within safe limits). The propagation delay of 7 ns ensures fast signal processing, making the device suitable for high-speed logic circuits. The low quiescent current (8 µA maximum) minimizes power consumption in standby modes, while the power dissipation capacitance (45 pF) indicates moderate dynamic power consumption during switching.

## Physical and Packaging Details

The CD74ACT05M is packaged in a 14-pin SOIC, a surface-mount package with a compact footprint (approximately 8.65 mm x 3.91 mm x 1.58 mm). The pin configuration is as follows:
- Pins 1, 3, 5, 9, 11, 13: Inputs (A1 to A6).
- Pins 2, 4, 6, 8, 10, 12: Outputs (Y1 to Y6, open-drain).
- Pin 7: Ground (GND).
- Pin 14: Supply Voltage (V_CC).

The SOIC package supports automated assembly processes and is compatible with standard PCB layouts. Its small size and low profile make it ideal for space-constrained designs. The device is also available in other package variants (e.g., PDIP, TSSOP) under different part numbers, but the CD74ACT05M specifically refers to the SOIC package.

## Features and Advantages

The CD74ACT05M offers several key features that enhance its utility in electronic designs:
- Open-Drain Outputs: Enables wired-OR configurations and interfacing with different voltage levels, ideal for mixed-signal systems.
- TTL-Compatible Inputs: Simplifies integration with TTL logic while leveraging CMOS low-power benefits.
- High-Speed Operation: 7 ns propagation delay supports fast digital signal processing.
- Low Power Consumption: 8 µA quiescent current ensures energy efficiency in battery-powered or low-power applications.
- Wide Temperature Range: -55°C to +125°C operation suits industrial and automotive environments.
- Robust ESD Protection: Exceeds 2000 V (HBM), ensuring reliability in handling and operation.
- High Output Drive: 24 mA sink current per inverter supports driving LEDs, relays, or other low-power loads.

These features make the CD74ACT05M a versatile choice for both digital and analog applications requiring reliable logic inversion.

## Applications

The CD74ACT05M is used in a wide range of applications due to its high-speed performance and open-drain flexibility:
- Level Shifting: Interfaces between systems with different voltage levels (e.g., 5 V to 3.3 V) using external pull-up resistors.
- Wired-OR Logic: Combines multiple outputs in bus systems or interrupt circuits via open-drain configuration.
- LED and Relay Driving: Sinks current to drive LEDs, small relays, or other loads in control circuits.
- Signal Inversion: Inverts logic signals in microcontrollers, DSPs, or FPGA-based systems.
- Bus Interfaces: Used in I²C or similar protocols where open-drain outputs are required for multi-device communication.
- Industrial Controls: Provides reliable logic processing in harsh environments, such as factory automation systems.
- Automotive Electronics: Suitable for automotive applications due to its wide temperature range and robustness.

The open-drain outputs are particularly valuable in applications requiring flexible voltage interfacing or multi-device communication.

## Design Considerations

When designing with the CD74ACT05M, engineers should consider the following:
- Pull-Up Resistors: Open-drain outputs require external pull-up resistors (typically 1 kΩ to 10 kΩ) to define the high logic level. The resistor value affects rise time and power consumption.
- Voltage Compatibility: Ensure the pull-up voltage does not exceed the maximum output voltage rating to avoid damaging the IC.
- Capacitive Loading: The 50 pF load used in propagation delay specifications is a reference; higher capacitive loads may increase delay and power consumption.
- Thermal Management: Derate power dissipation (6.7 mW/°C above 70°C) to ensure reliable operation in high-temperature environments.
- Input Protection: Avoid floating inputs, as CMOS devices are sensitive to noise; tie unused inputs to V_CC or GND.
- ESD Handling: Follow proper ESD precautions during handling and assembly to prevent damage.

## Comparison with Similar Devices

The CD74ACT05M can be compared to other hex inverter ICs, such as the CD74AC05M (standard CMOS) and SN74LS05 (TTL). Compared to the CD74AC05M, the CD74ACT05M offers TTL-compatible inputs, making it better suited for mixed TTL/CMOS systems, though it requires a slightly higher supply voltage (4.5 V vs. 2 V minimum). The SN74LS05, a TTL-based hex inverter with open-collector outputs, consumes more power and has slower switching times (15 ns vs. 7 ns). The CD74ACT05M’s CMOS technology provides a superior balance of speed, power efficiency, and compatibility for modern designs.

## Reliability and Quality

Manufactured by Texas Instruments, the CD74ACT05M benefits from the company’s stringent quality control and semiconductor expertise. The device is designed for long-term reliability, with robust ESD protection and a wide operating temperature range. It complies with RoHS standards, ensuring environmental responsibility. Texas Instruments’ reputation for high-quality ICs makes the CD74ACT05M a trusted choice for critical applications in industrial and automotive sectors.

## Availability and Sourcing

The CD74ACT05M is widely available through authorized distributors such as Mouser, DigiKey, and Arrow Electronics. It is offered in bulk, tape-and-reel, or tube packaging for manufacturing or prototyping needs. As a mature product, it remains in active production, though engineers should verify stock availability for large-scale projects. Texas Instruments provides comprehensive documentation, including datasheets, application notes, and reference designs, to support integration.

## Conclusion

The Texas Instruments CD74ACT05M is a high-performance hex inverter IC with open-drain outputs, offering a combination of speed, flexibility, and low power consumption. Its TTL-compatible inputs, 7 ns propagation delay, and 24 mA output drive make it ideal for level shifting, wired-OR logic, and signal inversion in digital and mixed-signal systems. With a robust operating temperature range (-55°C to +125°C) and RoHS-compliant SOIC packaging, it suits industrial, automotive, and commercial applications. By leveraging its open-drain configuration and CMOS efficiency, designers can achieve reliable, cost-effective solutions for a wide range of electronic designs.

CD74ACT05M Compare Parts
  • CD74ACT05M vs CD74HCU04PWR
  • CD74ACT05M vs CD74HCU04MT
  • CD74ACT05M vs CD74HCU04M96G4
  • CD74ACT05M vs CD74HCU04M96E4
  • CD74ACT05M vs CD74HCU04M96
  • CD74ACT05M vs CD74HCU04M
  • CD74ACT05M vs CD74HCU04EG4
  • CD74ACT05M vs CD74HCU04E
  • CD74ACT05M vs CD74HCU04E
  • CD74ACT05M vs CD74HCT86MT
  • CD74ACT05M vs CD74HCT86MS2074
  • CD74ACT05M vs CD74HCT86M96
  • CD74ACT05M vs CD74HCT86M
  • CD74ACT05M vs CD74HCT86M
  • CD74ACT05M vs CD74HCT86F
  • CD74ACT05M vs CD74HCT86EX
  • CD74ACT05M vs CD74HCT86EG4
  • CD74ACT05M vs CD74HCT86E
  • CD74ACT05M vs CD74HCT86E
  • CD74ACT05M vs CD74HCT4075M96
  • CD74ACT05M vs CD74HCT4075M
  • CD74ACT05M vs CD74HCT4075E
  • CD74ACT05M vs CD74HCT4075E
  • CD74ACT05M vs CD74HCT4002E
  • CD74ACT05M vs CD74HCT32MT
  • CD74ACT05M vs CD74HCT32ME4
  • CD74ACT05M vs CD74HCT32M96
  • CD74ACT05M vs CD74HCT32M96
  • CD74ACT05M vs CD74HCT32M
  • CD74ACT05M vs CD74HCT32M
  • CD74ACT05M vs CD74HCT32ER2489
  • CD74ACT05M vs CD74HCT32EG4
  • CD74ACT05M vs CD74HCT32E
  • CD74ACT05M vs CD74HCT32E
  • CD74ACT05M vs CD74HCT30MT
  • CD74ACT05M vs CD74HCT30M96
  • CD74ACT05M vs CD74HCT30M
  • CD74ACT05M vs CD74HCT30M
  • CD74ACT05M vs CD74HCT30EX
  • CD74ACT05M vs CD74HCT30EG4
  • Customer Reviews
    4.95 out of 5.00 stars from 123 customer reviews from all over the world
    Victoria Moreau
    Canada
    5 stars
    2026-09-24 13:42
    Exactly as described. Not tested yet. Arrived in 12 days to Canada with regular shipping.
    Emily King
    United States
    5 stars
    2026-09-23 20:54
    The inscription is very clear, but gave to identify the component.
    Kiko Santos
    Brazil
    5 stars
    2026-09-23 15:23
    It worked properly. okay
    Natalie Hill
    United States
    5 stars
    2026-09-23 15:10
    All OK. Operate. Recommend
    Ulysses Rocha Silva
    Brazil
    5 stars
    2026-09-23 07:58
    Very fast arrived and quality perks
    Nicolás Esteban Herrera
    Spain
    5 stars
    2026-09-22 21:03
    Mui good seller all as it is described. Thank you very much