☰
CD74ACT08M96
CD74ACT08M96
Active
Description:  IC GATE AND 4CH 2-INP 14SOIC
Manufacturer:  Texas Instruments
History Price: $0.38400
In Stock: 36880
CD74ACT08M96 Specification
Specification
Part No
CD74ACT08M96
Category
Logic - Gates and Inverters
Manufacturer
Texas Instruments
Series
74ACT
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
AND Gate
Number of Circuits
4
Number of Inputs
2
Features
-
Voltage - Supply
4.5V ~ 5.5V
Current - Quiescent (Max)
4 μA
Current - Output High, Low
24mA, 24mA
Input Logic Level - Low
0.8V
Input Logic Level - High
2V
Max Propagation Delay @ V, Max CL
12.9ns @ 5V, 50pF
Operating Temperature
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Supplier Device Package
14-SOIC
Package / Case
14-SOIC (0.154", 3.90mm Width)
CD74ACT08M96 Related Parts
CD74AC00E
CD74AC00E
Texas Instruments
IC GATE NAND 4CH 2-INP 14DIP
CD74AC00E
CD74AC00E
Harris Corporation
IC GATE NAND 4CH 2-INP 14DIP
CD74AC00EG4
CD74AC00EG4
Texas Instruments
IC GATE NAND 4CH 2-INP 14DIP
CD74AC00EX
CD74AC00EX
Harris Corporation
QUAD 2-INPUT NAND GATE
CD74AC00M
CD74AC00M
Texas Instruments
IC GATE NAND 4CH 2-INP 14SOIC
CD74AC00M
CD74AC00M
Harris Corporation
IC GATE NAND 4CH 2-INP 14SOIC
CD74AC00M96
CD74AC00M96
Texas Instruments
IC GATE NAND 4CH 2-INP 14SOIC
CD74AC00MG4
CD74AC00MG4
Texas Instruments
IC GATE NAND 4CH 2-INP 14SOIC
CD74AC02E
CD74AC02E
Texas Instruments
IC GATE NOR 4CH 2-INP 14DIP
CD74AC02E
CD74AC02E
Harris Corporation
IC GATE NOR 4CH 2-INP 14DIP
CD74AC02EG4
CD74AC02EG4
Texas Instruments
IC GATE NOR 4CH 2-INP 14DIP
CD74AC02M
CD74AC02M
Texas Instruments
IC GATE NOR 4CH 2-INP 14SOIC
CD74ACT08M96 Description

The CD74ACT08M96 is a high-speed, low-power Quad 2-input AND Gate IC from the Texas Instruments ACT (Advanced CMOS Technology) family. It is designed to provide excellent performance in a wide range of digital applications requiring logic gate operations. This IC is commonly used in electronic systems to implement logical functions like AND operations with high-speed performance, low power consumption, and durability. It is particularly suitable for high-performance digital circuits in industrial, consumer, automotive, and communication systems.

## Key Features

* Quad 2-input AND gates: Contains four individual AND gates, each with two inputs.
* High-speed operation: Designed for high-speed switching, it is ideal for use in high-performance circuits.
* Low power consumption: Offers low quiescent current and low power usage, making it efficient in terms of energy consumption.
* Wide operating voltage: Can operate over a wide voltage range, making it versatile for different power supply systems.
* TTL-compatible input levels: The IC is compatible with TTL (Transistor-Transistor Logic) levels, enabling easy interfacing with other TTL logic devices.
* Compact 14-pin package: The IC is available in a 14-pin dual in-line package (DIP) for easy mounting on standard circuit boards.
* Enhanced noise immunity: Designed to minimize noise interference, providing stable operation even in noisy environments.
* ESD protection: Features built-in Electrostatic Discharge (ESD) protection, enhancing the robustness of the device.

## Electrical Specifications

* Supply Voltage (Vcc):

* Min: 4.5V
* Max: 5.5V
* Operating Temperature Range:

* Min: -40°C
* Max: 85°C
* Input Voltage:

* Max: 5.5V (for the IC)
* Logic High: 2.0V (min)
* Logic Low: 0.8V (max)
* Output Voltage:

* High-level output voltage (Voh): 2.4V (min) at Ioh = -8mA
* Low-level output voltage (Vol): 0.4V (max) at Iol = 8mA
* Output Drive Current:

* High-level output drive current (Ioh): -8mA
* Low-level output drive current (Iol): 8mA
* Input Current (Iin):

* Max: ±1µA at Vcc = 5V
* Quiescent Current (Iq):

* Max: 1µA

## Logic Characteristics

* Propagation Delay Time (tpd):

* Max: 9ns at Vcc = 5V, Ta = 25°C
* Fan-Out:

* Maximum: 10 TTL Loads
* Capacitance:

* Input Capacitance (Cin): 5pF (typical)
* Output Capacitance (Cout): 7pF (typical)
* Power Dissipation:

* Maximum: 10mW at Vcc = 5V

## Package Options

The CD74ACT08M96 comes in the following popular package options:

* 14-pin Dual In-line Package (DIP): Easy to integrate into traditional through-hole designs.
* Surface Mount Packages: For applications where space and assembly efficiency are crucial.

## Applications

* Digital Logic Circuits: The CD74ACT08M96 is widely used in logic circuit designs that require AND gate functionality.
* Microprocessor Interfacing: Used for building control systems that interact with microprocessors.
* Data Communication Systems: Integrated into communication devices for signal processing tasks.
* Signal Processing: Used in filtering, encoding, and decoding signals in digital systems.
* Automotive and Industrial Applications: Applied in automotive electronics, industrial automation, and other rugged environments.

## Reliability and Durability

* Operating Temperature: The device can work reliably across a broad range of environmental conditions, from -40°C to 85°C, making it suitable for industrial and automotive uses.
* ESD Protection: Features robust ESD protection to guard against damage from electrostatic discharge, improving the longevity of the IC in sensitive environments.

## Conclusion

The CD74ACT08M96 from Texas Instruments is a highly reliable and efficient quad 2-input AND gate IC designed for high-speed digital logic applications. With its low power consumption, wide voltage tolerance, and TTL compatibility, it is well-suited for a variety of consumer, automotive, and industrial digital circuits.
CD74ACT08M96 Compare Parts
  • CD74ACT08M96 vs CD74HCU04PWR
  • CD74ACT08M96 vs CD74HCU04MT
  • CD74ACT08M96 vs CD74HCU04M96G4
  • CD74ACT08M96 vs CD74HCU04M96E4
  • CD74ACT08M96 vs CD74HCU04M96
  • CD74ACT08M96 vs CD74HCU04M
  • CD74ACT08M96 vs CD74HCU04EG4
  • CD74ACT08M96 vs CD74HCU04E
  • CD74ACT08M96 vs CD74HCU04E
  • CD74ACT08M96 vs CD74HCT86MT
  • CD74ACT08M96 vs CD74HCT86MS2074
  • CD74ACT08M96 vs CD74HCT86M96
  • CD74ACT08M96 vs CD74HCT86M
  • CD74ACT08M96 vs CD74HCT86M
  • CD74ACT08M96 vs CD74HCT86F
  • CD74ACT08M96 vs CD74HCT86EX
  • CD74ACT08M96 vs CD74HCT86EG4
  • CD74ACT08M96 vs CD74HCT86E
  • CD74ACT08M96 vs CD74HCT86E
  • CD74ACT08M96 vs CD74HCT4075M96
  • CD74ACT08M96 vs CD74HCT4075M
  • CD74ACT08M96 vs CD74HCT4075E
  • CD74ACT08M96 vs CD74HCT4075E
  • CD74ACT08M96 vs CD74HCT4002E
  • CD74ACT08M96 vs CD74HCT32MT
  • CD74ACT08M96 vs CD74HCT32ME4
  • CD74ACT08M96 vs CD74HCT32M96
  • CD74ACT08M96 vs CD74HCT32M96
  • CD74ACT08M96 vs CD74HCT32M
  • CD74ACT08M96 vs CD74HCT32M
  • CD74ACT08M96 vs CD74HCT32ER2489
  • CD74ACT08M96 vs CD74HCT32EG4
  • CD74ACT08M96 vs CD74HCT32E
  • CD74ACT08M96 vs CD74HCT32E
  • CD74ACT08M96 vs CD74HCT30MT
  • CD74ACT08M96 vs CD74HCT30M96
  • CD74ACT08M96 vs CD74HCT30M
  • CD74ACT08M96 vs CD74HCT30M
  • CD74ACT08M96 vs CD74HCT30EX
  • CD74ACT08M96 vs CD74HCT30EG4
  • Customer Reviews
    4.95 out of 5.00 stars from 127 customer reviews from all over the world
    Victoria Moreau
    Canada
    5 stars
    2026-09-24 13:42
    Exactly as described. Not tested yet. Arrived in 12 days to Canada with regular shipping.
    Emily King
    United States
    5 stars
    2026-09-23 20:54
    The inscription is very clear, but gave to identify the component.
    Kiko Santos
    Brazil
    5 stars
    2026-09-23 15:23
    It worked properly. okay
    Natalie Hill
    United States
    5 stars
    2026-09-23 15:10
    All OK. Operate. Recommend
    Ulysses Rocha Silva
    Brazil
    5 stars
    2026-09-23 07:58
    Very fast arrived and quality perks
    Nicolás Esteban Herrera
    Spain
    5 stars
    2026-09-22 21:03
    Mui good seller all as it is described. Thank you very much