☰
CD74ACT138E
CD74ACT138E
Active
Description:  IC DECODER/DEMUX 1X3:8 16DIP
Manufacturer:  Texas Instruments
Datasheet:   CD74ACT138E Datasheet
History Price: $0.94000
In Stock: 16060
CD74ACT138E Specification
Specification
Part No
CD74ACT138E
Category
Logic - Signal Switches, Multiplexers, Decoders
Manufacturer
Texas Instruments
Series
74ACT
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Decoder/Demultiplexer
Circuit
1 x 3:8
Independent Circuits
1
Current - Output High, Low
24mA, 24mA
Voltage Supply Source
Single Supply
Voltage - Supply
4.5V ~ 5.5V
Operating Temperature
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Package / Case
16-DIP (0.300", 7.62mm)
Supplier Device Package
16-PDIP
CD74ACT138E Related Parts
CD74AC138E
CD74AC138E
Texas Instruments
IC DECODER/DEMUX 1X3:8 16DIP
CD74AC138E
CD74AC138E
Harris Corporation
IC DECODER/DEMUX 1X3:8 16DIP
CD74AC138EG4
CD74AC138EG4
Texas Instruments
IC DECODER/DEMUX 1X3:8 16DIP
CD74AC138M
CD74AC138M
Texas Instruments
IC DECODER/DEMUX 1X3:8 16SOIC
CD74AC138M
CD74AC138M
Harris Corporation
IC DECODER/DEMUX 1X3:8 16SOIC
CD74AC138M96
CD74AC138M96
Texas Instruments
IC DECODER/DEMUX 1X3:8 16SOIC
CD74AC138ME4
CD74AC138ME4
Texas Instruments
IC DECODER/DEMUX 1X3:8 16SOIC
CD74AC139E
CD74AC139E
Texas Instruments
IC DECODER/DEMUX 1X2:4 16DIP
CD74AC139E
CD74AC139E
Harris Corporation
IC DECODER/DEMUX 1X2:4 16DIP
CD74AC139M
CD74AC139M
Texas Instruments
IC DECODER/DEMUX 1X2:4 16SOIC
CD74AC139M
CD74AC139M
Harris Corporation
IC DECODER/DEMUX 1X2:4 16SOIC
CD74AC139M96
CD74AC139M96
Harris Corporation
IC DECODER/DEMUX 1X2:4 16SOIC
CD74ACT138E Description

The CD74ACT138E is a high-performance, low-power 3-to-8 line decoder/demultiplexer that is designed to decode three binary inputs into eight outputs. It is part of the Harris Corporation's series of integrated circuits (ICs) that utilize advanced CMOS technology, making it suitable for a variety of digital applications. This device is especially useful in memory address decoding, data routing, and multiplexing applications.

## Key Features

1. Decoding Capability:
- The CD74ACT138E can take three binary inputs and generate eight mutually exclusive outputs. When one of the inputs is activated, the corresponding output goes low (active), while all other outputs are held high (inactive).

2. Low Power Consumption:
- Designed using Advanced CMOS technology, the CD74ACT138E operates with low static and dynamic power consumption, making it an energy-efficient choice for modern digital circuits.

3. Wide Operating Voltage Range:
- The device supports a wide range of operating voltages, typically from 4.5V to 5.5V, accommodating various logic levels.

4. High Speed:
- With propagation delays as low as 7 ns (typical at 5V), the CD74ACT138E is capable of fast switching, making it ideal for high-speed applications.

5. Tri-state Outputs:
- The outputs can be configured in a tri-state mode, allowing multiple devices to connect to a common bus without signal interference.

6. Input Compatibility:
- The inputs are TTL-compatible, which means they can interface directly with TTL outputs without additional buffering.

7. Wide Temperature Range:
- The IC is designed to operate within a temperature range of -40°C to +85°C, ensuring reliability in various environments.

## Specifications

Here are the detailed specifications of the CD74ACT138E:

| Parameter | Value |
|-------------------------------------|---------------------------|
| Package Type | DIP, SOIC, TSSOP |
| Supply Voltage (Vcc) | 4.5V to 5.5V |
| Input Voltage (VIH) | 2.0V (minimum) |
| Input Voltage (VIL) | 0.8V (maximum) |
| Output Voltage (VOH) | Vcc - 0.1V (minimum) |
| Output Voltage (VOL) | 0.1V (maximum) |
| Propagation Delay | 7 ns (typical at 5V) |
| Power Dissipation | 1 mW (typical) |
| Output Current | ±24 mA (maximum) |
| Logical Functionality | 3-to-8 line decoder |
| Temperature Range | -40°C to +85°C |

## Application Areas

The CD74ACT138E is utilized in various applications, including:

1. Memory Decoding: Used in microprocessor systems to decode address lines for memory selection.
2. Data Routing: Facilitates data path selection in communication systems.
3. Multiplexing: Serves as a demultiplexer for routing data from one source to multiple destinations.
4. Control Logic: Incorporates in control systems where multiple outputs are required from a limited number of inputs.

## Conclusion

The Harris Corporation CD74ACT138E is an essential component for designers and engineers working with digital circuits. Its combination of performance, low power consumption, and versatility makes it a valuable addition to a wide range of electronic applications. For more detailed information, including application circuits and design guidelines, refer to the product datasheet provided by the manufacturer.
CD74ACT138E Compare Parts
  • CD74ACT138E vs CD74HCT4515EN
  • CD74ACT138E vs CD74HCT4515E
  • CD74ACT138E vs CD74HCT4515E
  • CD74ACT138E vs CD74HCT4514EG4
  • CD74ACT138E vs CD74HCT4514E
  • CD74ACT138E vs CD74HCT4514E
  • CD74ACT138E vs CD74HCT42E
  • CD74ACT138E vs CD74HCT356M96G4
  • CD74ACT138E vs CD74HCT356M96E4
  • CD74ACT138E vs CD74HCT356M96
  • CD74ACT138E vs CD74HCT356E
  • CD74ACT138E vs CD74HCT354E
  • CD74ACT138E vs CD74HCT354E
  • CD74ACT138E vs CD74HCT258E
  • CD74ACT138E vs CD74HCT258E
  • CD74ACT138E vs CD74HCT257MT
  • CD74ACT138E vs CD74HCT257M96
  • CD74ACT138E vs CD74HCT257M
  • CD74ACT138E vs CD74HCT257M
  • CD74ACT138E vs CD74HCT257E
  • CD74ACT138E vs CD74HCT257E
  • CD74ACT138E vs CD74HCT253MT
  • CD74ACT138E vs CD74HCT253MG4
  • CD74ACT138E vs CD74HCT253M96
  • CD74ACT138E vs CD74HCT253M
  • CD74ACT138E vs CD74HCT253M
  • CD74ACT138E vs CD74HCT253EX
  • CD74ACT138E vs CD74HCT253EG4
  • CD74ACT138E vs CD74HCT253E
  • CD74ACT138E vs CD74HCT253E
  • CD74ACT138E vs CD74HCT251MT
  • CD74ACT138E vs CD74HCT251M96
  • CD74ACT138E vs CD74HCT251M
  • CD74ACT138E vs CD74HCT251M
  • CD74ACT138E vs CD74HCT251E
  • CD74ACT138E vs CD74HCT251E
  • CD74ACT138E vs CD74HCT238PWR
  • CD74ACT138E vs CD74HCT238PW
  • CD74ACT138E vs CD74HCT238M96G4
  • CD74ACT138E vs CD74HCT238M96
  • Customer Reviews
    4.95 out of 5.00 stars from 159 customer reviews from all over the world
    Timothy Brown
    United States
    5 stars
    2026-09-20 19:24
    OK, but for Arduino you need to upload bootloader.
    Walter Romano
    Italy
    5 stars
    2026-09-20 17:53
    Perfect and arrived fast
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci
    Paul Hoffmann
    Germany
    5 stars
    2026-09-20 09:20
    fast handling and shipping, good quality, I like this seller Thank you
    Ivo Almeida
    Brazil
    5 stars
    2026-09-20 09:08
    Very good
    Super fast delivery
    I recommend