☰
CD74ACT238E
CD74ACT238E
Active
Description:  IC DECODER/DEMUX 1X3:8 16DIP
Manufacturer:  Texas Instruments
Datasheet:   CD74ACT238E Datasheet
History Price: $0.94000
In Stock: 33520
CD74ACT238E Specification
Specification
Part No
CD74ACT238E
Category
Logic - Signal Switches, Multiplexers, Decoders
Manufacturer
Texas Instruments
Series
74ACT
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Decoder/Demultiplexer
Circuit
1 x 3:8
Independent Circuits
1
Current - Output High, Low
24mA, 24mA
Voltage Supply Source
Single Supply
Voltage - Supply
4.5V ~ 5.5V
Operating Temperature
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Package / Case
16-DIP (0.300", 7.62mm)
Supplier Device Package
16-PDIP
CD74ACT238E Related Parts
CD74AC138E
CD74AC138E
Texas Instruments
IC DECODER/DEMUX 1X3:8 16DIP
CD74AC138E
CD74AC138E
Harris Corporation
IC DECODER/DEMUX 1X3:8 16DIP
CD74AC138EG4
CD74AC138EG4
Texas Instruments
IC DECODER/DEMUX 1X3:8 16DIP
CD74AC138M
CD74AC138M
Texas Instruments
IC DECODER/DEMUX 1X3:8 16SOIC
CD74AC138M
CD74AC138M
Harris Corporation
IC DECODER/DEMUX 1X3:8 16SOIC
CD74AC138M96
CD74AC138M96
Texas Instruments
IC DECODER/DEMUX 1X3:8 16SOIC
CD74AC138ME4
CD74AC138ME4
Texas Instruments
IC DECODER/DEMUX 1X3:8 16SOIC
CD74AC139E
CD74AC139E
Texas Instruments
IC DECODER/DEMUX 1X2:4 16DIP
CD74AC139E
CD74AC139E
Harris Corporation
IC DECODER/DEMUX 1X2:4 16DIP
CD74AC139M
CD74AC139M
Texas Instruments
IC DECODER/DEMUX 1X2:4 16SOIC
CD74AC139M
CD74AC139M
Harris Corporation
IC DECODER/DEMUX 1X2:4 16SOIC
CD74AC139M96
CD74AC139M96
Harris Corporation
IC DECODER/DEMUX 1X2:4 16SOIC
CD74ACT238E Compare Parts
  • CD74ACT238E vs CD74HCT4515EN
  • CD74ACT238E vs CD74HCT4515E
  • CD74ACT238E vs CD74HCT4515E
  • CD74ACT238E vs CD74HCT4514EG4
  • CD74ACT238E vs CD74HCT4514E
  • CD74ACT238E vs CD74HCT4514E
  • CD74ACT238E vs CD74HCT42E
  • CD74ACT238E vs CD74HCT356M96G4
  • CD74ACT238E vs CD74HCT356M96E4
  • CD74ACT238E vs CD74HCT356M96
  • CD74ACT238E vs CD74HCT356E
  • CD74ACT238E vs CD74HCT354E
  • CD74ACT238E vs CD74HCT354E
  • CD74ACT238E vs CD74HCT258E
  • CD74ACT238E vs CD74HCT258E
  • CD74ACT238E vs CD74HCT257MT
  • CD74ACT238E vs CD74HCT257M96
  • CD74ACT238E vs CD74HCT257M
  • CD74ACT238E vs CD74HCT257M
  • CD74ACT238E vs CD74HCT257E
  • CD74ACT238E vs CD74HCT257E
  • CD74ACT238E vs CD74HCT253MT
  • CD74ACT238E vs CD74HCT253MG4
  • CD74ACT238E vs CD74HCT253M96
  • CD74ACT238E vs CD74HCT253M
  • CD74ACT238E vs CD74HCT253M
  • CD74ACT238E vs CD74HCT253EX
  • CD74ACT238E vs CD74HCT253EG4
  • CD74ACT238E vs CD74HCT253E
  • CD74ACT238E vs CD74HCT253E
  • CD74ACT238E vs CD74HCT251MT
  • CD74ACT238E vs CD74HCT251M96
  • CD74ACT238E vs CD74HCT251M
  • CD74ACT238E vs CD74HCT251M
  • CD74ACT238E vs CD74HCT251E
  • CD74ACT238E vs CD74HCT251E
  • CD74ACT238E vs CD74HCT238PWR
  • CD74ACT238E vs CD74HCT238PW
  • CD74ACT238E vs CD74HCT238M96G4
  • CD74ACT238E vs CD74HCT238M96
  • Customer Reviews
    4.95 out of 5.00 stars from 135 customer reviews from all over the world
    Timothy Brown
    United States
    5 stars
    2026-09-20 19:24
    OK, but for Arduino you need to upload bootloader.
    Walter Romano
    Italy
    5 stars
    2026-09-20 17:53
    Perfect and arrived fast
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci
    Paul Hoffmann
    Germany
    5 stars
    2026-09-20 09:20
    fast handling and shipping, good quality, I like this seller Thank you
    Ivo Almeida
    Brazil
    5 stars
    2026-09-20 09:08
    Very good
    Super fast delivery
    I recommend