Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Signal Switches, Multiplexers, Decoders
/ Texas Instruments CD74ACT257E
CD74ACT257E
Active
Logic - Signal Switches, Multiplexers, Decoders
Description:
IC MULTIPLEXER 4 X 2:1 16DIP
Manufacturer:
Texas Instruments
Datasheet:
CD74ACT257E Datasheet
History Price: $1.25000
In Stock: 21600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CD74ACT257E Specification
Specification
Part No
CD74ACT257E
Category
Logic - Signal Switches, Multiplexers, Decoders
Manufacturer
Texas Instruments
Series
74ACT
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Multiplexer
Circuit
4 x 2:1
Independent Circuits
1
Current - Output High, Low
75mA, 75mA
Voltage Supply Source
Single Supply
Voltage - Supply
4.5V ~ 5.5V
Operating Temperature
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Package / Case
16-DIP (0.300", 7.62mm)
Supplier Device Package
16-PDIP
CD74ACT257E Related Parts
CD74AC138E
Texas Instruments
IC DECODER/DEMUX 1X3:8 16DIP
CD74AC138E
Harris Corporation
IC DECODER/DEMUX 1X3:8 16DIP
CD74AC138EG4
Texas Instruments
IC DECODER/DEMUX 1X3:8 16DIP
CD74AC138M
Texas Instruments
IC DECODER/DEMUX 1X3:8 16SOIC
CD74AC138M
Harris Corporation
IC DECODER/DEMUX 1X3:8 16SOIC
CD74AC138M96
Texas Instruments
IC DECODER/DEMUX 1X3:8 16SOIC
CD74AC138ME4
Texas Instruments
IC DECODER/DEMUX 1X3:8 16SOIC
CD74AC139E
Texas Instruments
IC DECODER/DEMUX 1X2:4 16DIP
CD74AC139E
Harris Corporation
IC DECODER/DEMUX 1X2:4 16DIP
CD74AC139M
Texas Instruments
IC DECODER/DEMUX 1X2:4 16SOIC
CD74AC139M
Harris Corporation
IC DECODER/DEMUX 1X2:4 16SOIC
CD74AC139M96
Harris Corporation
IC DECODER/DEMUX 1X2:4 16SOIC
CD74ACT257E Compare Parts
CD74ACT257E vs CD74HCT4515EN
CD74ACT257E vs CD74HCT4515E
CD74ACT257E vs CD74HCT4515E
CD74ACT257E vs CD74HCT4514EG4
CD74ACT257E vs CD74HCT4514E
CD74ACT257E vs CD74HCT4514E
CD74ACT257E vs CD74HCT42E
CD74ACT257E vs CD74HCT356M96G4
CD74ACT257E vs CD74HCT356M96E4
CD74ACT257E vs CD74HCT356M96
CD74ACT257E vs CD74HCT356E
CD74ACT257E vs CD74HCT354E
CD74ACT257E vs CD74HCT354E
CD74ACT257E vs CD74HCT258E
CD74ACT257E vs CD74HCT258E
CD74ACT257E vs CD74HCT257MT
CD74ACT257E vs CD74HCT257M96
CD74ACT257E vs CD74HCT257M
CD74ACT257E vs CD74HCT257M
CD74ACT257E vs CD74HCT257E
CD74ACT257E vs CD74HCT257E
CD74ACT257E vs CD74HCT253MT
CD74ACT257E vs CD74HCT253MG4
CD74ACT257E vs CD74HCT253M96
CD74ACT257E vs CD74HCT253M
CD74ACT257E vs CD74HCT253M
CD74ACT257E vs CD74HCT253EX
CD74ACT257E vs CD74HCT253EG4
CD74ACT257E vs CD74HCT253E
CD74ACT257E vs CD74HCT253E
CD74ACT257E vs CD74HCT251MT
CD74ACT257E vs CD74HCT251M96
CD74ACT257E vs CD74HCT251M
CD74ACT257E vs CD74HCT251M
CD74ACT257E vs CD74HCT251E
CD74ACT257E vs CD74HCT251E
CD74ACT257E vs CD74HCT238PWR
CD74ACT257E vs CD74HCT238PW
CD74ACT257E vs CD74HCT238M96G4
CD74ACT257E vs CD74HCT238M96
Customer Reviews
4.95 out of 5.00 stars from 111 customer reviews from all over the world
Timothy Brown
United States
2026-09-20 19:24
OK, but for Arduino you need to upload bootloader.
Walter Romano
Italy
2026-09-20 17:53
Perfect and arrived fast
Clara Fernández
Spain
2026-09-20 17:26
Like as described, fast dispatch.
Anaëlle Bernard
France
2026-09-20 14:14
Super produit merci
Paul Hoffmann
Germany
2026-09-20 09:20
fast handling and shipping, good quality, I like this seller Thank you
Ivo Almeida
Brazil
2026-09-20 09:08
Very good
Super fast delivery
I recommend