Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Specialty Logic
/ Texas Instruments CD74ACT283EE4
CD74ACT283EE4
Active
Logic - Specialty Logic
Description:
4-BIT BINARY FULL ADDER WITH FAS
Manufacturer:
Texas Instruments
Datasheet:
CD74ACT283EE4 Datasheet
History Price: $0.92764
In Stock: 29920
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CD74ACT283EE4 Specification
Specification
Part No
CD74ACT283EE4
Category
Logic - Specialty Logic
Manufacturer
Texas Instruments
Series
74ACT
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
Binary Full Adder with Fast Carry
Supply Voltage
4.5V ~ 5.5V
Number of Bits
4
Operating Temperature
-55℃ ~ 125℃
Mounting Type
Through Hole
Package / Case
16-DIP (0.300", 7.62mm)
Supplier Device Package
16-PDIP
CD74ACT283EE4 Related Parts
CD74AC283E
Texas Instruments
IC 4BIT BINARY FILL ADDER 16-DIP
CD74AC283M
Texas Instruments
IC 4BIT BINARY FILL ADDER 16SOIC
CD74AC283M96
Texas Instruments
IC 4BIT BINARY FILL ADDER 16SOIC
CD74AC283ME4
Texas Instruments
IC 4BIT BINARY FILL ADDER 16SOIC
CD74ACT283E
Harris Corporation
ADDER/SUBTRACTOR
CD74ACT283E
Texas Instruments
IC 4-BIT BIN FILL ADDER 16-DIP
CD74ACT283EG4
Texas Instruments
IC 4BIT BINARY FILL ADDER 16-DIP
CD74ACT283M
Texas Instruments
IC 4BIT BINARY FILL ADDER 16SOIC
CD74ACT283M
Harris Corporation
ADDER/SUBTRACTOR
CD74ACT283M96
Texas Instruments
IC 4BIT BINARY FILL ADDER 16SOIC
CD74ACT283M96E4
Texas Instruments
IC 4BIT BINARY FILL ADDER 16SOIC
CD74ACT283M96G4
Texas Instruments
IC 4BIT BINARY FILL ADDER 16SOIC
CD74ACT283EE4 Compare Parts
CD74ACT283EE4 vs CD74HCT283MG4
CD74ACT283EE4 vs CD74HCT283M96G4
CD74ACT283EE4 vs CD74HCT283M96
CD74ACT283EE4 vs CD74HCT283M
CD74ACT283EE4 vs CD74HCT283M
CD74ACT283EE4 vs CD74HCT283EX
CD74ACT283EE4 vs CD74HCT283E
CD74ACT283EE4 vs CD74HCT283E
CD74ACT283EE4 vs CD74HCT181EN
CD74ACT283EE4 vs CD74HC283MT
CD74ACT283EE4 vs CD74HC283ME4
CD74ACT283EE4 vs CD74HC283M96
CD74ACT283EE4 vs CD74HC283M96
CD74ACT283EE4 vs CD74HC283M
CD74ACT283EE4 vs CD74HC283M
CD74ACT283EE4 vs CD74HC283E
CD74ACT283EE4 vs CD74HC283E
CD74ACT283EE4 vs CD74HC182E
CD74ACT283EE4 vs CD74ACT283M96G4
CD74ACT283EE4 vs CD74ACT283M96E4
CD74ACT283EE4 vs CD74ACT283M96
CD74ACT283EE4 vs CD74ACT283M
CD74ACT283EE4 vs CD74ACT283M
CD74ACT283EE4 vs CD74ACT283EG4
CD74ACT283EE4 vs CD74ACT283E
CD74ACT283EE4 vs CD74ACT283E
CD74ACT283EE4 vs CD74AC283ME4
CD74ACT283EE4 vs CD74AC283M96
CD74ACT283EE4 vs CD74AC283M
CD74ACT283EE4 vs CD74AC283E
Customer Reviews
4.95 out of 5.00 stars from 115 customer reviews from all over the world
Martín Antonio
Spain
2026-09-24 16:15
Everything is great!
Olivier Delaunay
France
2026-09-24 15:22
Conforme j’ai reçu des BTA16-600B
Gustavo Alves Filho
Brazil
2026-09-24 14:51
Delivered on time Congratulations!!!!
Victoria Moreau
Canada
2026-09-24 13:42
Exactly as described. Not tested yet. Arrived in 12 days to Canada with regular shipping.
Emily King
United States
2026-09-23 20:54
The inscription is very clear, but gave to identify the component.
Kiko Santos
Brazil
2026-09-23 15:23
It worked properly. okay