☰
CD74ACT299M
CD74ACT299M
Active
Description:  IC 8-IN SHFT/STORAGE REG 20-SOIC
Manufacturer:  Texas Instruments
Datasheet:   CD74ACT299M Datasheet
History Price: $2.22000
In Stock: 40000
CD74ACT299M Specification
Specification
Part No
CD74ACT299M
Category
Logic - Shift Registers
Manufacturer
Texas Instruments
Series
74ACT
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
Shift Register
Output Type
Tri-State
Number of Elements
1
Number of Bits per Element
8
Function
Universal
Voltage - Supply
4.5V ~ 5.5V
Operating Temperature
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
20-SOIC (0.295", 7.50mm Width)
Supplier Device Package
20-SOIC
CD74ACT299M Related Parts
CD74AC164E
CD74AC164E
Texas Instruments
IC 8-BIT SER/PAR REGIST 14-DIP
CD74AC164EE4
CD74AC164EE4
Texas Instruments
SERIAL IN PARALLEL OUT, AC SERIE
CD74AC164M
CD74AC164M
Texas Instruments
IC 8BIT SHIFT REGISTER 14-SOIC
CD74AC164M96
CD74AC164M96
Texas Instruments
IC 8BIT SHIFT REGISTER 14-SOIC
CD74AC299E
CD74AC299E
Harris Corporation
8-INPUT SHIFT/STORAGE REGISTER
CD74AC299M
CD74AC299M
Texas Instruments
PARALLEL IN PARALLEL OUT
CD74AC299M96
CD74AC299M96
Texas Instruments
IC 8BIT SHIFT/STOR REGSTR 20SOIC
CD74AC323M
CD74AC323M
Texas Instruments
IC 8BIT SHIFT/STOR REGSTR 20SOIC
CD74ACT164E
CD74ACT164E
Texas Instruments
IC 8-BIT SHIFT REGISTER 14-DIP
CD74ACT164EG4
CD74ACT164EG4
Texas Instruments
IC 8BIT SHIFT REGISTER 14-DIP
CD74ACT164EX
CD74ACT164EX
Harris Corporation
8-BIT SHIFT REGISTER
CD74ACT164M
CD74ACT164M
Texas Instruments
IC 8-BIT SHIFT REGISTER 14-SOIC
CD74ACT299M Compare Parts
  • CD74ACT299M vs CD74HCT670MTE4
  • CD74ACT299M vs CD74HCT670MT
  • CD74ACT299M vs CD74HCT670M96G4
  • CD74ACT299M vs CD74HCT670M96E4
  • CD74ACT299M vs CD74HCT670M96
  • CD74ACT299M vs CD74HCT670M
  • CD74ACT299M vs CD74HCT670E
  • CD74ACT299M vs CD74HCT670E
  • CD74ACT299M vs CD74HCT597MT
  • CD74ACT299M vs CD74HCT597M96
  • CD74ACT299M vs CD74HCT597M
  • CD74ACT299M vs CD74HCT597M
  • CD74ACT299M vs CD74HCT597E
  • CD74ACT299M vs CD74HCT597E
  • CD74ACT299M vs CD74HCT4094MT
  • CD74ACT299M vs CD74HCT4094ME4
  • CD74ACT299M vs CD74HCT4094M96G4
  • CD74ACT299M vs CD74HCT4094M96E4
  • CD74ACT299M vs CD74HCT4094M96
  • CD74ACT299M vs CD74HCT4094M
  • CD74ACT299M vs CD74HCT4094EG4
  • CD74ACT299M vs CD74HCT4094E
  • CD74ACT299M vs CD74HCT4094E
  • CD74ACT299M vs CD74HCT4015M96
  • CD74ACT299M vs CD74HCT4015E
  • CD74ACT299M vs CD74HCT299M96G4
  • CD74ACT299M vs CD74HCT299M96
  • CD74ACT299M vs CD74HCT299M
  • CD74ACT299M vs CD74HCT299M
  • CD74ACT299M vs CD74HCT299EX
  • CD74ACT299M vs CD74HCT299E
  • CD74ACT299M vs CD74HCT299E
  • CD74ACT299M vs CD74HCT195E
  • CD74ACT299M vs CD74HCT194E
  • CD74ACT299M vs CD74HCT194E
  • CD74ACT299M vs CD74HCT166MT
  • CD74ACT299M vs CD74HCT166M96
  • CD74ACT299M vs CD74HCT166M
  • CD74ACT299M vs CD74HCT166EG4
  • CD74ACT299M vs CD74HCT166E
  • Customer Reviews
    4.95 out of 5.00 stars from 91 customer reviews from all over the world
    Heloísa Costa
    Brazil
    5 stars
    2026-09-18 20:54
    Very good seller very good product I recommend I am very satisfied thank you very much
    Samara Lima Ferreira
    Brazil
    5 stars
    2026-09-18 20:49
    Excellent Product, congratulations on fast delivery
    Kimberly Young
    United States
    5 stars
    2026-09-18 16:21
    order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend
    Angela Davis
    United States
    5 stars
    2026-09-18 15:47
    Very fast delivery times!