☰
CD74ACT32M
CD74ACT32M
Active
Description:  IC GATE OR 4CH 2-INP 14SOIC
Manufacturer:  Texas Instruments
Datasheet:   CD74ACT32M Datasheet
History Price: $1.04000
In Stock: 8000
CD74ACT32M Specification
Specification
Part No
CD74ACT32M
Category
Logic - Gates and Inverters
Manufacturer
Texas Instruments
Series
74ACT
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
OR Gate
Number of Circuits
4
Number of Inputs
2
Features
-
Voltage - Supply
4.5V ~ 5.5V
Current - Quiescent (Max)
4 μA
Current - Output High, Low
24mA, 24mA
Input Logic Level - Low
0.8V
Input Logic Level - High
2V
Max Propagation Delay @ V, Max CL
12.1ns @ 5V, 50pF
Operating Temperature
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Supplier Device Package
14-SOIC
Package / Case
14-SOIC (0.154", 3.90mm Width)
CD74ACT32M Related Parts
CD74AC00E
CD74AC00E
Texas Instruments
IC GATE NAND 4CH 2-INP 14DIP
CD74AC00E
CD74AC00E
Harris Corporation
IC GATE NAND 4CH 2-INP 14DIP
CD74AC00EG4
CD74AC00EG4
Texas Instruments
IC GATE NAND 4CH 2-INP 14DIP
CD74AC00EX
CD74AC00EX
Harris Corporation
QUAD 2-INPUT NAND GATE
CD74AC00M
CD74AC00M
Texas Instruments
IC GATE NAND 4CH 2-INP 14SOIC
CD74AC00M
CD74AC00M
Harris Corporation
IC GATE NAND 4CH 2-INP 14SOIC
CD74AC00M96
CD74AC00M96
Texas Instruments
IC GATE NAND 4CH 2-INP 14SOIC
CD74AC00MG4
CD74AC00MG4
Texas Instruments
IC GATE NAND 4CH 2-INP 14SOIC
CD74AC02E
CD74AC02E
Texas Instruments
IC GATE NOR 4CH 2-INP 14DIP
CD74AC02E
CD74AC02E
Harris Corporation
IC GATE NOR 4CH 2-INP 14DIP
CD74AC02EG4
CD74AC02EG4
Texas Instruments
IC GATE NOR 4CH 2-INP 14DIP
CD74AC02M
CD74AC02M
Texas Instruments
IC GATE NOR 4CH 2-INP 14SOIC
CD74ACT32M Description

The Texas Instruments CD74ACT32M is a high-speed, advanced CMOS OR gate IC designed for logic applications that require fast switching speeds and reliable operation across a wide voltage range. It is part of the ACT (Advanced CMOS Technology) series, which is known for its low power consumption, high noise immunity, and superior speed compared to standard CMOS logic gates. The CD74ACT32M is specifically a 2-input OR gate, which performs logical OR operations on two input signals, producing a high output when at least one of the inputs is high.

This IC is commonly used in digital logic circuits, and it finds applications in systems requiring high-speed data processing, signal control, and combinatorial logic functions. It is a versatile and reliable option for use in both consumer and industrial electronics.

## Key Features

* High-Speed Operation: The CD74ACT32M offers fast propagation delay times, typically in the range of nanoseconds, ensuring high-speed logic operations in time-sensitive applications.
* Low Power Consumption: Designed with advanced CMOS technology, the device operates with minimal power dissipation, which is essential for battery-powered and energy-efficient designs.
* Wide Voltage Range: The IC can operate across a wide supply voltage range from 4.5V to 5.5V, providing flexibility for different logic voltage systems.
* Noise Immunity: The device boasts excellent noise immunity, ensuring reliable performance even in noisy environments or systems subject to electrical interference.
* High Output Drive Capability: The CD74ACT32M can drive loads with high current requirements (up to 8mA at Vcc = 5V), making it suitable for driving LEDs or other low-power devices.
* Standard Logic Gate Configuration: It features two 2-input OR gates, making it a useful building block in digital systems for performing OR logic operations.
* Push-Pull Output Stage: The device has a push-pull output stage, which improves the speed and drive strength of the output signal, allowing for faster switching and lower output impedance.
* Low Input Capacitance: This ensures minimal signal degradation and fast response times, making the CD74ACT32M suitable for high-frequency applications.

## Electrical Specifications

* Supply Voltage (Vcc): 4.5V to 5.5V, compatible with both TTL and CMOS logic systems.
* Input Voltage (Vin): 0V to Vcc, ensuring that the inputs are fully compatible with standard logic levels.
* Output Voltage (Vout): 0V to Vcc, depending on the logic state of the output, with a high output state equal to Vcc.
* Output Drive Current: Can source and sink up to 8mA at Vcc = 5V, ensuring it can drive light loads and interface directly with other logic gates and devices.
* Input Current (Iin): Typically 1µA at Vcc = 5V, which is very low, contributing to the IC's low power consumption.
* Propagation Delay (tpd): Typically 10ns at Vcc = 5V, ensuring fast response times suitable for high-speed digital systems.
* Input Capacitance (Cin): Typically 5pF, ensuring minimal signal loss and fast switching performance.
* Output Capacitance (Cout): Typically 10pF, contributing to the quick transition between logic states.
* Power Dissipation (Pd): Low power consumption of around 1mW (typical), ideal for energy-sensitive applications.

## Applications

The CD74ACT32M is widely used in applications requiring high-speed logic gates and low-power operation. Some common uses include:

* Combinational Logic Circuits: It is used as part of larger combinational logic systems for performing OR operations within digital designs.
* Signal Control Systems: The CD74ACT32M can be used in signal routing and control systems where logical operations on digital signals are necessary.
* Microprocessor and Microcontroller Systems: It can be used in conjunction with microprocessors or microcontrollers for interfacing logic signals or performing decision-making tasks within the control flow.
* Timing and Clocking Systems: The high-speed logic gates are used in timing circuits and clock division systems, where fast and reliable switching is necessary.
* Industrial Automation: The device can be used in programmable logic controllers (PLCs), digital sensors, and other industrial systems requiring fast and reliable logic gates.
* Consumer Electronics: Often used in consumer devices like televisions, audio equipment, and home appliances to perform simple logic operations or signal processing tasks.

## Thermal and Physical Characteristics

* Operating Temperature Range: The CD74ACT32M operates within a temperature range of -40°C to +125°C, making it suitable for a wide range of environments, including industrial and automotive applications.
* Package Type: It comes in a variety of standard packages, including the 14-pin PDIP (Plastic Dual In-line Package), SOIC (Small Outline Integrated Circuit), and TSSOP (Thin Shrink Small Outline Package), offering flexibility for different PCB layouts and assembly requirements.
* Size and Mounting: The PDIP package offers easy handling and insertion into traditional through-hole designs, while the SOIC and TSSOP packages are ideal for surface-mount applications where space-saving is crucial.

## Advantages

* Fast Switching Speed: With a typical propagation delay of 10ns at 5V, the CD74ACT32M provides excellent performance for high-speed digital logic applications.
* Low Power Consumption: The device operates with a low supply current, making it ideal for battery-powered designs and low-power systems.
* High Noise Immunity: The advanced CMOS technology provides robust performance in noisy environments, ensuring stable operation even in systems subject to electromagnetic interference.
* Versatile Applications: It is highly versatile and can be used in a broad range of logic circuits, signal control applications, and microcontroller interfacing tasks.
* Compact Package Options: With various package options available, the CD74ACT32M can be used in both large and small designs, making it suitable for a range of product sizes.

## Limitations

* Fixed Logic Type: The device performs only OR logic operations and cannot be configured to perform other logical functions such as AND or NOT without using additional gates.
* Current Drive Limitations: While the IC can drive small loads (8mA), it may not be suitable for applications requiring higher output currents or driving larger loads directly without additional drivers.

## Conclusion

The Texas Instruments CD74ACT32M is a high-performance 2-input OR gate that excels in speed, low power consumption, and reliability. It is an excellent choice for a wide range of applications requiring fast switching and low power operation, such as digital logic circuits, signal control systems, and microprocessor interfacing. With its high noise immunity, fast propagation delays, and low power dissipation, it offers excellent performance in both consumer electronics and industrial applications. The wide range of available packages also provides flexibility for different system designs and sizes.
CD74ACT32M Compare Parts
  • CD74ACT32M vs CD74HCU04PWR
  • CD74ACT32M vs CD74HCU04MT
  • CD74ACT32M vs CD74HCU04M96G4
  • CD74ACT32M vs CD74HCU04M96E4
  • CD74ACT32M vs CD74HCU04M96
  • CD74ACT32M vs CD74HCU04M
  • CD74ACT32M vs CD74HCU04EG4
  • CD74ACT32M vs CD74HCU04E
  • CD74ACT32M vs CD74HCU04E
  • CD74ACT32M vs CD74HCT86MT
  • CD74ACT32M vs CD74HCT86MS2074
  • CD74ACT32M vs CD74HCT86M96
  • CD74ACT32M vs CD74HCT86M
  • CD74ACT32M vs CD74HCT86M
  • CD74ACT32M vs CD74HCT86F
  • CD74ACT32M vs CD74HCT86EX
  • CD74ACT32M vs CD74HCT86EG4
  • CD74ACT32M vs CD74HCT86E
  • CD74ACT32M vs CD74HCT86E
  • CD74ACT32M vs CD74HCT4075M96
  • CD74ACT32M vs CD74HCT4075M
  • CD74ACT32M vs CD74HCT4075E
  • CD74ACT32M vs CD74HCT4075E
  • CD74ACT32M vs CD74HCT4002E
  • CD74ACT32M vs CD74HCT32MT
  • CD74ACT32M vs CD74HCT32ME4
  • CD74ACT32M vs CD74HCT32M96
  • CD74ACT32M vs CD74HCT32M96
  • CD74ACT32M vs CD74HCT32M
  • CD74ACT32M vs CD74HCT32M
  • CD74ACT32M vs CD74HCT32ER2489
  • CD74ACT32M vs CD74HCT32EG4
  • CD74ACT32M vs CD74HCT32E
  • CD74ACT32M vs CD74HCT32E
  • CD74ACT32M vs CD74HCT30MT
  • CD74ACT32M vs CD74HCT30M96
  • CD74ACT32M vs CD74HCT30M
  • CD74ACT32M vs CD74HCT30M
  • CD74ACT32M vs CD74HCT30EX
  • CD74ACT32M vs CD74HCT30EG4
  • Customer Reviews
    4.95 out of 5.00 stars from 91 customer reviews from all over the world
    Victoria Moreau
    Canada
    5 stars
    2026-09-24 13:42
    Exactly as described. Not tested yet. Arrived in 12 days to Canada with regular shipping.
    Emily King
    United States
    5 stars
    2026-09-23 20:54
    The inscription is very clear, but gave to identify the component.
    Kiko Santos
    Brazil
    5 stars
    2026-09-23 15:23
    It worked properly. okay
    Natalie Hill
    United States
    5 stars
    2026-09-23 15:10
    All OK. Operate. Recommend
    Ulysses Rocha Silva
    Brazil
    5 stars
    2026-09-23 07:58
    Very fast arrived and quality perks
    Nicolás Esteban Herrera
    Spain
    5 stars
    2026-09-22 21:03
    Mui good seller all as it is described. Thank you very much