☰
CD74ACT374M
CD74ACT374M
Active
Description:  IC FF D-TYPE SNGL 8BIT 20SOIC
Manufacturer:  Texas Instruments
Datasheet:   CD74ACT374M Datasheet
History Price: $1.52000
In Stock: 43360
CD74ACT374M Specification
Specification
Part No
CD74ACT374M
Category
Logic - Flip Flops
Manufacturer
Texas Instruments
Series
74ACT
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Standard
Type
D-Type
Output Type
Tri-State, Non-Inverted
Number of Elements
1
Number of Bits per Element
8
Clock Frequency
110 MHz
Max Propagation Delay @ V, Max CL
11.2ns @ 5V, 50pF
Trigger Type
Positive Edge
Current - Output High, Low
24mA, 24mA
Voltage - Supply
4.5V ~ 5.5V
Current - Quiescent (Iq)
8 μA
Input Capacitance
10 pF
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Supplier Device Package
20-SOIC
Package / Case
20-SOIC (0.295", 7.50mm Width)
CD74ACT374M Related Parts
CD74AC109E
CD74AC109E
Harris Corporation
IC FF JK TYPE DUAL 1BIT 16DIP
CD74AC109E
CD74AC109E
Texas Instruments
IC FF JK TYPE DUAL 1BIT 16DIP
CD74AC109M
CD74AC109M
Harris Corporation
DUAL J-K FLIP-FLOP
CD74AC109M96
CD74AC109M96
Texas Instruments
IC FF JK TYPE DUAL 1BIT 16SOIC
CD74AC109M96
CD74AC109M96
Harris Corporation
IC FF JK TYPE DUAL 1BIT 16SOIC
CD74AC112E
CD74AC112E
Harris Corporation
IC FF JK TYPE DUAL 1BIT 16DIP
CD74AC112E
CD74AC112E
Texas Instruments
IC FF JK TYPE DUAL 1BIT 16DIP
CD74AC112M
CD74AC112M
Texas Instruments
IC FF JK TYPE DUAL 1BIT 16SOIC
CD74AC112M
CD74AC112M
Harris Corporation
IC FF JK TYPE DUAL 1BIT 16SOIC
CD74AC112M96
CD74AC112M96
Texas Instruments
IC FF JK TYPE DUAL 1BIT 16SOIC
CD74AC112M96G4
CD74AC112M96G4
Texas Instruments
IC FF JK TYPE DUAL 1BIT 16SOIC
CD74AC174E
CD74AC174E
Harris Corporation
IC FF D-TYPE SNGL 6BIT 16DIP
CD74ACT374M Description

The CD74ACT374M is an octal D-type flip-flop with a tri-state output designed by Texas Instruments. It is part of the CD74xx series, which is known for its high-speed performance and compatibility with standard TTL logic levels. This device is particularly useful in applications where data storage and transfer are needed, such as in digital signal processing, data communication, and control applications.

## Key Features

1. Eight D-type Flip-Flops:
- The CD74ACT374M contains eight independent D-type flip-flops, providing a convenient solution for parallel data storage.

2. Tri-State Outputs:
- Each output can be placed in a high-impedance state, allowing multiple devices to share the same bus lines.

3. Asynchronous Reset:
- The flip-flops can be reset asynchronously, making it easy to initialize the device or clear the stored data.

4. Wide Supply Voltage Range:
- The operational supply voltage ranges from 4.5V to 5.5V, accommodating various application requirements.

5. High-Speed Operation:
- The device operates at high speeds, with typical propagation delays significantly lower than many alternative flip-flops, making it suitable for high-frequency applications.

6. Low Power Consumption:
- Designed for low power usage, which is essential in battery-operated devices and energy-efficient applications.

7. Standard Logic Levels:
- Compatible with TTL (Transistor-Transistor Logic) levels, making it easy to integrate into existing systems.

## Specifications

Here are the detailed specifications for the Texas Instruments CD74ACT374M:

| Parameter | Value |
|--------------------------------------------|-------------------------------------------|
| Device Type | Octal D-Type Flip-Flop |
| Number of Flip-Flops | 8 |
| Supply Voltage (Vcc) | 4.5V to 5.5V |
| Input Voltage High (VIH) | 2.0V (min) |
| Input Voltage Low (VIL) | 0.8V (max) |
| Output Voltage High (VOH) | 3.4V (min at Vcc = 5V) |
| Output Voltage Low (VOL) | 0.5V (max at Vcc = 5V) |
| Propagation Delay (tPD) | 3.5ns (typical at Vcc = 5V, CL = 15pF) |
| Setup Time (tSU) | 5ns (minimum) |
| Hold Time (tH) | 0ns (minimum) |
| Maximum Clock Frequency | 150 MHz (typical) |
| Power Dissipation (Pd) | 100 mW (max) |
| Operating Temperature Range | -40°C to +85°C |
| Package Type | SOIC-20 |
| Pin Count | 20 |
| Tri-state Control | Active HIGH (OE) |
| Reset | Asynchronous Reset |

## Functional Description

## 1. D-Flip-Flop Operation

Each flip-flop in the CD74ACT374M captures the value of the input (D) on the rising edge of the clock (CLK). The output (Q) will reflect the input state until the next clock edge, allowing stable data storage.

## 2. Tri-State Outputs

The tri-state capability allows the outputs to be disabled when not in use. This feature is crucial for minimizing interference in multi-device environments and ensuring that only one device drives the bus at any given time.

## 3. Asynchronous Reset Functionality

The asynchronous reset input (RESET) can clear the state of all flip-flops regardless of the clock state. This is particularly useful for initializing systems or resetting the stored values quickly.

## 4. Logic Level Compatibility

The CD74ACT374M is compatible with standard TTL inputs and outputs, which makes it an excellent choice for interfacing with other TTL devices. This compatibility simplifies integration into existing circuits.

## 5. Temperature and Power Ratings

With an operating temperature range of -40°C to +85°C, this flip-flop is suitable for a wide range of environmental conditions. Additionally, its low power consumption ensures it can be used effectively in portable and battery-powered devices.

## Applications

The CD74ACT374M is well-suited for various applications, including:

1. Data Storage:
- Used in digital circuits for temporary data storage and transfer between different parts of a system.

2. Shift Registers:
- Acts as a building block in more complex shift register designs for data manipulation.

3. Microprocessor Interfaces:
- Facilitates communication between microcontrollers and other peripherals.

4. Control Systems:
- Utilized in control applications where stable data latching is necessary.

5. Signal Processing:
- Employed in digital signal processing systems for reliable data handling.

## Conclusion

The Texas Instruments CD74ACT374M offers a robust and efficient solution for applications requiring octal data storage and transfer. Its combination of high speed, low power consumption, and tri-state output capabilities make it a preferred choice for engineers looking to implement reliable digital designs. With a wide operational voltage range and compatibility with TTL logic levels, it is versatile enough to fit into various electronic systems across multiple industries.
CD74ACT374M Compare Parts
  • CD74ACT374M vs CD74LPT16374AMT
  • CD74ACT374M vs CD74HCT74MTE4
  • CD74ACT374M vs CD74HCT74MT
  • CD74ACT374M vs CD74HCT74ME4
  • CD74ACT374M vs CD74HCT74M96G4
  • CD74ACT374M vs CD74HCT74M96
  • CD74ACT374M vs CD74HCT74M96
  • CD74ACT374M vs CD74HCT74M
  • CD74ACT374M vs CD74HCT74EX
  • CD74ACT374M vs CD74HCT74E
  • CD74ACT374M vs CD74HCT73M96
  • CD74ACT374M vs CD74HCT73M
  • CD74ACT374M vs CD74HCT73M
  • CD74ACT374M vs CD74HCT73EG4
  • CD74ACT374M vs CD74HCT73E
  • CD74ACT374M vs CD74HCT574QPWRQ1
  • CD74ACT374M vs CD74HCT574QPWRG4Q1
  • CD74ACT374M vs CD74HCT574QPWREP
  • CD74ACT374M vs CD74HCT574QM96Q1
  • CD74ACT374M vs CD74HCT574QM96G4Q1
  • CD74ACT374M vs CD74HCT574QM96EP
  • CD74ACT374M vs CD74HCT574PWR
  • CD74ACT374M vs CD74HCT574ME4
  • CD74ACT374M vs CD74HCT574M96G4
  • CD74ACT374M vs CD74HCT574M96
  • CD74ACT374M vs CD74HCT574M96
  • CD74ACT374M vs CD74HCT574M
  • CD74ACT374M vs CD74HCT574M
  • CD74ACT374M vs CD74HCT574E
  • CD74ACT374M vs CD74HCT564MG4
  • CD74ACT374M vs CD74HCT564M
  • CD74ACT374M vs CD74HCT564E
  • CD74ACT374M vs CD74HCT564E
  • CD74ACT374M vs CD74HCT534M96
  • CD74ACT374M vs CD74HCT534E
  • CD74ACT374M vs CD74HCT534E
  • CD74ACT374M vs CD74HCT377MS2075
  • CD74ACT374M vs CD74HCT377ME4
  • CD74ACT374M vs CD74HCT377M96
  • CD74ACT374M vs CD74HCT377M
  • Customer Reviews
    4.95 out of 5.00 stars from 183 customer reviews from all over the world
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci
    Paul Hoffmann
    Germany
    5 stars
    2026-09-20 09:20
    fast handling and shipping, good quality, I like this seller Thank you
    Ivo Almeida
    Brazil
    5 stars
    2026-09-20 09:08
    Very good
    Super fast delivery
    I recommend
    Finn Weber
    Germany
    5 stars
    2026-09-20 08:01
    The classic N chanel MOSFET.
    David Meier
    Germany
    5 stars
    2026-09-20 06:56
    The delivery was quickly, the quality of the product is good.