☰
CD74ACT541M
CD74ACT541M
Active
Description:  IC BUF NON-INVERT 5.5V 20SOIC
Manufacturer:  Texas Instruments
Datasheet:   CD74ACT541M Datasheet
History Price: $1.46000
In Stock: 32080
CD74ACT541M Specification
Specification
Part No
CD74ACT541M
Category
Logic - Buffers, Drivers, Receivers, Transceivers
Manufacturer
Texas Instruments
Series
74ACT
Packaging
Bulk or Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
Buffer, Non-Inverting
Number of Elements
1
Number of Bits per Element
8
Input Type
-
Output Type
3-State
Current - Output High, Low
24mA, 24mA
Voltage - Supply
4.5V ~ 5.5V
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
20-SOIC (0.295", 7.50mm Width)
Supplier Device Package
20-SOIC
CD74ACT541M Related Parts
CD74AC240E
CD74AC240E
Harris Corporation
IC BUFFER INVERT 5.5V 20DIP
CD74AC240E
CD74AC240E
Texas Instruments
IC BUFFER INVERT 5.5V 20DIP
CD74AC240EG4
CD74AC240EG4
Texas Instruments
IC BUFFER INVERT 5.5V 20DIP
CD74AC240M
CD74AC240M
Harris Corporation
IC BUFFER INVERT 5.5V 20SOIC
CD74AC240M
CD74AC240M
Texas Instruments
IC BUFFER INVERT 5.5V 20SOIC
CD74AC240M96
CD74AC240M96
Texas Instruments
IC BUFFER INVERT 5.5V 20SOIC
CD74AC241E
CD74AC241E
Texas Instruments
BUS DRIVER, AC SERIES, 4-BIT,
CD74AC244E
CD74AC244E
Texas Instruments
IC BUF NON-INVERT 5.5V 20DIP
CD74AC244E
CD74AC244E
Harris Corporation
IC BUFFER NON-INVERT 5.5V 20DIP
CD74AC244M
CD74AC244M
Texas Instruments
IC BUF NON-INVERT 5.5V 20SOIC
CD74AC244M96
CD74AC244M96
Texas Instruments
IC BUF NON-INVERT 5.5V 20SOIC
CD74AC244SM
CD74AC244SM
Harris Corporation
IC BUFFER NON-INVERT 5.5V 20SSOP
CD74ACT541M Description
The Texas Instruments CD74ACT541M is a high-speed, low-power octal buffer/driver designed for use in digital circuits. It is part of the 74ACT family, which utilizes advanced CMOS technology to provide high-speed operation while maintaining low power consumption. This device is particularly useful in applications where signal buffering and driving capabilities are required. Below is a detailed overview of the CD74ACT541M, including its specifications, features, and applications.

## Overview

The CD74ACT541M is an octal buffer/driver with three-state outputs, meaning it can drive a load while also allowing for high-impedance states. This feature is essential in bus-oriented applications where multiple devices may share the same data lines. The device is designed to operate with TTL-compatible input levels, making it suitable for interfacing with a variety of digital logic families.

## Key Features

1. Octal Buffer/Driver: The device contains eight independent buffer/driver circuits, allowing for the amplification of signals from a microcontroller or other digital logic devices.
2. Three-State Outputs: The outputs can be placed in a high-impedance state, enabling multiple devices to connect to a common bus without interference.
3. High-Speed Operation: The CD74ACT541M is capable of high-speed data transmission, making it suitable for fast digital applications.
4. Low Power Consumption: Designed for low power operation, the device is ideal for battery-powered and energy-efficient applications.
5. TTL Compatible: The input levels are compatible with TTL logic, allowing for easy integration into existing systems.
6. Wide Supply Voltage Range: The device operates with a supply voltage range of 4.5V to 5.5V, providing flexibility in design.
7. Low Output Drive Capability: The outputs can drive up to 15 mA, making it suitable for driving LEDs and other loads.

## Specifications

- Supply Voltage (Vcc): 4.5V to 5.5V
- Input Voltage (Vi): 0V to Vcc
- Output Voltage (Vo): 0V to Vcc
- Input Current (Ii): ±1 µA (max)
- Output Current (Io): ±15 mA (max)
- Propagation Delay (tpd): 5 ns (typ) at Vcc = 5V
- Operating Temperature Range: -40°C to +85°C
- Power Dissipation: 0.5 mW (typ) at Vcc = 5V
- Number of Buffers: 8
- Pin Count: 20
- Package Type: SOIC (Small Outline Integrated Circuit)

## Pin Configuration

The CD74ACT541M comes in a 20-pin SOIC package with the following pin configuration:

- Pin 1: A0 (Input 0)
- Pin 2: A1 (Input 1)
- Pin 3: A2 (Input 2)
- Pin 4: A3 (Input 3)
- Pin 5: A4 (Input 4)
- Pin 6: A5 (Input 5)
- Pin 7: A6 (Input 6)
- Pin 8: A7 (Input 7)
- Pin 9: GND (Ground)
- Pin 10: OE (Output Enable)
- Pin 11: Y0 (Output 0)
- Pin 12: Y1 (Output 1)
- Pin 13: Y2 (Output 2)
- Pin 14: Y3 (Output 3)
- Pin 15: Y4 (Output 4)
- Pin 16: Y5 (Output 5)
- Pin 17: Y6 (Output 6)
- Pin 18: Y7 (Output 7)
- Pin 19: Vcc (Supply Voltage)
- Pin 20: NC (No Connect)

## Applications

The CD74ACT541M is widely used in various applications, including:

- Data buffering in digital circuits
- Driving LEDs and other loads
- Bus-oriented applications where multiple devices share data lines
- Signal amplification in communication systems
- Interfacing between different logic families

## Conclusion

The Texas Instruments CD74ACT541M is a versatile and efficient octal buffer/driver that provides high-speed performance and low power consumption. Its three-state outputs and TTL compatibility make it suitable for a wide range of digital applications. Whether used in consumer electronics, industrial automation, or communication systems, the CD74ACT541M is a reliable choice for designers looking to implement robust digital logic solutions. Its ability to handle multiple signals while maintaining signal integrity makes it an essential component
CD74ACT541M Compare Parts
  • CD74ACT541M vs CD74LPT541AM
  • CD74ACT541M vs CD74LPT245AQM
  • CD74ACT541M vs CD74LPT245AM
  • CD74ACT541M vs CD74LPT244CQM
  • CD74ACT541M vs CD74LPT244AM
  • CD74ACT541M vs CD74LPT16952ASM
  • CD74ACT541M vs CD74LPT16952AMT
  • CD74ACT541M vs CD74LPT16827ASM
  • CD74ACT541M vs CD74LPT16827AMT
  • CD74ACT541M vs CD74LPT16543CSM
  • CD74ACT541M vs CD74LPT16543CMT
  • CD74ACT541M vs CD74LPT16543ASM
  • CD74ACT541M vs CD74LPT16501AMT
  • CD74ACT541M vs CD74LPT16245MT
  • CD74ACT541M vs CD74LPT16245AMT
  • CD74ACT541M vs CD74LPT16244ASM
  • CD74ACT541M vs CD74LPT16244AMT
  • CD74ACT541M vs CD74LPT16240ASM
  • CD74ACT541M vs CD74LPT16240AMT
  • CD74ACT541M vs CD74HCT7038EN
  • CD74ACT541M vs CD74HCT652M96G4
  • CD74ACT541M vs CD74HCT652M96E4
  • CD74ACT541M vs CD74HCT652M96
  • CD74ACT541M vs CD74HCT652M96
  • CD74ACT541M vs CD74HCT652M
  • CD74ACT541M vs CD74HCT652M
  • CD74ACT541M vs CD74HCT648EN
  • CD74ACT541M vs CD74HCT646M96
  • CD74ACT541M vs CD74HCT646M96
  • CD74ACT541M vs CD74HCT646M
  • CD74ACT541M vs CD74HCT646EN
  • CD74ACT541M vs CD74HCT646E
  • CD74ACT541M vs CD74HCT640M
  • CD74ACT541M vs CD74HCT640E
  • CD74ACT541M vs CD74HCT640E
  • CD74ACT541M vs CD74HCT541M96G4
  • CD74ACT541M vs CD74HCT541M96E4
  • CD74ACT541M vs CD74HCT541M96
  • CD74ACT541M vs CD74HCT541M128
  • CD74ACT541M vs CD74HCT541M
  • Customer Reviews
    4.95 out of 5.00 stars from 167 customer reviews from all over the world
    Victoria Moreau
    Canada
    5 stars
    2026-09-24 13:42
    Exactly as described. Not tested yet. Arrived in 12 days to Canada with regular shipping.
    Emily King
    United States
    5 stars
    2026-09-23 20:54
    The inscription is very clear, but gave to identify the component.
    Kiko Santos
    Brazil
    5 stars
    2026-09-23 15:23
    It worked properly. okay
    Natalie Hill
    United States
    5 stars
    2026-09-23 15:10
    All OK. Operate. Recommend
    Ulysses Rocha Silva
    Brazil
    5 stars
    2026-09-23 07:58
    Very fast arrived and quality perks
    Nicolás Esteban Herrera
    Spain
    5 stars
    2026-09-22 21:03
    Mui good seller all as it is described. Thank you very much