☰
CD74HC221MT
CD74HC221MT
Active
Description:  IC MULTIVIBRATOR 18NS 16SOIC
Manufacturer:  Texas Instruments
Datasheet:   CD74HC221MT Datasheet
History Price: $1.33000
In Stock: 22960
CD74HC221MT Specification
Specification
Part No
CD74HC221MT
Category
Logic - Multivibrators
Manufacturer
Texas Instruments
Series
74HC
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
Monostable
Independent Circuits
2
Schmitt Trigger Input
Yes
Propagation Delay
18 ns
Current - Output High, Low
5.2mA, 5.2mA
Voltage - Supply
2 V ~ 6 V
Operating Temperature
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SOIC
CD74HC221MT Related Parts
CD74HC123E
CD74HC123E
Texas Instruments
IC MULTIVIBRATOR 25NS 16DIP
CD74HC123M
CD74HC123M
Texas Instruments
IC MULTIVIBRATOR 25NS 16SOIC
CD74HC123M
CD74HC123M
Harris Corporation
IC MULTIVIBRATOR 25NS 16SOIC
CD74HC123M96
CD74HC123M96
Texas Instruments
IC MULTIVIBRATOR 25NS 16SOIC
CD74HC123M96E4
CD74HC123M96E4
Texas Instruments
IC MULTIVIBRATOR 25NS 16SOIC
CD74HC123M96G4
CD74HC123M96G4
Texas Instruments
IC MULTIVIBRATOR 25NS 16SOIC
CD74HC123ME4
CD74HC123ME4
Texas Instruments
IC MULTIVIBRATOR 25NS 16SOIC
CD74HC123MG4
CD74HC123MG4
Texas Instruments
IC MULTIVIBRATOR 25NS 16SOIC
CD74HC123MT
CD74HC123MT
Texas Instruments
IC MULTIVIBRATOR 25NS 16SOIC
CD74HC123MTG4
CD74HC123MTG4
Texas Instruments
IC MULTIVIBRATOR 25NS 16SOIC
CD74HC123NS
CD74HC123NS
Texas Instruments
IC DUAL RETRIG MULTIVIBR 16SO
CD74HC123NSR
CD74HC123NSR
Texas Instruments
IC MULTIVIBRATOR 25NS 16SO
CD74HC221MT Compare Parts
  • CD74HC221MT vs CD74HCT4538M96
  • CD74HC221MT vs CD74HCT4538M
  • CD74HC221MT vs CD74HCT4538M
  • CD74HC221MT vs CD74HCT4538E
  • CD74HC221MT vs CD74HCT4538E
  • CD74HC221MT vs CD74HCT423MTG4
  • CD74HC221MT vs CD74HCT423MTE4
  • CD74HC221MT vs CD74HCT423MT
  • CD74HC221MT vs CD74HCT423M96G4
  • CD74HC221MT vs CD74HCT423M96
  • CD74HC221MT vs CD74HCT423E
  • CD74HC221MT vs CD74HCT423E
  • CD74HC221MT vs CD74HCT221MT
  • CD74HC221MT vs CD74HCT221MG4
  • CD74HC221MT vs CD74HCT221M96
  • CD74HC221MT vs CD74HCT221M
  • CD74HC221MT vs CD74HCT221M
  • CD74HC221MT vs CD74HCT221EX
  • CD74HC221MT vs CD74HCT221EG4
  • CD74HC221MT vs CD74HCT221E
  • CD74HC221MT vs CD74HCT221E
  • CD74HC221MT vs CD74HCT123MT
  • CD74HC221MT vs CD74HCT123M96S5001
  • CD74HC221MT vs CD74HCT123M96G4
  • CD74HC221MT vs CD74HCT123M96
  • CD74HC221MT vs CD74HCT123M96
  • CD74HC221MT vs CD74HCT123M
  • CD74HC221MT vs CD74HCT123M
  • CD74HC221MT vs CD74HCT123EX
  • CD74HC221MT vs CD74HCT123E
  • CD74HC221MT vs CD74HC4538QPWRSV
  • CD74HC221MT vs CD74HC4538QPWRQ1
  • CD74HC221MT vs CD74HC4538QPWRG4Q1
  • CD74HC221MT vs CD74HC4538QM96Q1
  • CD74HC221MT vs CD74HC4538QM96G4Q1
  • CD74HC221MT vs CD74HC4538PWT
  • CD74HC221MT vs CD74HC4538PWRG4
  • CD74HC221MT vs CD74HC4538PWR
  • CD74HC221MT vs CD74HC4538PWG4
  • CD74HC221MT vs CD74HC4538PW
  • Customer Reviews
    4.95 out of 5.00 stars from 103 customer reviews from all over the world
    Martín Antonio
    Spain
    5 stars
    2026-09-24 16:15
    Everything is great!
    Olivier Delaunay
    France
    5 stars
    2026-09-24 15:22
    Conforme j’ai reçu des BTA16-600B
    Gustavo Alves Filho
    Brazil
    5 stars
    2026-09-24 14:51
    Delivered on time Congratulations!!!!
    Victoria Moreau
    Canada
    5 stars
    2026-09-24 13:42
    Exactly as described. Not tested yet. Arrived in 12 days to Canada with regular shipping.
    Emily King
    United States
    5 stars
    2026-09-23 20:54
    The inscription is very clear, but gave to identify the component.
    Kiko Santos
    Brazil
    5 stars
    2026-09-23 15:23
    It worked properly. okay