☰
CD74HC273E
CD74HC273E
Active
Description:  IC FF D-TYPE SNGL 8BIT 20DIP
Manufacturer:  Texas Instruments
Datasheet:   CD74HC273E Datasheet
History Price: $0.93000
In Stock: 4480
CD74HC273E Specification
Specification
Part No
CD74HC273E
Category
Logic - Flip Flops
Manufacturer
Texas Instruments
Series
74HC
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Master Reset
Type
D-Type
Output Type
Non-Inverted
Number of Elements
1
Number of Bits per Element
8
Clock Frequency
60 MHz
Max Propagation Delay @ V, Max CL
26ns @ 6V, 50pF
Trigger Type
Positive Edge
Current - Output High, Low
5.2mA, 5.2mA
Voltage - Supply
2V ~ 6V
Current - Quiescent (Iq)
8 μA
Input Capacitance
10 pF
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Through Hole
Supplier Device Package
20-PDIP
Package / Case
20-DIP (0.300", 7.62mm)
CD74HC273E Related Parts
CD74AC109E
CD74AC109E
Harris Corporation
IC FF JK TYPE DUAL 1BIT 16DIP
CD74AC109E
CD74AC109E
Texas Instruments
IC FF JK TYPE DUAL 1BIT 16DIP
CD74AC109M
CD74AC109M
Harris Corporation
DUAL J-K FLIP-FLOP
CD74AC109M96
CD74AC109M96
Texas Instruments
IC FF JK TYPE DUAL 1BIT 16SOIC
CD74AC109M96
CD74AC109M96
Harris Corporation
IC FF JK TYPE DUAL 1BIT 16SOIC
CD74AC112E
CD74AC112E
Harris Corporation
IC FF JK TYPE DUAL 1BIT 16DIP
CD74AC112E
CD74AC112E
Texas Instruments
IC FF JK TYPE DUAL 1BIT 16DIP
CD74AC112M
CD74AC112M
Texas Instruments
IC FF JK TYPE DUAL 1BIT 16SOIC
CD74AC112M
CD74AC112M
Harris Corporation
IC FF JK TYPE DUAL 1BIT 16SOIC
CD74AC112M96
CD74AC112M96
Texas Instruments
IC FF JK TYPE DUAL 1BIT 16SOIC
CD74AC112M96G4
CD74AC112M96G4
Texas Instruments
IC FF JK TYPE DUAL 1BIT 16SOIC
CD74AC174E
CD74AC174E
Harris Corporation
IC FF D-TYPE SNGL 6BIT 16DIP
CD74HC273E Description
The Texas Instruments CD74HC273E is an 8-bit D-type latch with 3-state outputs, designed for high-speed CMOS applications. This device is particularly useful in digital systems where data storage and transfer are required, such as in registers, memory buffers, and communication interfaces. Below is a detailed introduction to the CD74HC273E, including its specifications and features.

## Overview

The CD74HC273E is an 8-bit latch that allows for the storage of 8 bits of data with high-speed operation and TTL compatibility. It features 3-state outputs, which makes it suitable for interfacing with bussed data systems and other digital circuits where multiple devices share the same data lines.

## Key Specifications

1. Functionality:
- Type: 8-bit D-type Latch
- Number of Channels: 8
- Output Configuration: 3-state outputs
- Data Storage: Stores 8 bits of data, with each bit being independently controlled

2. Input and Output Characteristics:
- Input Voltage Levels:
- Logic High (VIH): Minimum 2.0V (for Vcc = 5V)
- Logic Low (VIL): Maximum 0.8V (for Vcc = 5V)
- Output Voltage Levels:
- Logic High (VOH): Minimum 4.5V (for Vcc = 5V) with Ioh = -4 mA
- Logic Low (VOL): Maximum 0.5V (for Vcc = 5V) with Iol = 4 mA

3. Electrical Characteristics:
- Supply Voltage (Vcc): 2V to 6V
- Quiescent Current (Icc): Typically 1 µA
- Input Current: Typically ±1 µA

4. Switching Characteristics:
- Propagation Delay (tpd): Typical 16 ns (from input to output)
- Setup Time (tsu): Minimum 10 ns (data setup time before the clock edge)
- Hold Time (th): Minimum 2 ns (data hold time after the clock edge)

5. Package Information:
- Package Type: 20-pin SOIC (Small Outline Integrated Circuit)
- Pin Count: 20
- Package Dimensions: 6.2 mm x 5.3 mm (for SOIC-20 package)

6. Thermal Characteristics:
- Operating Temperature Range: -40°C to +85°C
- Storage Temperature Range: -65°C to +150°C

7. Additional Features:
- 3-State Outputs: Allows for easy interfacing with buses or data lines shared among multiple devices.
- Asynchronous Latch Enable (LE): Latches data asynchronously, enabling data to be stored independently of the clock signal.
- Data Inputs (D0-D7): Eight data inputs that are latched on the rising edge of the clock signal when the latch enable is active.
- Output Enable (OE): Control pin for enabling or disabling the 3-state outputs, allowing for high-impedance states when needed.

## Features

- High-Speed Operation: Provides fast data storage and retrieval with low propagation delays, suitable for high-speed digital applications.
- TTL Compatibility: Compatible with TTL logic levels, ensuring seamless integration with other TTL logic devices.
- 3-State Outputs: The 3-state feature allows the outputs to be in a high-impedance state, facilitating bus interfacing and preventing signal contention.
- Wide Supply Voltage Range: Operates over a broad supply voltage range (2V to 6V), providing flexibility for different design requirements.
- Low Power Consumption: CMOS technology ensures low power consumption, which is beneficial in battery-operated and low-power applications.
- Robust Performance: Designed to operate reliably over a wide temperature range, making it suitable for various environmental conditions.

## Applications

The CD74HC273E is used in various digital and electronic applications, including:
- Data Storage: Temporary storage of data in registers and buffers within digital systems.
- Bus Interfaces: Interfacing with data buses where multiple devices share the same data lines.
- Communication Interfaces: Used in communication systems to latch and hold data during transmission.
- Memory Devices: Employed in memory systems to manage and store data temporarily.

## Summary

The Texas Instruments CD74HC273E is a high-speed, 8-bit D-type latch with 3-state outputs, designed for efficient data storage and transfer in digital systems. With its wide supply voltage range, TTL compatibility, and low power consumption, it is suitable for a variety of applications, including data storage, bus interfacing, and communication systems. For detailed design and application information, consulting the CD74HC273E datasheet and technical documents from Texas Instruments is highly recommended.
CD74HC273E Compare Parts
  • CD74HC273E vs CD74LPT16374AMT
  • CD74HC273E vs CD74HCT74MTE4
  • CD74HC273E vs CD74HCT74MT
  • CD74HC273E vs CD74HCT74ME4
  • CD74HC273E vs CD74HCT74M96G4
  • CD74HC273E vs CD74HCT74M96
  • CD74HC273E vs CD74HCT74M96
  • CD74HC273E vs CD74HCT74M
  • CD74HC273E vs CD74HCT74EX
  • CD74HC273E vs CD74HCT74E
  • CD74HC273E vs CD74HCT73M96
  • CD74HC273E vs CD74HCT73M
  • CD74HC273E vs CD74HCT73M
  • CD74HC273E vs CD74HCT73EG4
  • CD74HC273E vs CD74HCT73E
  • CD74HC273E vs CD74HCT574QPWRQ1
  • CD74HC273E vs CD74HCT574QPWRG4Q1
  • CD74HC273E vs CD74HCT574QPWREP
  • CD74HC273E vs CD74HCT574QM96Q1
  • CD74HC273E vs CD74HCT574QM96G4Q1
  • CD74HC273E vs CD74HCT574QM96EP
  • CD74HC273E vs CD74HCT574PWR
  • CD74HC273E vs CD74HCT574ME4
  • CD74HC273E vs CD74HCT574M96G4
  • CD74HC273E vs CD74HCT574M96
  • CD74HC273E vs CD74HCT574M96
  • CD74HC273E vs CD74HCT574M
  • CD74HC273E vs CD74HCT574M
  • CD74HC273E vs CD74HCT574E
  • CD74HC273E vs CD74HCT564MG4
  • CD74HC273E vs CD74HCT564M
  • CD74HC273E vs CD74HCT564E
  • CD74HC273E vs CD74HCT564E
  • CD74HC273E vs CD74HCT534M96
  • CD74HC273E vs CD74HCT534E
  • CD74HC273E vs CD74HCT534E
  • CD74HC273E vs CD74HCT377MS2075
  • CD74HC273E vs CD74HCT377ME4
  • CD74HC273E vs CD74HCT377M96
  • CD74HC273E vs CD74HCT377M
  • Customer Reviews
    4.95 out of 5.00 stars from 147 customer reviews from all over the world
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci
    Paul Hoffmann
    Germany
    5 stars
    2026-09-20 09:20
    fast handling and shipping, good quality, I like this seller Thank you
    Ivo Almeida
    Brazil
    5 stars
    2026-09-20 09:08
    Very good
    Super fast delivery
    I recommend
    Finn Weber
    Germany
    5 stars
    2026-09-20 08:01
    The classic N chanel MOSFET.
    David Meier
    Germany
    5 stars
    2026-09-20 06:56
    The delivery was quickly, the quality of the product is good.