☰
CD74HC32E
CD74HC32E
Active
Description:  IC GATE OR 4CH 2-INP 14DIP
Manufacturer:  Texas Instruments
Datasheet:   CD74HC32E Datasheet
History Price: $0.22000
In Stock: 10400
CD74HC32E Specification
Specification
Part No
CD74HC32E
Category
Logic - Gates and Inverters
Manufacturer
Texas Instruments
Series
74HC
Packaging
Bulk or Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
OR Gate
Number of Circuits
4
Number of Inputs
2
Features
-
Voltage - Supply
2V ~ 6V
Current - Quiescent (Max)
2 μA
Current - Output High, Low
5.2mA, 5.2mA
Input Logic Level - Low
0.5V ~ 1.8V
Input Logic Level - High
1.5V ~ 4.2V
Max Propagation Delay @ V, Max CL
15ns @ 6V, 50pF
Operating Temperature
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Supplier Device Package
14-PDIP
Package / Case
14-DIP (0.300", 7.62mm)
CD74HC32E Related Parts
CD74AC00E
CD74AC00E
Texas Instruments
IC GATE NAND 4CH 2-INP 14DIP
CD74AC00E
CD74AC00E
Harris Corporation
IC GATE NAND 4CH 2-INP 14DIP
CD74AC00EG4
CD74AC00EG4
Texas Instruments
IC GATE NAND 4CH 2-INP 14DIP
CD74AC00EX
CD74AC00EX
Harris Corporation
QUAD 2-INPUT NAND GATE
CD74AC00M
CD74AC00M
Texas Instruments
IC GATE NAND 4CH 2-INP 14SOIC
CD74AC00M
CD74AC00M
Harris Corporation
IC GATE NAND 4CH 2-INP 14SOIC
CD74AC00M96
CD74AC00M96
Texas Instruments
IC GATE NAND 4CH 2-INP 14SOIC
CD74AC00MG4
CD74AC00MG4
Texas Instruments
IC GATE NAND 4CH 2-INP 14SOIC
CD74AC02E
CD74AC02E
Texas Instruments
IC GATE NOR 4CH 2-INP 14DIP
CD74AC02E
CD74AC02E
Harris Corporation
IC GATE NOR 4CH 2-INP 14DIP
CD74AC02EG4
CD74AC02EG4
Texas Instruments
IC GATE NOR 4CH 2-INP 14DIP
CD74AC02M
CD74AC02M
Texas Instruments
IC GATE NOR 4CH 2-INP 14SOIC
CD74HC32E Description
The Texas Instruments CD74HC32E is a high-speed CMOS logic IC that features four independent 2-input OR gates. It is designed for use in a wide range of digital logic applications, offering both flexibility and reliability. The CD74HC32E is part of the HC (High-speed CMOS) series, which is known for its fast switching speeds and low power consumption.

## Overview

The CD74HC32E is a quad 2-input OR gate IC, which means it contains four separate OR gates, each with two inputs. OR gates are fundamental building blocks in digital logic circuits, used to perform logical addition. This IC is designed to work with standard CMOS logic levels and offers high-speed operation suitable for modern digital systems.

## Key Features

1. Four Independent 2-Input OR Gates:
- Functionality: The IC contains four independent OR gates, each with two inputs. An OR gate outputs a high (logic 1) when at least one of its inputs is high.

2. High-Speed Operation:
- Propagation Delay: The CD74HC32E offers fast propagation delays, typically 9 ns at a 5V supply voltage, ensuring rapid response in high-speed digital circuits.

3. Wide Supply Voltage Range:
- Supply Voltage (V_CC): Operates over a broad supply voltage range from 2V to 6V, providing flexibility for various power supply configurations.

4. Low Power Consumption:
- Power Consumption: Designed to consume low power, making it suitable for battery-operated and low-power applications.

5. TTL Compatibility:
- Input/Output Levels: The IC is TTL-compatible, meaning it can interface directly with TTL logic levels without requiring additional logic conversion.

6. High Noise Immunity:
- Noise Margin: Provides high noise margins, ensuring reliable operation even in noisy environments.

7. Low Input Current:
- Input Current: The IC features low input current, typically in the range of microamperes, minimizing the impact on power consumption and system stability.

8. Compact Package:
- Package Type: Available in an 14-pin SOIC (Small Outline Integrated Circuit) package, which is compact and suitable for space-constrained designs.

## Specifications

1. Electrical Characteristics:

- Supply Voltage (V_CC): 2V to 6V.
- Input Voltage (V_IH, V_IL): High-level input voltage (V_IH) typically 2V at 5V, low-level input voltage (V_IL) typically 0.8V at 5V.
- Output Voltage (V_OH, V_OL): High-level output voltage (V_OH) typically 4.9V at 5V, low-level output voltage (V_OL) typically 0.1V at 5V.
- Propagation Delay (t_PD): Typically 9 ns at 5V.
- Input Leakage Current (I_I): Maximum ±1 µA.
- Output Leakage Current (I_O): Maximum ±1 µA.
- Power Dissipation (P_D): Typically 0.7 mW at 5V.

2. Performance Parameters:

- Noise Margin: High noise margins ensure reliable logic level detection.
- Fan-Out: Capable of driving multiple TTL loads, allowing easy interfacing with other TTL logic devices.

3. Package Information:

- Package Type: 14-pin SOIC (Small Outline Integrated Circuit).
- Package Dimensions:
- Length: 9.90 mm (0.389 in)
- Width: 3.90 mm (0.154 in)
- Height: 1.75 mm (0.069 in)

4. Thermal Characteristics:

- Operating Temperature Range: -40°C to +125°C, making it suitable for a variety of operating environments.
- Junction Temperature (T_J): Maximum 150°C.
- Thermal Resistance (R_θJA): Approximately 100°C/W (junction-to-ambient) for the SOIC package.

## Pin Configuration

1. Pin 1 (1A): Input of OR gate 1.
2. Pin 2 (1B): Input of OR gate 1.
3. Pin 3 (1Y): Output of OR gate 1.
4. Pin 4 (2A): Input of OR gate 2.
5. Pin 5 (2B): Input of OR gate 2.
6. Pin 6 (2Y): Output of OR gate 2.
7. Pin 7 (GND): Ground.
8. Pin 8 (3A): Input of OR gate 3.
9. Pin 9 (3B): Input of OR gate 3.
10. Pin 10 (3Y): Output of OR gate 3.
11. Pin 11 (4A): Input of OR gate 4.
12. Pin 12 (4B): Input of OR gate 4.
13. Pin 13 (4Y): Output of OR gate 4.
14. Pin 14 (V_CC): Supply voltage.

## Applications

1. Digital Logic Circuits:
- Use Case: Suitable for building digital logic circuits where OR logic functionality is required, such as in decision-making processes and signal selection.

2. Data Path Design:
- Use Case: Can be used in data path designs where multiple inputs need to be combined to produce a single output based on OR logic.

3. Signal Routing:
- Use Case: Useful for routing signals to different paths based on logic conditions, enabling efficient signal management in complex systems.

4. Arithmetic Logic Units (ALUs):
- Use Case: Can be part of an ALU in digital processing units where OR operations are required as part of arithmetic and logical operations.

5. Control Systems:
- Use Case: Employed in control systems for implementing logical decisions based on multiple control signals.

## Conclusion

The Texas Instruments CD74HC32E is a versatile and high-speed quad 2-input OR gate IC that offers reliable performance for a wide range of digital logic applications. With its fast propagation delays, wide supply voltage range, and low power consumption, it is suitable for high-speed digital circuits where efficient and reliable logic operations are required. The IC%27s TTL compatibility and compact package make it an easy-to-integrate component for various electronic designs. For detailed design considerations and further guidance, consulting the official datasheet and technical resources from Texas Instruments is recommended.
CD74HC32E Compare Parts
  • CD74HC32E vs CD74HCU04PWR
  • CD74HC32E vs CD74HCU04MT
  • CD74HC32E vs CD74HCU04M96G4
  • CD74HC32E vs CD74HCU04M96E4
  • CD74HC32E vs CD74HCU04M96
  • CD74HC32E vs CD74HCU04M
  • CD74HC32E vs CD74HCU04EG4
  • CD74HC32E vs CD74HCU04E
  • CD74HC32E vs CD74HCU04E
  • CD74HC32E vs CD74HCT86MT
  • CD74HC32E vs CD74HCT86MS2074
  • CD74HC32E vs CD74HCT86M96
  • CD74HC32E vs CD74HCT86M
  • CD74HC32E vs CD74HCT86M
  • CD74HC32E vs CD74HCT86F
  • CD74HC32E vs CD74HCT86EX
  • CD74HC32E vs CD74HCT86EG4
  • CD74HC32E vs CD74HCT86E
  • CD74HC32E vs CD74HCT86E
  • CD74HC32E vs CD74HCT4075M96
  • CD74HC32E vs CD74HCT4075M
  • CD74HC32E vs CD74HCT4075E
  • CD74HC32E vs CD74HCT4075E
  • CD74HC32E vs CD74HCT4002E
  • CD74HC32E vs CD74HCT32MT
  • CD74HC32E vs CD74HCT32ME4
  • CD74HC32E vs CD74HCT32M96
  • CD74HC32E vs CD74HCT32M96
  • CD74HC32E vs CD74HCT32M
  • CD74HC32E vs CD74HCT32M
  • CD74HC32E vs CD74HCT32ER2489
  • CD74HC32E vs CD74HCT32EG4
  • CD74HC32E vs CD74HCT32E
  • CD74HC32E vs CD74HCT32E
  • CD74HC32E vs CD74HCT30MT
  • CD74HC32E vs CD74HCT30M96
  • CD74HC32E vs CD74HCT30M
  • CD74HC32E vs CD74HCT30M
  • CD74HC32E vs CD74HCT30EX
  • CD74HC32E vs CD74HCT30EG4
  • Customer Reviews
    4.95 out of 5.00 stars from 171 customer reviews from all over the world
    Victoria Moreau
    Canada
    5 stars
    2026-09-24 13:42
    Exactly as described. Not tested yet. Arrived in 12 days to Canada with regular shipping.
    Emily King
    United States
    5 stars
    2026-09-23 20:54
    The inscription is very clear, but gave to identify the component.
    Kiko Santos
    Brazil
    5 stars
    2026-09-23 15:23
    It worked properly. okay
    Natalie Hill
    United States
    5 stars
    2026-09-23 15:10
    All OK. Operate. Recommend
    Ulysses Rocha Silva
    Brazil
    5 stars
    2026-09-23 07:58
    Very fast arrived and quality perks
    Nicolás Esteban Herrera
    Spain
    5 stars
    2026-09-22 21:03
    Mui good seller all as it is described. Thank you very much