☰
CD74HC595E
CD74HC595E
Active
Description:  IC SHIFT REGISTER 8-BIT 16-DIP
Manufacturer:  Texas Instruments
Datasheet:   CD74HC595E Datasheet
History Price: $1.26000
In Stock: 10240
CD74HC595E Specification
Specification
Part No
CD74HC595E
Category
Logic - Shift Registers
Manufacturer
Texas Instruments
Series
74HC
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
Shift Register
Output Type
Tri-State
Number of Elements
1
Number of Bits per Element
8
Function
Serial to Parallel, Serial
Voltage - Supply
2V ~ 6V
Operating Temperature
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Package / Case
16-DIP (0.300", 7.62mm)
Supplier Device Package
16-PDIP
CD74HC595E Related Parts
CD74AC164E
CD74AC164E
Texas Instruments
IC 8-BIT SER/PAR REGIST 14-DIP
CD74AC164EE4
CD74AC164EE4
Texas Instruments
SERIAL IN PARALLEL OUT, AC SERIE
CD74AC164M
CD74AC164M
Texas Instruments
IC 8BIT SHIFT REGISTER 14-SOIC
CD74AC164M96
CD74AC164M96
Texas Instruments
IC 8BIT SHIFT REGISTER 14-SOIC
CD74AC299E
CD74AC299E
Harris Corporation
8-INPUT SHIFT/STORAGE REGISTER
CD74AC299M
CD74AC299M
Texas Instruments
PARALLEL IN PARALLEL OUT
CD74AC299M96
CD74AC299M96
Texas Instruments
IC 8BIT SHIFT/STOR REGSTR 20SOIC
CD74AC323M
CD74AC323M
Texas Instruments
IC 8BIT SHIFT/STOR REGSTR 20SOIC
CD74ACT164E
CD74ACT164E
Texas Instruments
IC 8-BIT SHIFT REGISTER 14-DIP
CD74ACT164EG4
CD74ACT164EG4
Texas Instruments
IC 8BIT SHIFT REGISTER 14-DIP
CD74ACT164EX
CD74ACT164EX
Harris Corporation
8-BIT SHIFT REGISTER
CD74ACT164M
CD74ACT164M
Texas Instruments
IC 8-BIT SHIFT REGISTER 14-SOIC
CD74HC595E Description
The Texas Instruments CD74HC595E is a high-speed CMOS 8-bit shift register with an output latch and a serial input. This device is part of the 74HC family of integrated circuits, which are known for their high-speed performance and low power consumption. The CD74HC595E is particularly useful in applications where data needs to be shifted in serially and then output in parallel, making it an essential component for various digital applications, including LED displays, data communication, and microcontroller interfacing.

## Overview

The CD74HC595E operates as an 8-bit shift register that allows for the serial input of data, which can then be latched and output in parallel. This functionality makes it ideal for applications where a microcontroller or other digital device needs to control multiple outputs with limited I/O pins. The device features a shift register, an output latch, and a serial output, allowing for cascading multiple devices to expand the number of outputs.

## Key Features

- 8-Bit Shift Register: The device can store and shift 8 bits of data, allowing for efficient data handling.
- Serial Input and Parallel Output: Data can be loaded serially and accessed in parallel, providing flexibility in data management.
- Output Latch: The output latch holds the last shifted data, allowing for stable output while new data is being shifted in.
- Cascadable: Multiple CD74HC595E devices can be connected in series to increase the number of outputs.
- High-Speed Operation: The device is capable of high-speed operation, making it suitable for fast data processing applications.
- Low Power Consumption: Designed for low power usage, the device is ideal for battery-operated and energy-efficient applications.
- Wide Supply Voltage Range: It operates with a supply voltage range of 2V to 6V, allowing for compatibility with various logic families.

## Specifications

Here are the detailed specifications of the CD74HC595E:

- Supply Voltage (Vcc): 2V to 6V
- Input Voltage Range: 0V to Vcc
- Maximum Input Current: ±20 mA
- Maximum Output Current: ±35 mA (per output)
- Propagation Delay: Typically 15 ns at Vcc = 5V
- Operating Temperature Range: -40°C to +125°C
- Logic Levels: Compatible with both TTL and CMOS logic levels
- Package Type: Available in various packages, including DIP and SOIC

## Pin Configuration

The CD74HC595E typically comes in a 16-pin package. The pin configuration includes:

- Serial Data Input (DS): This pin is used to input the serial data to be shifted into the register.
- Shift Clock Input (SHCP): This pin controls the shifting of data within the register.
- Storage Clock Input (STCP): This pin transfers the shifted data to the output latches.
- Output Enable (OE): This pin is used to enable or disable the output.
- Master Reset (MR): This pin resets the shift register and output latches, clearing all stored data.
- Parallel Outputs (Q0 to Q7): These pins provide the parallel output of the stored data.
- Serial Output (Q7%27): This pin provides the serial output for cascading multiple devices.

## Applications

The CD74HC595E is suitable for a wide range of applications, including:

- LED Displays: Used to control multiple LEDs with minimal microcontroller pins.
- Data Communication: Ideal for serial data transmission in communication systems.
- Microcontroller Interfaces: Can be used to expand the number of output channels available to a microcontroller.
- Scoreboards and Digital Meters: Useful in applications that require the display of numerical data.

## Conclusion

The Texas Instruments CD74HC595E is a versatile and efficient 8-bit shift register that offers high-speed operation, low power consumption, and a wide supply voltage range. Its ability to handle serial input and provide parallel output makes it an excellent choice for various digital applications. Whether you are designing an LED display, a data communication system, or any device that requires efficient data handling, the CD74HC595E provides the performance and reliability needed for modern electronic designs.
CD74HC595E Compare Parts
  • CD74HC595E vs CD74HCT670MTE4
  • CD74HC595E vs CD74HCT670MT
  • CD74HC595E vs CD74HCT670M96G4
  • CD74HC595E vs CD74HCT670M96E4
  • CD74HC595E vs CD74HCT670M96
  • CD74HC595E vs CD74HCT670M
  • CD74HC595E vs CD74HCT670E
  • CD74HC595E vs CD74HCT670E
  • CD74HC595E vs CD74HCT597MT
  • CD74HC595E vs CD74HCT597M96
  • CD74HC595E vs CD74HCT597M
  • CD74HC595E vs CD74HCT597M
  • CD74HC595E vs CD74HCT597E
  • CD74HC595E vs CD74HCT597E
  • CD74HC595E vs CD74HCT4094MT
  • CD74HC595E vs CD74HCT4094ME4
  • CD74HC595E vs CD74HCT4094M96G4
  • CD74HC595E vs CD74HCT4094M96E4
  • CD74HC595E vs CD74HCT4094M96
  • CD74HC595E vs CD74HCT4094M
  • CD74HC595E vs CD74HCT4094EG4
  • CD74HC595E vs CD74HCT4094E
  • CD74HC595E vs CD74HCT4094E
  • CD74HC595E vs CD74HCT4015M96
  • CD74HC595E vs CD74HCT4015E
  • CD74HC595E vs CD74HCT299M96G4
  • CD74HC595E vs CD74HCT299M96
  • CD74HC595E vs CD74HCT299M
  • CD74HC595E vs CD74HCT299M
  • CD74HC595E vs CD74HCT299EX
  • CD74HC595E vs CD74HCT299E
  • CD74HC595E vs CD74HCT299E
  • CD74HC595E vs CD74HCT195E
  • CD74HC595E vs CD74HCT194E
  • CD74HC595E vs CD74HCT194E
  • CD74HC595E vs CD74HCT166MT
  • CD74HC595E vs CD74HCT166M96
  • CD74HC595E vs CD74HCT166M
  • CD74HC595E vs CD74HCT166EG4
  • CD74HC595E vs CD74HCT166E
  • Customer Reviews
    4.95 out of 5.00 stars from 119 customer reviews from all over the world
    Heloísa Costa
    Brazil
    5 stars
    2026-09-18 20:54
    Very good seller very good product I recommend I am very satisfied thank you very much
    Samara Lima Ferreira
    Brazil
    5 stars
    2026-09-18 20:49
    Excellent Product, congratulations on fast delivery
    Kimberly Young
    United States
    5 stars
    2026-09-18 16:21
    order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend
    Angela Davis
    United States
    5 stars
    2026-09-18 15:47
    Very fast delivery times!