☰
CD74HC688E
CD74HC688E
Active
Description:  IC COMPARATOR IDENTITY 8B 20DIP
Manufacturer:  Texas Instruments
Datasheet:   CD74HC688E Datasheet
History Price: $2.02000
In Stock: 35280
CD74HC688E Specification
Specification
Part No
CD74HC688E
Category
Logic - Comparators
Manufacturer
Texas Instruments
Series
74HC
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Identity Comparator
Number of Bits
8
Output
Active Low
Output Function
A=B
Voltage - Supply
2V ~ 6V
Current - Output High, Low
5.2mA, 5.2mA
Max Propagation Delay @ V, Max CL
29ns @ 6V, 50pF
Current - Quiescent (Iq)
8 μA
Operating Temperature
-55 ℃ ~ 125 ℃
Package / Case
20-DIP (0.300", 7.62mm)
Supplier Device Package
20-PDIP
Mounting Type
Through Hole
CD74HC688E Related Parts
CD74FCT521ATM
CD74FCT521ATM
Harris Corporation
FAST 8-BIT IDENTITY COMPARATOR
CD74FCT521CTM
CD74FCT521CTM
Harris Corporation
FAST 8-BIT IDENTITY COMPARATOR
CD74FCT521DTM
CD74FCT521DTM
Harris Corporation
FAST 8-BIT IDENTITY COMPARATOR
CD74FCT521TQM
CD74FCT521TQM
Harris Corporation
FAST 8-BIT IDENTITY COMPARATOR
CD74HC688EX
CD74HC688EX
Harris Corporation
8-BIT MAGNITUDE COMPARATOR
CD74HC688M
CD74HC688M
Harris Corporation
8-BIT MAGNITUDE COMPARATOR
CD74HC688M
CD74HC688M
Texas Instruments
IC COMPARATOR IDENTITY 20SOIC
CD74HC688M96
CD74HC688M96
Texas Instruments
IC COMPARATOR IDENTITY 20SOIC
CD74HC688M96E4
CD74HC688M96E4
Texas Instruments
IC COMPARATOR IDENTITY 20SOIC
CD74HC688MG4
CD74HC688MG4
Texas Instruments
IC COMPARATOR IDENTITY 20SOIC
CD74HC688NS
CD74HC688NS
Texas Instruments
MAGNITUDE COMPARATOR, HC/UH SERI
CD74HC688NSR
CD74HC688NSR
Texas Instruments
IC COMPARATOR IDENTITY 8B 20SO
CD74HC688E Compare Parts
  • CD74HC688E vs CD74HCT85M96
  • CD74HC688E vs CD74HCT85M
  • CD74HC688E vs CD74HCT85E
  • CD74HC688E vs CD74HCT85E
  • CD74HC688E vs CD74HCT688MG4
  • CD74HC688E vs CD74HCT688ME4
  • CD74HC688E vs CD74HCT688M96
  • CD74HC688E vs CD74HCT688M
  • CD74HC688E vs CD74HCT688M
  • CD74HC688E vs CD74HCT688EG4
  • CD74HC688E vs CD74HCT688E
  • CD74HC688E vs CD74HCT688E
  • CD74HC688E vs CD74HC85PWTE4
  • CD74HC688E vs CD74HC85PWT
  • CD74HC688E vs CD74HC85PWR
  • CD74HC688E vs CD74HC85PWE4
  • CD74HC688E vs CD74HC85PW
  • CD74HC688E vs CD74HC85NSR
  • CD74HC688E vs CD74HC85NS
  • CD74HC688E vs CD74HC85MTE4
  • CD74HC688E vs CD74HC85MT
  • CD74HC688E vs CD74HC85M96G4
  • CD74HC688E vs CD74HC85M96E4
  • CD74HC688E vs CD74HC85M96
  • CD74HC688E vs CD74HC85M
  • CD74HC688E vs CD74HC85M
  • CD74HC688E vs CD74HC85EX
  • CD74HC688E vs CD74HC85EE4
  • CD74HC688E vs CD74HC85E
  • CD74HC688E vs CD74HC688PWT
  • CD74HC688E vs CD74HC688PWR
  • CD74HC688E vs CD74HC688PW
  • CD74HC688E vs CD74HC688NSR
  • CD74HC688E vs CD74HC688NS
  • CD74HC688E vs CD74HC688MG4
  • CD74HC688E vs CD74HC688M96E4
  • CD74HC688E vs CD74HC688M96
  • CD74HC688E vs CD74HC688M
  • CD74HC688E vs CD74HC688M
  • CD74HC688E vs CD74HC688EX
  • Customer Reviews
    4.95 out of 5.00 stars from 107 customer reviews from all over the world
    Finn Weber
    Germany
    5 stars
    2026-09-20 08:01
    The classic N chanel MOSFET.
    David Meier
    Germany
    5 stars
    2026-09-20 06:56
    The delivery was quickly, the quality of the product is good.
    Hugo Morel
    France
    5 stars
    2026-09-20 04:45
    Well received the object
    Christopher Lee
    Canada
    5 stars
    2026-09-20 04:23
    Product is as described.
    Renata Souza Neto
    Brazil
    5 stars
    2026-09-20 04:04
    Arrived super fast, I haven't installed yet
    Elena Jimena
    Spain
    5 stars
    2026-09-20 03:53
    Quality product, fast shipping. Everything ok