☰
CD74HC73E
CD74HC73E
Active
Description:  IC FF JK TYPE DUAL 1BIT 14DIP
Manufacturer:  Texas Instruments
Datasheet:   CD74HC73E Datasheet
History Price: $0.61000
In Stock: 27440
CD74HC73E Specification
Specification
Part No
CD74HC73E
Category
Logic - Flip Flops
Manufacturer
Texas Instruments
Series
74HC
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Reset
Type
JK Type
Output Type
Complementary
Number of Elements
2
Number of Bits per Element
1
Clock Frequency
60 MHz
Max Propagation Delay @ V, Max CL
28ns @ 6V, 50pF
Trigger Type
Negative Edge
Current - Output High, Low
5.2mA, 5.2mA
Voltage - Supply
2V ~ 6V
Current - Quiescent (Iq)
4 μA
Input Capacitance
10 pF
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Through Hole
Supplier Device Package
14-PDIP
Package / Case
14-DIP (0.300", 7.62mm)
CD74HC73E Related Parts
CD74AC109E
CD74AC109E
Harris Corporation
IC FF JK TYPE DUAL 1BIT 16DIP
CD74AC109E
CD74AC109E
Texas Instruments
IC FF JK TYPE DUAL 1BIT 16DIP
CD74AC109M
CD74AC109M
Harris Corporation
DUAL J-K FLIP-FLOP
CD74AC109M96
CD74AC109M96
Texas Instruments
IC FF JK TYPE DUAL 1BIT 16SOIC
CD74AC109M96
CD74AC109M96
Harris Corporation
IC FF JK TYPE DUAL 1BIT 16SOIC
CD74AC112E
CD74AC112E
Harris Corporation
IC FF JK TYPE DUAL 1BIT 16DIP
CD74AC112E
CD74AC112E
Texas Instruments
IC FF JK TYPE DUAL 1BIT 16DIP
CD74AC112M
CD74AC112M
Texas Instruments
IC FF JK TYPE DUAL 1BIT 16SOIC
CD74AC112M
CD74AC112M
Harris Corporation
IC FF JK TYPE DUAL 1BIT 16SOIC
CD74AC112M96
CD74AC112M96
Texas Instruments
IC FF JK TYPE DUAL 1BIT 16SOIC
CD74AC112M96G4
CD74AC112M96G4
Texas Instruments
IC FF JK TYPE DUAL 1BIT 16SOIC
CD74AC174E
CD74AC174E
Harris Corporation
IC FF D-TYPE SNGL 6BIT 16DIP
CD74HC73E Description
The Texas Instruments CD74HC73E is a high-speed CMOS dual D-type flip-flop with a clear function. This device is part of the 74HC family of integrated circuits, which are known for their high-speed performance and low power consumption. The CD74HC73E is particularly useful in digital applications where data storage, synchronization, and control are required, making it an essential component in various electronic designs.

## Overview

The CD74HC73E consists of two independent D-type flip-flops, each with a clear input. The flip-flops are designed to store a single bit of data and can be clocked to transfer the input data to the output on the rising edge of the clock signal. The clear function allows for the immediate resetting of the output to a known state, which is particularly useful in initializing circuits or controlling state machines.

## Key Features

- Dual D-Type Flip-Flops: The device contains two D-type flip-flops, allowing for the storage of two bits of data.
- Clear Function: Each flip-flop has a clear input that resets the output to a low state, providing control over the stored data.
- High-Speed Operation: The CD74HC73E is capable of high-speed operation, making it suitable for fast digital applications.
- Low Power Consumption: Designed for low power usage, the device is ideal for battery-operated and energy-efficient applications.
- Wide Supply Voltage Range: It operates with a supply voltage range of 2V to 6V, providing flexibility in various circuit designs.
- TTL Compatible: The device is compatible with TTL logic levels, making it suitable for interfacing with other digital components.

## Specifications

Here are the detailed specifications of the CD74HC73E:

- Supply Voltage (Vcc): 2V to 6V
- Input Voltage Range: 0V to Vcc
- Maximum Input Current: ±20 mA
- Maximum Output Current: ±25 mA
- Propagation Delay: Typically 15 ns at Vcc = 5V
- Operating Temperature Range: -40°C to +125°C
- Logic Levels: Compatible with both TTL and CMOS logic levels
- Package Type: Available in various packages, including DIP and SOIC

## Pin Configuration

The CD74HC73E typically comes in a 14-pin package. The pin configuration includes:

- D Inputs (D1, D2): These pins accept the data inputs for the two flip-flops.
- Clock Inputs (CLK1, CLK2): These pins are used to clock the data into the flip-flops on the rising edge.
- Clear Inputs (CLR1, CLR2): These pins are used to reset the outputs of the flip-flops to a low state.
- Q Outputs (Q1, Q2): These pins provide the output of the stored data for the two flip-flops.
- Vcc: This pin is connected to the positive supply voltage.
- GND: This pin is connected to the ground.

## Applications

The CD74HC73E is suitable for a wide range of applications, including:

- Data Storage: Used in applications where temporary data storage is required.
- State Machines: Ideal for implementing state machines in digital circuits.
- Synchronization: Useful in synchronizing signals in digital systems.
- Control Circuits: Can be used in control applications where specific conditions need to be monitored and acted upon.

## Conclusion

The Texas Instruments CD74HC73E is a versatile and efficient dual D-type flip-flop that offers high-speed operation, low power consumption, and a wide supply voltage range. Its ability to store and control data makes it an excellent choice for various digital applications. Whether you are designing a state machine, a control circuit, or any device that requires reliable data storage and synchronization, the CD74HC73E provides the performance and reliability needed for modern electronic designs.
CD74HC73E Compare Parts
  • CD74HC73E vs CD74LPT16374AMT
  • CD74HC73E vs CD74HCT74MTE4
  • CD74HC73E vs CD74HCT74MT
  • CD74HC73E vs CD74HCT74ME4
  • CD74HC73E vs CD74HCT74M96G4
  • CD74HC73E vs CD74HCT74M96
  • CD74HC73E vs CD74HCT74M96
  • CD74HC73E vs CD74HCT74M
  • CD74HC73E vs CD74HCT74EX
  • CD74HC73E vs CD74HCT74E
  • CD74HC73E vs CD74HCT73M96
  • CD74HC73E vs CD74HCT73M
  • CD74HC73E vs CD74HCT73M
  • CD74HC73E vs CD74HCT73EG4
  • CD74HC73E vs CD74HCT73E
  • CD74HC73E vs CD74HCT574QPWRQ1
  • CD74HC73E vs CD74HCT574QPWRG4Q1
  • CD74HC73E vs CD74HCT574QPWREP
  • CD74HC73E vs CD74HCT574QM96Q1
  • CD74HC73E vs CD74HCT574QM96G4Q1
  • CD74HC73E vs CD74HCT574QM96EP
  • CD74HC73E vs CD74HCT574PWR
  • CD74HC73E vs CD74HCT574ME4
  • CD74HC73E vs CD74HCT574M96G4
  • CD74HC73E vs CD74HCT574M96
  • CD74HC73E vs CD74HCT574M96
  • CD74HC73E vs CD74HCT574M
  • CD74HC73E vs CD74HCT574M
  • CD74HC73E vs CD74HCT574E
  • CD74HC73E vs CD74HCT564MG4
  • CD74HC73E vs CD74HCT564M
  • CD74HC73E vs CD74HCT564E
  • CD74HC73E vs CD74HCT564E
  • CD74HC73E vs CD74HCT534M96
  • CD74HC73E vs CD74HCT534E
  • CD74HC73E vs CD74HCT534E
  • CD74HC73E vs CD74HCT377MS2075
  • CD74HC73E vs CD74HCT377ME4
  • CD74HC73E vs CD74HCT377M96
  • CD74HC73E vs CD74HCT377M
  • Customer Reviews
    4.95 out of 5.00 stars from 159 customer reviews from all over the world
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci
    Paul Hoffmann
    Germany
    5 stars
    2026-09-20 09:20
    fast handling and shipping, good quality, I like this seller Thank you
    Ivo Almeida
    Brazil
    5 stars
    2026-09-20 09:08
    Very good
    Super fast delivery
    I recommend
    Finn Weber
    Germany
    5 stars
    2026-09-20 08:01
    The classic N chanel MOSFET.
    David Meier
    Germany
    5 stars
    2026-09-20 06:56
    The delivery was quickly, the quality of the product is good.