☰
CD74HC74E
CD74HC74E
Active
Description:  IC FF D-TYPE DUAL 1BIT 14DIP
Manufacturer:  Texas Instruments
Datasheet:   CD74HC74E Datasheet
History Price: $0.59000
In Stock: 29280
CD74HC74E Specification
Specification
Part No
CD74HC74E
Category
Logic - Flip Flops
Manufacturer
Texas Instruments
Series
74HC
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Set(Preset) and Reset
Type
D-Type
Output Type
Complementary
Number of Elements
2
Number of Bits per Element
1
Clock Frequency
50 MHz
Max Propagation Delay @ V, Max CL
30ns @ 6V, 50pF
Trigger Type
Positive Edge
Current - Output High, Low
5.2mA, 5.2mA
Voltage - Supply
2V ~ 6V
Current - Quiescent (Iq)
4 μA
Input Capacitance
10 pF
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Through Hole
Supplier Device Package
14-PDIP
Package / Case
14-DIP (0.300", 7.62mm)
CD74HC74E Related Parts
CD74AC109E
CD74AC109E
Harris Corporation
IC FF JK TYPE DUAL 1BIT 16DIP
CD74AC109E
CD74AC109E
Texas Instruments
IC FF JK TYPE DUAL 1BIT 16DIP
CD74AC109M
CD74AC109M
Harris Corporation
DUAL J-K FLIP-FLOP
CD74AC109M96
CD74AC109M96
Texas Instruments
IC FF JK TYPE DUAL 1BIT 16SOIC
CD74AC109M96
CD74AC109M96
Harris Corporation
IC FF JK TYPE DUAL 1BIT 16SOIC
CD74AC112E
CD74AC112E
Harris Corporation
IC FF JK TYPE DUAL 1BIT 16DIP
CD74AC112E
CD74AC112E
Texas Instruments
IC FF JK TYPE DUAL 1BIT 16DIP
CD74AC112M
CD74AC112M
Texas Instruments
IC FF JK TYPE DUAL 1BIT 16SOIC
CD74AC112M
CD74AC112M
Harris Corporation
IC FF JK TYPE DUAL 1BIT 16SOIC
CD74AC112M96
CD74AC112M96
Texas Instruments
IC FF JK TYPE DUAL 1BIT 16SOIC
CD74AC112M96G4
CD74AC112M96G4
Texas Instruments
IC FF JK TYPE DUAL 1BIT 16SOIC
CD74AC174E
CD74AC174E
Harris Corporation
IC FF D-TYPE SNGL 6BIT 16DIP
CD74HC74E Description

The Harris Corporation CD74HC74E is a high-speed CMOS dual D-type flip-flop with asynchronous preset and clear. It is part of the CD74HC family, which is known for its high-speed operation and low power consumption compared to traditional TTL logic families. The CD74HC74E is widely used in digital circuits for applications that require reliable edge-triggered data storage and clocking operations.

## 1. General Description

The CD74HC74E is a dual D flip-flop with each flip-flop featuring asynchronous preset and clear inputs. The device is designed to provide reliable data storage with high-speed clocking capabilities. It operates with standard CMOS logic levels and is compatible with TTL inputs, offering versatility for various digital design needs.

## 2. Key Features

- Dual D Flip-Flops: Contains two independent D flip-flops in a single package.
- Asynchronous Inputs: Features asynchronous preset and clear inputs for setting and resetting the flip-flops independently of the clock signal.
- High-Speed Operation: Provides high-speed performance with short propagation delays.
- Low Power Consumption: Consumes significantly less power compared to TTL logic families.
- Wide Supply Voltage Range: Operates over a broad range of supply voltages, enhancing design flexibility.

## 3. Technical Specifications

3.1. Electrical Characteristics:
- Supply Voltage (VCC): 2V to 6V.
- Input Voltage (VIH/VIL):
- High-Level Input Voltage (VIH): Minimum 0.7 × VCC.
- Low-Level Input Voltage (VIL): Maximum 0.3 × VCC.
- Output Voltage (VOH/VOL):
- High-Level Output Voltage (VOH): Typically VCC - 0.1V at 4 mA source current.
- Low-Level Output Voltage (VOL): Typically 0.1V at 4 mA sink current.
- Propagation Delay:
- Clock to Q: Typically 8 ns at 5V supply.
- Preset to Q: Typically 8 ns at 5V supply.
- Clear to Q: Typically 8 ns at 5V supply.
- Power Supply Current (ICC): Typically 1 µA (static).

3.2. Functional Specifications:
- D Flip-Flop: Edge-triggered data flip-flop with:
- Data Input (D): Data to be stored on the clock edge.
- Clock Input (CLK): Determines when the data is transferred to the output.
- Asynchronous Preset (PRE): Sets the Q output high (active low).
- Asynchronous Clear (CLR): Resets the Q output low (active low).
- Q Output: The output that holds the stored data.
- Q' Output: The complement of Q.

3.3. Package Information:
- Package Type: Dual In-Line Package (DIP), Surface-Mount (SOIC).
- Package Size:
- DIP: 14-pin.
- SOIC: 14-pin, 150 mil (3.81 mm) body width.
- Lead Pitch: 2.54 mm (DIP), 1.27 mm (SOIC).

3.4. Operating Temperature:
- Temperature Range: -40°C to 85°C.

## 4. Applications

The CD74HC74E is utilized in various applications where reliable data storage and clocking are required, including:
- Data Storage: Temporary data storage in digital circuits.
- Clocked Data Transfer: Handling and transferring data based on clock signals.
- Counters and Dividers: Used in counters, frequency dividers, and similar applications.
- State Machines: Implementing state transitions in digital systems.

## 5. Development and Support

Harris Corporation (now part of Intersil) and other distributors provide resources for development with the CD74HC74E:
- Evaluation Boards: Available for testing and prototyping the performance of the flip-flops in various scenarios.
- Design Tools: Tools and simulation models for integrating the CD74HC74E into digital designs.
- Technical Documentation: Comprehensive datasheets, application notes, and user guides.
- Support Resources: Access to technical support and online communities for troubleshooting and design assistance.

## Summary

The Harris Corporation CD74HC74E is a high-speed CMOS dual D-type flip-flop offering robust performance for data storage and clocking applications. With its asynchronous preset and clear inputs, high-speed operation, and low power consumption, it is an excellent choice for digital circuits requiring reliable and efficient data handling. Its wide supply voltage range and versatile package options make it suitable for various electronic designs and applications.
CD74HC74E Compare Parts
Customer Reviews
4.95 out of 5.00 stars from 107 customer reviews from all over the world
Clara Fernández
Spain
5 stars
2026-09-20 17:26
Like as described, fast dispatch.
Anaëlle Bernard
France
5 stars
2026-09-20 14:14
Super produit merci
Paul Hoffmann
Germany
5 stars
2026-09-20 09:20
fast handling and shipping, good quality, I like this seller Thank you
Ivo Almeida
Brazil
5 stars
2026-09-20 09:08
Very good
Super fast delivery
I recommend
Finn Weber
Germany
5 stars
2026-09-20 08:01
The classic N chanel MOSFET.
David Meier
Germany
5 stars
2026-09-20 06:56
The delivery was quickly, the quality of the product is good.