☰
CD74HCT03M96
CD74HCT03M96
Active
Description:  IC GATE NAND OD 4CH 2-INP 14SOIC
Manufacturer:  Texas Instruments
History Price: $0.45000
In Stock: 39360
CD74HCT03M96 Specification
Specification
Part No
CD74HCT03M96
Category
Logic - Gates and Inverters
Manufacturer
Texas Instruments
Series
74HCT
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
NAND Gate
Number of Circuits
4
Number of Inputs
2
Features
Open Drain
Voltage - Supply
4.5V ~ 5.5V
Current - Quiescent (Max)
2 μA
Current - Output High, Low
-, 4mA
Input Logic Level - Low
0.8V
Input Logic Level - High
2V
Max Propagation Delay @ V, Max CL
24ns @ 4.5V, 50pF
Operating Temperature
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Supplier Device Package
14-SOIC
Package / Case
14-SOIC (0.154", 3.90mm Width)
CD74HCT03M96 Related Parts
CD74AC00E
CD74AC00E
Texas Instruments
IC GATE NAND 4CH 2-INP 14DIP
CD74AC00E
CD74AC00E
Harris Corporation
IC GATE NAND 4CH 2-INP 14DIP
CD74AC00EG4
CD74AC00EG4
Texas Instruments
IC GATE NAND 4CH 2-INP 14DIP
CD74AC00EX
CD74AC00EX
Harris Corporation
QUAD 2-INPUT NAND GATE
CD74AC00M
CD74AC00M
Texas Instruments
IC GATE NAND 4CH 2-INP 14SOIC
CD74AC00M
CD74AC00M
Harris Corporation
IC GATE NAND 4CH 2-INP 14SOIC
CD74AC00M96
CD74AC00M96
Texas Instruments
IC GATE NAND 4CH 2-INP 14SOIC
CD74AC00MG4
CD74AC00MG4
Texas Instruments
IC GATE NAND 4CH 2-INP 14SOIC
CD74AC02E
CD74AC02E
Texas Instruments
IC GATE NOR 4CH 2-INP 14DIP
CD74AC02E
CD74AC02E
Harris Corporation
IC GATE NOR 4CH 2-INP 14DIP
CD74AC02EG4
CD74AC02EG4
Texas Instruments
IC GATE NOR 4CH 2-INP 14DIP
CD74AC02M
CD74AC02M
Texas Instruments
IC GATE NOR 4CH 2-INP 14SOIC
CD74HCT03M96 Description

The Texas Instruments CD74HCT03M96 is a high-speed CMOS logic gate designed for use in a wide variety of digital logic applications. It belongs to the 74HCT series, which stands for High-Speed CMOS, and provides the benefits of CMOS technology, including low power consumption and high noise immunity. The CD74HCT03M96 specifically features a dual 4-input NAND gate, making it a versatile building block in digital circuit design. It is widely used in both consumer electronics and industrial systems where reliable, high-speed digital logic processing is required.

## Key Features

* Dual 4-Input NAND Gate:
The CD74HCT03M96 consists of two independent 4-input NAND gates, which means it can handle multiple logic signals simultaneously. This feature makes it ideal for implementing more complex logic functions in systems where space is at a premium.

* High-Speed Operation:
As part of the HCT family, this device supports high-speed operation with rapid response times. It is designed to provide fast switching performance, making it suitable for high-speed digital circuits and systems.

* Low Power Consumption:
The HCT series is designed for low power consumption while maintaining high-speed performance. The CD74HCT03M96 operates with very little quiescent current, which is a key advantage in battery-powered and energy-efficient designs.

* Standard TTL Compatibility:
This device is TTL-compatible, meaning it can interface directly with other TTL logic devices without the need for additional level shifting circuitry, making it highly versatile in mixed-logic environments.

* Wide Operating Voltage Range:
The CD74HCT03M96 operates within a supply voltage range of 4.5V to 5.5V, ensuring compatibility with standard logic systems while also providing excellent noise immunity and signal integrity.

* Extended Temperature Range:
This component is designed to operate within a broad temperature range from -40°C to +125°C, making it suitable for use in harsh environments such as automotive, industrial, and communications systems.

## Electrical Specifications

* Supply Voltage (Vcc): 4.5V to 5.5V
The CD74HCT03M96 operates within a supply voltage range typical for standard CMOS logic devices, providing flexibility for integration into various logic systems.

* Input Voltage (V\_in): 0V to Vcc
The inputs of the CD74HCT03M96 can accept voltage signals from 0V up to the supply voltage (Vcc), ensuring compatibility with typical TTL and CMOS logic levels.

* Output Voltage (V\_out):

* Low Output Voltage (V\_OH): 0.2V max at I\_O = -4mA
* High Output Voltage (V\_OH): Vcc - 0.2V min at I\_O = 4mA
This ensures the output levels are well-suited for driving subsequent logic gates and other components without the need for external buffering.

* Input Current (I\_in):

* Low (Logic 0): 1µA (max)
* High (Logic 1): 1µA (max)
This low input current makes it ideal for systems where power consumption is critical.

* Output Current (I\_O):
The CD74HCT03M96 can source and sink output current with a typical value of 6mA for low output voltage and 6mA for high output voltage, making it suitable for interfacing with other TTL devices and logic circuits.

* Propagation Delay Time (t\_PD):

* tPLH (Propagation delay, low-to-high): 10ns (typical)
* tPHL (Propagation delay, high-to-low): 10ns (typical)
The propagation delay is low, ensuring that the CD74HCT03M96 performs well in high-speed circuits where timing is critical.

* Output Drive Capability:
The device is capable of driving low-impedance loads, making it useful in applications where multiple logic signals need to be processed or transmitted simultaneously.

## Package and Pin Configuration

The CD74HCT03M96 comes in an 14-pin DIP (Dual In-line Package), allowing for easy integration into breadboards, PCBs, and other circuit designs. It is also available in various surface-mount packages, making it suitable for compact or high-density designs. The pins are clearly defined, ensuring straightforward connections to other components in a logic circuit.

## Protection Features

* Short-Circuit Protection:
The CD74HCT03M96 includes internal protection against short circuits, which helps prevent damage to the device in case of unexpected short-circuit conditions at the output.

* Static Discharge Protection:
The device is designed with ESD (Electrostatic Discharge) protection to ensure that it remains functional even in environments with potential electrostatic buildup.

* Overvoltage Protection:
The device can withstand small voltage spikes without permanent damage, making it suitable for noisy environments where voltage surges are common.

## Applications

* Digital Logic Circuits:
The CD74HCT03M96 is commonly used in digital logic circuits where multiple logic functions need to be integrated. Its dual 4-input NAND gates allow for the creation of complex logic functions, reducing the need for additional logic gates.

* Automotive Electronics:
With its extended temperature range and robust design, the CD74HCT03M96 is well-suited for automotive applications such as control modules, sensors, and communication systems, where reliable and fast logic processing is required.

* Consumer Electronics:
This logic device is frequently found in consumer electronic devices such as TVs, audio systems, and home appliances, where fast signal processing and low power consumption are essential.

* Industrial Control Systems:
In industrial systems, the CD74HCT03M96 can be used for controlling machines, sensors, and automation processes, providing reliable performance in challenging environments.

* Communication Equipment:
The device is also used in communication systems, where it handles logic functions in networking devices, routers, and signal processors.

## Conclusion

The Texas Instruments CD74HCT03M96 is a high-speed, low-power CMOS logic gate designed for a variety of digital logic applications. Its dual 4-input NAND gate configuration, TTL compatibility, and low power consumption make it ideal for use in consumer electronics, automotive systems, industrial control, and communications equipment. The CD74HCT03M96 provides robust performance in high-speed, low-voltage environments, offering reliable and efficient operation across a wide range of applications. Whether in embedded systems, control circuits, or logic processing, this device ensures consistent and dependable performance.
CD74HCT03M96 Compare Parts
  • CD74HCT03M96 vs CD74HCU04PWR
  • CD74HCT03M96 vs CD74HCU04MT
  • CD74HCT03M96 vs CD74HCU04M96G4
  • CD74HCT03M96 vs CD74HCU04M96E4
  • CD74HCT03M96 vs CD74HCU04M96
  • CD74HCT03M96 vs CD74HCU04M
  • CD74HCT03M96 vs CD74HCU04EG4
  • CD74HCT03M96 vs CD74HCU04E
  • CD74HCT03M96 vs CD74HCU04E
  • CD74HCT03M96 vs CD74HCT86MT
  • CD74HCT03M96 vs CD74HCT86MS2074
  • CD74HCT03M96 vs CD74HCT86M96
  • CD74HCT03M96 vs CD74HCT86M
  • CD74HCT03M96 vs CD74HCT86M
  • CD74HCT03M96 vs CD74HCT86F
  • CD74HCT03M96 vs CD74HCT86EX
  • CD74HCT03M96 vs CD74HCT86EG4
  • CD74HCT03M96 vs CD74HCT86E
  • CD74HCT03M96 vs CD74HCT86E
  • CD74HCT03M96 vs CD74HCT4075M96
  • CD74HCT03M96 vs CD74HCT4075M
  • CD74HCT03M96 vs CD74HCT4075E
  • CD74HCT03M96 vs CD74HCT4075E
  • CD74HCT03M96 vs CD74HCT4002E
  • CD74HCT03M96 vs CD74HCT32MT
  • CD74HCT03M96 vs CD74HCT32ME4
  • CD74HCT03M96 vs CD74HCT32M96
  • CD74HCT03M96 vs CD74HCT32M96
  • CD74HCT03M96 vs CD74HCT32M
  • CD74HCT03M96 vs CD74HCT32M
  • CD74HCT03M96 vs CD74HCT32ER2489
  • CD74HCT03M96 vs CD74HCT32EG4
  • CD74HCT03M96 vs CD74HCT32E
  • CD74HCT03M96 vs CD74HCT32E
  • CD74HCT03M96 vs CD74HCT30MT
  • CD74HCT03M96 vs CD74HCT30M96
  • CD74HCT03M96 vs CD74HCT30M
  • CD74HCT03M96 vs CD74HCT30M
  • CD74HCT03M96 vs CD74HCT30EX
  • CD74HCT03M96 vs CD74HCT30EG4
  • Customer Reviews
    4.95 out of 5.00 stars from 183 customer reviews from all over the world
    Victoria Moreau
    Canada
    5 stars
    2026-09-24 13:42
    Exactly as described. Not tested yet. Arrived in 12 days to Canada with regular shipping.
    Emily King
    United States
    5 stars
    2026-09-23 20:54
    The inscription is very clear, but gave to identify the component.
    Kiko Santos
    Brazil
    5 stars
    2026-09-23 15:23
    It worked properly. okay
    Natalie Hill
    United States
    5 stars
    2026-09-23 15:10
    All OK. Operate. Recommend
    Ulysses Rocha Silva
    Brazil
    5 stars
    2026-09-23 07:58
    Very fast arrived and quality perks
    Nicolás Esteban Herrera
    Spain
    5 stars
    2026-09-22 21:03
    Mui good seller all as it is described. Thank you very much