☰
CD74HCT138M96
CD74HCT138M96
Active
Description:  IC DECODER/DEMUX 1X3:8 16SOIC
Manufacturer:  Texas Instruments
History Price: $0.72000
In Stock: 46640
CD74HCT138M96 Specification
Specification
Part No
CD74HCT138M96
Category
Logic - Signal Switches, Multiplexers, Decoders
Manufacturer
Texas Instruments
Series
74HCT
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Decoder/Demultiplexer
Circuit
1 x 3:8
Independent Circuits
1
Current - Output High, Low
4mA, 4mA
Voltage Supply Source
Single Supply
Voltage - Supply
4.5V ~ 5.5V
Operating Temperature
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SOIC
CD74HCT138M96 Related Parts
CD74AC138E
CD74AC138E
Texas Instruments
IC DECODER/DEMUX 1X3:8 16DIP
CD74AC138E
CD74AC138E
Harris Corporation
IC DECODER/DEMUX 1X3:8 16DIP
CD74AC138EG4
CD74AC138EG4
Texas Instruments
IC DECODER/DEMUX 1X3:8 16DIP
CD74AC138M
CD74AC138M
Texas Instruments
IC DECODER/DEMUX 1X3:8 16SOIC
CD74AC138M
CD74AC138M
Harris Corporation
IC DECODER/DEMUX 1X3:8 16SOIC
CD74AC138M96
CD74AC138M96
Texas Instruments
IC DECODER/DEMUX 1X3:8 16SOIC
CD74AC138ME4
CD74AC138ME4
Texas Instruments
IC DECODER/DEMUX 1X3:8 16SOIC
CD74AC139E
CD74AC139E
Texas Instruments
IC DECODER/DEMUX 1X2:4 16DIP
CD74AC139E
CD74AC139E
Harris Corporation
IC DECODER/DEMUX 1X2:4 16DIP
CD74AC139M
CD74AC139M
Texas Instruments
IC DECODER/DEMUX 1X2:4 16SOIC
CD74AC139M
CD74AC139M
Harris Corporation
IC DECODER/DEMUX 1X2:4 16SOIC
CD74AC139M96
CD74AC139M96
Harris Corporation
IC DECODER/DEMUX 1X2:4 16SOIC
CD74HCT138M96 Description

The CD74HCT138M96 is a high-speed CMOS (Complementary Metal-Oxide-Semiconductor) logic device that functions as a 3-to-8 line decoder/demultiplexer. This device is part of the 74HC/HCT family, which is known for its high-speed operation and low power consumption. The CD74HCT138 is widely used in various digital circuits for decoding applications, enabling efficient signal routing and management.

## Key Features

1. Functionality:
- The CD74HCT138 takes a 3-bit binary input and decodes it into one of eight mutually exclusive outputs. It can also be used as a demultiplexer with one active output based on the input combination.

2. Low Power Consumption:
- Designed to operate at low power levels, making it suitable for battery-operated devices and energy-efficient applications.

3. High-Speed Operation:
- Capable of operating at high speeds, ensuring quick response times in digital systems.

4. Active-Low Outputs:
- The outputs are active LOW, meaning that when a particular output is selected, it goes to a low state (0), while all other outputs remain high (1).

5. Enable Inputs:
- The device includes enable inputs that allow for additional control over the decoding process, enabling or disabling the entire circuit as needed.

6. Wide Supply Voltage Range:
- Compatible with a wide range of supply voltages, making it versatile for various applications.

7. Temperature Range:
- Suitable for operation in a broad temperature range, enhancing reliability in diverse environments.

## Specifications

| Parameter | Value |
|------------------------------|---------------------------------------------------|
| Logic Family | HCT (High-speed CMOS) |
| Number of Inputs | 3 |
| Number of Outputs | 8 |
| Output Type | Active LOW |
| Supply Voltage (Vcc) | 4.5V to 5.5V |
| Input Voltage (Vih) | Vcc * 0.7 (max), typically 2.1V at Vcc = 3V |
| Input Voltage (Vil) | Vcc * 0.3 (max), typically 0.9V at Vcc = 3V |
| Propagation Delay | 15 ns (typical at Vcc = 5V) |
| Power Dissipation | 1 mW (typical, static) |
| Operating Temperature Range | -40°C to +125°C |
| Input Current (Iin) | ±1 µA (maximum) |
| Fan-out | 10 LSTTL loads |
| Package Type | SOIC (Small Outline Integrated Circuit) |
| Pin Count | 16 pins |
| Output Drive Capability | 25 mA (maximum) |

## Pin Configuration

The CD74HCT138M96 is housed in a 16-pin package, with the following pin configuration:

| Pin | Name | Description |
|---------|-------------|------------------------------------------|
| 1 | A0 | Input 0 |
| 2 | A1 | Input 1 |
| 3 | A2 | Input 2 |
| 4 | GND | Ground |
| 5 | /E1 | Enable Input 1 (active LOW) |
| 6 | /E2 | Enable Input 2 (active LOW) |
| 7 | /E3 | Enable Input 3 (active LOW) |
| 8 | Y0 | Output 0 (active LOW) |
| 9 | Y1 | Output 1 (active LOW) |
| 10 | Y2 | Output 2 (active LOW) |
| 11 | Y3 | Output 3 (active LOW) |
| 12 | Y4 | Output 4 (active LOW) |
| 13 | Y5 | Output 5 (active LOW) |
| 14 | Y6 | Output 6 (active LOW) |
| 15 | Y7 | Output 7 (active LOW) |
| 16 | Vcc | Supply Voltage |

## Applications

The CD74HCT138M96 is widely utilized in various applications, including:

1. Data Routing:
- Effectively routes data signals in digital circuits by selecting one of several data sources based on binary input values.

2. Memory Addressing:
- Can be used in memory address decoding where specific address lines are activated to access particular memory locations.

3. Microcontroller Interface:
- Often used in microcontroller systems for peripheral device selection and control.

4. LED Control:
- Useful in controlling multiple LEDs in applications where individual addressing is required.

5. Multiplexing/Demultiplexing:
- Functions efficiently as a demultiplexer, directing an input signal to one of several outputs based on control signals.

## Conclusion

The CD74HCT138M96 from Harris Corporation is a versatile and efficient 3-to-8 line decoder/demultiplexer offering high-speed performance coupled with low power consumption. Its wide range of applications and robust feature set make it an essential component in various digital electronics, enhancing functionality and efficiency in modern circuitry. For detailed implementation guidance and application notes, refer to the manufacturer’s datasheet and technical documents.
CD74HCT138M96 Compare Parts
  • CD74HCT138M96 vs CD74HCT4515EN
  • CD74HCT138M96 vs CD74HCT4515E
  • CD74HCT138M96 vs CD74HCT4515E
  • CD74HCT138M96 vs CD74HCT4514EG4
  • CD74HCT138M96 vs CD74HCT4514E
  • CD74HCT138M96 vs CD74HCT4514E
  • CD74HCT138M96 vs CD74HCT42E
  • CD74HCT138M96 vs CD74HCT356M96G4
  • CD74HCT138M96 vs CD74HCT356M96E4
  • CD74HCT138M96 vs CD74HCT356M96
  • CD74HCT138M96 vs CD74HCT356E
  • CD74HCT138M96 vs CD74HCT354E
  • CD74HCT138M96 vs CD74HCT354E
  • CD74HCT138M96 vs CD74HCT258E
  • CD74HCT138M96 vs CD74HCT258E
  • CD74HCT138M96 vs CD74HCT257MT
  • CD74HCT138M96 vs CD74HCT257M96
  • CD74HCT138M96 vs CD74HCT257M
  • CD74HCT138M96 vs CD74HCT257M
  • CD74HCT138M96 vs CD74HCT257E
  • CD74HCT138M96 vs CD74HCT257E
  • CD74HCT138M96 vs CD74HCT253MT
  • CD74HCT138M96 vs CD74HCT253MG4
  • CD74HCT138M96 vs CD74HCT253M96
  • CD74HCT138M96 vs CD74HCT253M
  • CD74HCT138M96 vs CD74HCT253M
  • CD74HCT138M96 vs CD74HCT253EX
  • CD74HCT138M96 vs CD74HCT253EG4
  • CD74HCT138M96 vs CD74HCT253E
  • CD74HCT138M96 vs CD74HCT253E
  • CD74HCT138M96 vs CD74HCT251MT
  • CD74HCT138M96 vs CD74HCT251M96
  • CD74HCT138M96 vs CD74HCT251M
  • CD74HCT138M96 vs CD74HCT251M
  • CD74HCT138M96 vs CD74HCT251E
  • CD74HCT138M96 vs CD74HCT251E
  • CD74HCT138M96 vs CD74HCT238PWR
  • CD74HCT138M96 vs CD74HCT238PW
  • CD74HCT138M96 vs CD74HCT238M96G4
  • CD74HCT138M96 vs CD74HCT238M96
  • Customer Reviews
    4.95 out of 5.00 stars from 155 customer reviews from all over the world
    Timothy Brown
    United States
    5 stars
    2026-09-20 19:24
    OK, but for Arduino you need to upload bootloader.
    Walter Romano
    Italy
    5 stars
    2026-09-20 17:53
    Perfect and arrived fast
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci
    Paul Hoffmann
    Germany
    5 stars
    2026-09-20 09:20
    fast handling and shipping, good quality, I like this seller Thank you
    Ivo Almeida
    Brazil
    5 stars
    2026-09-20 09:08
    Very good
    Super fast delivery
    I recommend