☰
CD74HCT73E
CD74HCT73E
Active
Description:  IC FF JK TYPE DUAL 1BIT 14DIP
Manufacturer:  Texas Instruments
Datasheet:   CD74HCT73E Datasheet
History Price: $0.98000
In Stock: 11920
CD74HCT73E Specification
Specification
Part No
CD74HCT73E
Category
Logic - Flip Flops
Manufacturer
Texas Instruments
Series
74HCT
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Reset
Type
JK Type
Output Type
Complementary
Number of Elements
2
Number of Bits per Element
1
Clock Frequency
60 MHz
Max Propagation Delay @ V, Max CL
38ns @ 4.5V, 50pF
Trigger Type
Negative Edge
Current - Output High, Low
4mA, 4mA
Voltage - Supply
4.5V ~ 5.5V
Current - Quiescent (Iq)
4 μA
Input Capacitance
10 pF
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Through Hole
Supplier Device Package
14-PDIP
Package / Case
14-DIP (0.300", 7.62mm)
CD74HCT73E Related Parts
CD74AC109E
CD74AC109E
Harris Corporation
IC FF JK TYPE DUAL 1BIT 16DIP
CD74AC109E
CD74AC109E
Texas Instruments
IC FF JK TYPE DUAL 1BIT 16DIP
CD74AC109M
CD74AC109M
Harris Corporation
DUAL J-K FLIP-FLOP
CD74AC109M96
CD74AC109M96
Texas Instruments
IC FF JK TYPE DUAL 1BIT 16SOIC
CD74AC109M96
CD74AC109M96
Harris Corporation
IC FF JK TYPE DUAL 1BIT 16SOIC
CD74AC112E
CD74AC112E
Harris Corporation
IC FF JK TYPE DUAL 1BIT 16DIP
CD74AC112E
CD74AC112E
Texas Instruments
IC FF JK TYPE DUAL 1BIT 16DIP
CD74AC112M
CD74AC112M
Texas Instruments
IC FF JK TYPE DUAL 1BIT 16SOIC
CD74AC112M
CD74AC112M
Harris Corporation
IC FF JK TYPE DUAL 1BIT 16SOIC
CD74AC112M96
CD74AC112M96
Texas Instruments
IC FF JK TYPE DUAL 1BIT 16SOIC
CD74AC112M96G4
CD74AC112M96G4
Texas Instruments
IC FF JK TYPE DUAL 1BIT 16SOIC
CD74AC174E
CD74AC174E
Harris Corporation
IC FF D-TYPE SNGL 6BIT 16DIP
CD74HCT73E Description
The Texas Instruments CD74HCT73E is a dual D-type flip-flop with a clear function, designed for high-speed digital applications. This device is part of the HCT (High-speed CMOS TTL-compatible) family, which combines the advantages of CMOS technology with the compatibility of TTL logic levels. The CD74HCT73E is particularly useful in applications requiring reliable data storage and transfer, making it a popular choice in various digital circuits.

## Key Features:

1. Dual D-Type Flip-Flops: The CD74HCT73E contains two independent D-type flip-flops, each capable of storing one bit of data. This allows for efficient data handling in applications where multiple bits need to be processed simultaneously.

2. Clear Function: Each flip-flop has an asynchronous clear input (CLR) that allows the output to be reset to a low state (0) regardless of the clock signal. This feature is essential for initializing the flip-flops in digital systems.

3. Edge-Triggered Operation: The flip-flops are edge-triggered, meaning they capture the input data on the rising edge of the clock signal (CLK). This ensures that data is reliably stored at specific intervals.

4. TTL Compatibility: The HCT series is designed to be compatible with TTL logic levels, allowing for seamless integration into existing TTL-based systems.

5. Wide Supply Voltage Range: The device operates over a supply voltage range of 4.5V to 5.5V, making it versatile for various applications.

6. Low Power Consumption: The CD74HCT73E features low static and dynamic power consumption, making it suitable for battery-powered devices and energy-efficient designs.

## Specifications:

- Supply Voltage (Vcc): 4.5V to 5.5V
- Input Voltage (Vi): 0V to Vcc
- Output Voltage (Vo): 0V to Vcc
- Input Current (Ii): ±1 µA (max)
- Output Current (Io): ±6 mA (max)
- Propagation Delay (tpd): 15 ns (typ) at Vcc = 5V
- Setup Time (tsu): 5 ns (min)
- Hold Time (th): 5 ns (min)
- Operating Temperature Range: -40°C to 85°C
- Package Types: Available in various packages including DIP, SOIC, and TSSOP.

## Pin Configuration:

The CD74HCT73E typically has a 14-pin configuration. The pinout includes:
- D1, D2: Data inputs for the two flip-flops.
- CLK1, CLK2: Clock inputs for triggering the respective flip-flops.
- CLR1, CLR2: Asynchronous clear inputs for resetting the outputs.
- Q1, Q2: Outputs of the flip-flops.
- GND: Ground connection.
- Vcc: Power supply connection.

## Applications:

The CD74HCT73E is widely used in various applications, including:
- Data storage and transfer in digital circuits.
- Shift registers and data buffers.
- Temporary data storage in microcontroller applications.
- State machines and control logic in digital systems.
- Frequency dividers and counters.

## Conclusion:

The Texas Instruments CD74HCT73E is a reliable and efficient dual D-type flip-flop that provides essential data storage and transfer capabilities in digital circuits. Its clear function, edge-triggered operation, and compatibility with TTL logic make it an excellent choice for a wide range of applications in modern electronics. With its low power consumption and high-speed performance, the CD74HCT73E is well-suited for both consumer and industrial applications, ensuring robust and efficient digital system designs.
CD74HCT73E Compare Parts
  • CD74HCT73E vs CD74LPT16374AMT
  • CD74HCT73E vs CD74HCT74MTE4
  • CD74HCT73E vs CD74HCT74MT
  • CD74HCT73E vs CD74HCT74ME4
  • CD74HCT73E vs CD74HCT74M96G4
  • CD74HCT73E vs CD74HCT74M96
  • CD74HCT73E vs CD74HCT74M96
  • CD74HCT73E vs CD74HCT74M
  • CD74HCT73E vs CD74HCT74EX
  • CD74HCT73E vs CD74HCT74E
  • CD74HCT73E vs CD74HCT73M96
  • CD74HCT73E vs CD74HCT73M
  • CD74HCT73E vs CD74HCT73M
  • CD74HCT73E vs CD74HCT73EG4
  • CD74HCT73E vs CD74HCT574QPWRQ1
  • CD74HCT73E vs CD74HCT574QPWRG4Q1
  • CD74HCT73E vs CD74HCT574QPWREP
  • CD74HCT73E vs CD74HCT574QM96Q1
  • CD74HCT73E vs CD74HCT574QM96G4Q1
  • CD74HCT73E vs CD74HCT574QM96EP
  • CD74HCT73E vs CD74HCT574PWR
  • CD74HCT73E vs CD74HCT574ME4
  • CD74HCT73E vs CD74HCT574M96G4
  • CD74HCT73E vs CD74HCT574M96
  • CD74HCT73E vs CD74HCT574M96
  • CD74HCT73E vs CD74HCT574M
  • CD74HCT73E vs CD74HCT574M
  • CD74HCT73E vs CD74HCT574E
  • CD74HCT73E vs CD74HCT564MG4
  • CD74HCT73E vs CD74HCT564M
  • CD74HCT73E vs CD74HCT564E
  • CD74HCT73E vs CD74HCT564E
  • CD74HCT73E vs CD74HCT534M96
  • CD74HCT73E vs CD74HCT534E
  • CD74HCT73E vs CD74HCT534E
  • CD74HCT73E vs CD74HCT377MS2075
  • CD74HCT73E vs CD74HCT377ME4
  • CD74HCT73E vs CD74HCT377M96
  • CD74HCT73E vs CD74HCT377M
  • CD74HCT73E vs CD74HCT377M
  • Customer Reviews
    4.95 out of 5.00 stars from 115 customer reviews from all over the world
    Walter Romano
    Italy
    5 stars
    2026-09-20 17:53
    Perfect and arrived fast
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci
    Paul Hoffmann
    Germany
    5 stars
    2026-09-20 09:20
    fast handling and shipping, good quality, I like this seller Thank you
    Ivo Almeida
    Brazil
    5 stars
    2026-09-20 09:08
    Very good
    Super fast delivery
    I recommend
    Finn Weber
    Germany
    5 stars
    2026-09-20 08:01
    The classic N chanel MOSFET.