Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
/ Texas Instruments CDC950DGG
CDC950DGG
Obsolete
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description:
IC CLK/FREQ SYNTH 48TSSOP
Manufacturer:
Texas Instruments
Datasheet:
CDC950DGG Datasheet
History Price: $2.10000
In Stock: 42000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CDC950DGG Specification
Specification
Part No
CDC950DGG
Category
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Manufacturer
Texas Instruments
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Clock/Frequency Synthesizer
PLL
Yes with Bypass
Input
Clock, Crystal
Output
CMOS, HSCL
Number of Circuits
1
Ratio - Input:Output
1:20
Differential - Input:Output
No/Yes
Frequency - Max
133MHz
Divider/Multiplier
Yes/No
Voltage - Supply
3.135V ~ 3.465V
Operating Temperature
0 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
48-TFSOP (0.240", 6.10mm Width)
Supplier Device Package
48-TSSOP
CDC950DGG PDF Datasheet
CDC950DGG Datasheet
Click and Download: CDC950DGG Datasheet
CDC950DGG Related Parts
CDC2509APWR
Texas Instruments
IC PLL CLOCK DRIVER 24TSSOP
CDC2509APWRG4
Texas Instruments
IC PLL CLOCK DRIVER 24TSSOP
CDC2509BPW
Texas Instruments
IC PLL CLOCK DRIVER 24TSSOP
CDC2509BPWG4
Texas Instruments
IC PLL CLOCK DRIVER 24TSSOP
CDC2509BPWR
Texas Instruments
IC PLL CLOCK DRIVER 24TSSOP
CDC2509BPWRG4
Texas Instruments
IC PLL CLOCK DRIVER 24TSSOP
CDC2509CPW
Texas Instruments
IC PLL CLOCK DRIVER 24TSSOP
CDC2509CPWG4
Texas Instruments
IC PLL CLOCK DRIVER 24TSSOP
CDC2509CPWR
Texas Instruments
IC PLL CLOCK DRIVER 24TSSOP
CDC2509CPWRG4
Texas Instruments
IC PLL CLOCK DRIVER 24TSSOP
CDC2509PWR
Texas Instruments
IC PLL CLOCK DRIVER 24TSSOP
CDC2509PWRG4
Texas Instruments
IC PLL CLOCK DRIVER 24TSSOP
CDC950DGG Compare Parts
CDC950DGG vs CDCVF857RTBT
CDC950DGG vs CDCVF857RTBR
CDC950DGG vs CDCVF857RHATG4
CDC950DGG vs CDCVF857RHAT
CDC950DGG vs CDCVF857RHAT
CDC950DGG vs CDCVF857RHARG4
CDC950DGG vs CDCVF857RHAR
CDC950DGG vs CDCVF857GQLR
CDC950DGG vs CDCVF857DGGRG4
CDC950DGG vs CDCVF857DGGR
CDC950DGG vs CDCVF857DGGG4
CDC950DGG vs CDCVF857DGG
CDC950DGG vs CDCVF855PWRG4
CDC950DGG vs CDCVF855PWR
CDC950DGG vs CDCVF855PWG4
CDC950DGG vs CDCVF855PW
CDC950DGG vs CDCVF2510PWR
CDC950DGG vs CDCVF2510PWG4
CDC950DGG vs CDCVF2510PW
CDC950DGG vs CDCVF2510APWRG4
CDC950DGG vs CDCVF2510APWR
CDC950DGG vs CDCVF2510APW
CDC950DGG vs CDCVF2509PWRG4
CDC950DGG vs CDCVF2509PWR
CDC950DGG vs CDCVF2509PWG4
CDC950DGG vs CDCVF2509PW
CDC950DGG vs CDCVF2509APWRG4
CDC950DGG vs CDCVF2509APWR
CDC950DGG vs CDCVF2509APWG4
CDC950DGG vs CDCVF2509APW
CDC950DGG vs CDCVF25084PWRG4
CDC950DGG vs CDCVF25084PWR
CDC950DGG vs CDCVF25084PW
CDC950DGG vs CDCVF25081PWRG4
CDC950DGG vs CDCVF25081PWR
CDC950DGG vs CDCVF25081PWG4
CDC950DGG vs CDCVF25081PW
CDC950DGG vs CDCVF25081DRG4
CDC950DGG vs CDCVF25081DR
CDC950DGG vs CDCVF25081DG4
Customer Reviews
4.95 out of 5.00 stars from 91 customer reviews from all over the world
Timothy Brown
United States
2026-09-20 19:24
OK, but for Arduino you need to upload bootloader.
Walter Romano
Italy
2026-09-20 17:53
Perfect and arrived fast
Clara Fernández
Spain
2026-09-20 17:26
Like as described, fast dispatch.
Anaëlle Bernard
France
2026-09-20 14:14
Super produit merci
Paul Hoffmann
Germany
2026-09-20 09:20
fast handling and shipping, good quality, I like this seller Thank you
Ivo Almeida
Brazil
2026-09-20 09:08
Very good
Super fast delivery
I recommend