☰
CDCE706PW
CDCE706PW
Active
Description:  IC PLL FREQ SYNTH 20TSSOP
Manufacturer:  Texas Instruments
Datasheet:   CDCE706PW Datasheet
History Price: $10.77000
In Stock: 8080
CDCE706PW Specification
Specification
Part No
CDCE706PW
Category
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Manufacturer
Texas Instruments
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
PLL Frequency Synthesizer
PLL
Yes with Bypass
Input
LVCMOS, Crystal
Output
LVCMOS
Number of Circuits
1
Ratio - Input:Output
1:6
Differential - Input:Output
Yes/No
Frequency - Max
300MHz
Divider/Multiplier
Yes/Yes
Voltage - Supply
3V ~ 3.6V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
20-TSSOP
CDCE706PW Related Parts
CDC2509APWR
CDC2509APWR
Texas Instruments
IC PLL CLOCK DRIVER 24TSSOP
CDC2509APWRG4
CDC2509APWRG4
Texas Instruments
IC PLL CLOCK DRIVER 24TSSOP
CDC2509BPW
CDC2509BPW
Texas Instruments
IC PLL CLOCK DRIVER 24TSSOP
CDC2509BPWG4
CDC2509BPWG4
Texas Instruments
IC PLL CLOCK DRIVER 24TSSOP
CDC2509BPWR
CDC2509BPWR
Texas Instruments
IC PLL CLOCK DRIVER 24TSSOP
CDC2509BPWRG4
CDC2509BPWRG4
Texas Instruments
IC PLL CLOCK DRIVER 24TSSOP
CDC2509CPW
CDC2509CPW
Texas Instruments
IC PLL CLOCK DRIVER 24TSSOP
CDC2509CPWG4
CDC2509CPWG4
Texas Instruments
IC PLL CLOCK DRIVER 24TSSOP
CDC2509CPWR
CDC2509CPWR
Texas Instruments
IC PLL CLOCK DRIVER 24TSSOP
CDC2509CPWRG4
CDC2509CPWRG4
Texas Instruments
IC PLL CLOCK DRIVER 24TSSOP
CDC2509PWR
CDC2509PWR
Texas Instruments
IC PLL CLOCK DRIVER 24TSSOP
CDC2509PWRG4
CDC2509PWRG4
Texas Instruments
IC PLL CLOCK DRIVER 24TSSOP
CDCE706PW Description
The Texas Instruments CDCE706PW is a high-performance, programmable clock generator and jitter cleaner designed to provide precise and reliable clock signals for a variety of applications. This device offers flexibility in terms of output frequencies and phase configurations, making it suitable for high-speed communication systems, video applications, and industrial signal processing. It is engineered to meet the stringent requirements of modern electronic systems that demand low jitter and high accuracy.

## Overview

The CDCE706PW is a member of the Clock, Timing, and Synchronization family from Texas Instruments, specifically designed for generating clocks with low jitter and high precision. The device is programmable via an I²C interface, providing users with the ability to configure the clock generation process according to the needs of the system. This feature is ideal for systems requiring flexible clocking solutions, where standard crystal oscillators or PLL-based designs may not be sufficient.

## Key Features

* Programmable Clock Generation: The CDCE706PW offers a flexible clock generation solution, allowing users to program the device to output specific frequencies through its internal phase-locked loop (PLL) circuitry. This programmability ensures that the clock generator can meet a wide range of application requirements.

* Low Jitter Performance: This clock generator is designed to produce clocks with low jitter, an essential feature for high-speed data transmission and accurate signal timing. The low jitter ensures minimal signal degradation, making the CDCE706PW ideal for applications such as high-definition video processing, communications, and precision timing systems.

* Multiple Output Configurations: The device supports multiple clock output configurations, including multiple output pins for different frequencies and phase shifts. This is highly beneficial for systems that require several clock domains with different frequency and phase requirements.

* I²C Programmability: The CDCE706PW can be configured via the I²C interface, offering ease of use and flexibility. Users can adjust the output frequency, phase shift, and other parameters dynamically without needing to change hardware connections. This feature enables rapid system design and modification.

* Power Efficiency: The device is designed to operate efficiently with low power consumption. This is important for battery-powered and energy-conscious applications, such as mobile devices and portable communication systems.

* Wide Frequency Range: The CDCE706PW supports a wide frequency range for its outputs, ensuring compatibility with a broad set of systems. It is capable of generating clock signals that cover a wide spectrum, from low-frequency applications to high-frequency requirements, supporting high-speed digital communication standards.

* Flexible Output Signal Types: The device can generate different output signal types, including CMOS logic levels, making it adaptable for various digital systems. This makes the CDCE706PW a versatile solution for many electronic applications.

## Specifications

* Supply Voltage: 3.3V or 2.5V, supporting low-voltage operation for energy-efficient systems.
* Output Frequencies: Programmable frequency range, with the ability to output multiple frequencies through internal PLL circuitry.
* Output Jitter: Low jitter (typically less than 250 ps RMS), ensuring minimal distortion in clock signals.
* I²C Interface: Supports I²C protocol for programming and control, allowing users to adjust parameters like output frequency, phase shift, and configuration.
* Number of Outputs: Up to 8 clock outputs (depending on configuration), each of which can be programmed to different frequencies and phases.
* Output Signal Type: CMOS output, suitable for interfacing with a wide range of digital systems.
* Temperature Range: Commercial grade (-40°C to +85°C), making it suitable for a broad array of industrial, automotive, and communication applications.
* Power Consumption: Typically 60 mA at 3.3V supply, ensuring low-power operation in systems with stringent power constraints.
* Package Type: 16-pin TSSOP package, which provides a compact solution for integration into space-constrained designs.

## Applications

* High-Speed Communication Systems: The CDCE706PW is widely used in high-speed data transmission systems, such as Ethernet, fiber-optic communication, and wireless communication systems. Its low jitter and programmable output frequencies ensure reliable synchronization of data streams across networks.

* Video and Imaging Systems: In applications such as high-definition video processing and cameras, the CDCE706PW is used to generate precise clock signals for pixel and frame synchronization. It ensures that video signals are delivered without distortion, maintaining high image quality.

* Data Acquisition Systems: For data acquisition systems that require high precision and timing accuracy, the CDCE706PW provides the necessary clock signals to ensure that sampled data is accurately timestamped and synchronized.

* Industrial Automation: The device is also well-suited for industrial automation systems, where precise timing and synchronization of various devices and systems are critical. The low power consumption and wide frequency range make it ideal for long-term, continuous operations in industrial environments.

* Test and Measurement Equipment: The CDCE706PW is used in test and measurement instruments that require stable and accurate clock signals. Its flexibility in frequency and phase generation ensures that it can be adapted to meet the needs of various measurement applications.

* Consumer Electronics: In consumer electronic devices such as televisions, gaming consoles, and audio equipment, the CDCE706PW helps ensure reliable timing and synchronization of signals, improving overall system performance and user experience.

## Conclusion

The Texas Instruments CDCE706PW is a highly versatile, low-jitter programmable clock generator that is ideal for applications requiring precise timing and synchronization. Its wide frequency range, multiple output configurations, and programmability via I²C make it a flexible solution for high-speed communication systems, video applications, industrial automation, and more. With its low power consumption and high-performance features, it is an excellent choice for both portable and stationary devices where accurate clock generation is critical. The CDCE706PW’s ability to generate multiple frequencies and phase shifts from a single device helps simplify designs and reduces component count, ultimately saving space and cost in complex systems.
CDCE706PW Compare Parts
  • CDCE706PW vs CDCVF857RTBT
  • CDCE706PW vs CDCVF857RTBR
  • CDCE706PW vs CDCVF857RHATG4
  • CDCE706PW vs CDCVF857RHAT
  • CDCE706PW vs CDCVF857RHAT
  • CDCE706PW vs CDCVF857RHARG4
  • CDCE706PW vs CDCVF857RHAR
  • CDCE706PW vs CDCVF857GQLR
  • CDCE706PW vs CDCVF857DGGRG4
  • CDCE706PW vs CDCVF857DGGR
  • CDCE706PW vs CDCVF857DGGG4
  • CDCE706PW vs CDCVF857DGG
  • CDCE706PW vs CDCVF855PWRG4
  • CDCE706PW vs CDCVF855PWR
  • CDCE706PW vs CDCVF855PWG4
  • CDCE706PW vs CDCVF855PW
  • CDCE706PW vs CDCVF2510PWR
  • CDCE706PW vs CDCVF2510PWG4
  • CDCE706PW vs CDCVF2510PW
  • CDCE706PW vs CDCVF2510APWRG4
  • CDCE706PW vs CDCVF2510APWR
  • CDCE706PW vs CDCVF2510APW
  • CDCE706PW vs CDCVF2509PWRG4
  • CDCE706PW vs CDCVF2509PWR
  • CDCE706PW vs CDCVF2509PWG4
  • CDCE706PW vs CDCVF2509PW
  • CDCE706PW vs CDCVF2509APWRG4
  • CDCE706PW vs CDCVF2509APWR
  • CDCE706PW vs CDCVF2509APWG4
  • CDCE706PW vs CDCVF2509APW
  • CDCE706PW vs CDCVF25084PWRG4
  • CDCE706PW vs CDCVF25084PWR
  • CDCE706PW vs CDCVF25084PW
  • CDCE706PW vs CDCVF25081PWRG4
  • CDCE706PW vs CDCVF25081PWR
  • CDCE706PW vs CDCVF25081PWG4
  • CDCE706PW vs CDCVF25081PW
  • CDCE706PW vs CDCVF25081DRG4
  • CDCE706PW vs CDCVF25081DR
  • CDCE706PW vs CDCVF25081DG4
  • Customer Reviews
    4.95 out of 5.00 stars from 167 customer reviews from all over the world
    Timothy Brown
    United States
    5 stars
    2026-09-20 19:24
    OK, but for Arduino you need to upload bootloader.
    Walter Romano
    Italy
    5 stars
    2026-09-20 17:53
    Perfect and arrived fast
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci
    Paul Hoffmann
    Germany
    5 stars
    2026-09-20 09:20
    fast handling and shipping, good quality, I like this seller Thank you
    Ivo Almeida
    Brazil
    5 stars
    2026-09-20 09:08
    Very good
    Super fast delivery
    I recommend