☰
CDCE706PWR
CDCE706PWR
Active
Description:  IC SS CLOCK DRIVER 20TSSOP
Manufacturer:  Texas Instruments
Datasheet:   CDCE706PWR Datasheet
History Price: $8.97000
In Stock: 44320
CDCE706PWR Specification
Specification
Part No
CDCE706PWR
Category
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Spread Spectrum Clock Driver
PLL
Yes with Bypass
Input
LVCMOS, Crystal
Output
LVCMOS
Number of Circuits
1
Ratio - Input:Output
1:6
Differential - Input:Output
Yes/No
Frequency - Max
300MHz
Divider/Multiplier
Yes/Yes
Voltage - Supply
3V ~ 3.6V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
20-TSSOP
CDCE706PWR Related Parts
CDC2509APWR
CDC2509APWR
Texas Instruments
IC PLL CLOCK DRIVER 24TSSOP
CDC2509APWRG4
CDC2509APWRG4
Texas Instruments
IC PLL CLOCK DRIVER 24TSSOP
CDC2509BPW
CDC2509BPW
Texas Instruments
IC PLL CLOCK DRIVER 24TSSOP
CDC2509BPWG4
CDC2509BPWG4
Texas Instruments
IC PLL CLOCK DRIVER 24TSSOP
CDC2509BPWR
CDC2509BPWR
Texas Instruments
IC PLL CLOCK DRIVER 24TSSOP
CDC2509BPWRG4
CDC2509BPWRG4
Texas Instruments
IC PLL CLOCK DRIVER 24TSSOP
CDC2509CPW
CDC2509CPW
Texas Instruments
IC PLL CLOCK DRIVER 24TSSOP
CDC2509CPWG4
CDC2509CPWG4
Texas Instruments
IC PLL CLOCK DRIVER 24TSSOP
CDC2509CPWR
CDC2509CPWR
Texas Instruments
IC PLL CLOCK DRIVER 24TSSOP
CDC2509CPWRG4
CDC2509CPWRG4
Texas Instruments
IC PLL CLOCK DRIVER 24TSSOP
CDC2509PWR
CDC2509PWR
Texas Instruments
IC PLL CLOCK DRIVER 24TSSOP
CDC2509PWRG4
CDC2509PWRG4
Texas Instruments
IC PLL CLOCK DRIVER 24TSSOP
CDCE706PWR Description
Overview of Texas Instruments CDCE706PWR

The Texas Instruments CDCE706PWR is a versatile, programmable clock generator and jitter cleaner. This device is designed to provide high-performance clock solutions for various applications, particularly in communication systems, industrial equipment, and consumer electronics. With its flexibility in frequency generation and advanced jitter-cleaning capabilities, the CDCE706PWR ensures that systems can operate with precise and stable clock signals, which are essential for high-speed data transmission and processing.

## Key Specifications

* Output Frequency Range: 0.5 MHz to 160 MHz
* Input Frequency: 10 MHz to 160 MHz (typically)
* Supply Voltage (Vcc): 3.3 V ±10%
* Output Type: LVPECL, LVCMOS, LVTTL (programmable)
* Maximum Jitter: 50 ps (peak-to-peak)
* Package Type: TSSOP-20
* Operating Temperature Range: -40°C to +85°C
* Package Option: Tape and reel (for surface-mount applications)
* Control Interface: I2C (for frequency selection and configuration)
* Power Consumption: 60 mW (typical at 3.3 V)

## Key Features

1. Programmable Frequency Generation:
The CDCE706PWR can generate clock frequencies ranging from 0.5 MHz to 160 MHz. This wide frequency range provides designers with flexibility in selecting the most appropriate frequency for their system's requirements. The ability to fine-tune the output frequency is essential for applications requiring precise clock timing.

2. Multiple Output Types:
The device supports multiple output types, including LVPECL (Low-Voltage Positive Emitter Coupled Logic), LVCMOS (Low-Voltage CMOS), and LVTTL (Low-Voltage TTL), which allows it to interface with various types of logic families and meet different application requirements. The output type can be easily programmed via the I2C interface, making it adaptable to diverse systems.

3. Advanced Jitter Cleaning:
The CDCE706PWR features advanced jitter cleaning capabilities, with a typical jitter performance of only 50 ps (peak-to-peak). This is crucial for ensuring that the generated clock signal has minimal timing uncertainty, which is especially important in high-speed data transmission and processing, where jitter can introduce errors and reduce system performance.

4. Low Power Consumption:
The device operates with low power consumption, typically around 60 mW at 3.3 V. This makes the CDCE706PWR suitable for applications where energy efficiency is important, such as battery-powered systems and portable electronics, without compromising on performance.

5. Flexible Input and Output Configuration:
The CDCE706PWR supports an input frequency range of 10 MHz to 160 MHz, with an internal PLL (Phase-Locked Loop) capable of multiplying the input frequency to generate the desired output frequencies. This flexibility allows the device to be used with a wide range of clock sources, making it adaptable to various systems that require synchronization or clock generation.

6. I2C Interface for Configuration:
The device can be configured and controlled via an I2C interface, which makes it easy to adjust settings like output frequency, output type, and jitter filtering. The I2C control interface allows for dynamic configuration, enabling system designers to fine-tune the clock signal in real time to adapt to different operational conditions.

7. High Stability and Accuracy:
The CDCE706PWR is designed to provide stable and accurate clock outputs over a wide range of operating conditions. Its low phase noise and high frequency accuracy make it suitable for applications that require high-quality timing and synchronization, such as communication systems and high-speed data converters.

8. Low Phase Noise:
The device ensures low phase noise performance, which is critical in applications like communications and signal processing where signal integrity is paramount. The low phase noise reduces the possibility of signal degradation and interference, ensuring that the system operates with clean and reliable clock signals.

9. Temperature Range and Reliability:
The CDCE706PWR operates across a wide temperature range of -40°C to +85°C, making it suitable for use in industrial, automotive, and other environments where temperature fluctuations are common. This broad operating temperature range ensures reliable performance in a variety of challenging conditions.

## Applications

The Texas Instruments CDCE706PWR is a highly versatile clock generator that can be used in a wide range of applications, including:

* Communication Systems:
It is ideal for use in telecommunications equipment, wireless communication devices, and other systems that require precise clock signals for data transmission and processing. Its ability to generate stable clock signals with minimal jitter makes it a valuable component for communication infrastructure.

* Industrial Control Systems:
The CDCE706PWR can be used in industrial control systems where precise timing is needed to synchronize different parts of the system. It is suitable for applications such as motor control, automation, and robotics, where high-frequency clocks are essential for smooth operation.

* Data Converters:
High-quality clocks are crucial for the performance of data converters, such as ADCs (Analog-to-Digital Converters) and DACs (Digital-to-Analog Converters). The CDCE706PWR can be used to provide stable and accurate clock signals for these devices, ensuring high performance and signal integrity.

* Audio and Video Equipment:
The device can be used in professional audio and video equipment where jitter reduction and precise timing are essential for high-quality signal processing. It is often used in applications requiring clock synchronization, such as digital audio interfaces and video processors.

* Consumer Electronics:
The CDCE706PWR is also suitable for use in consumer electronics that require high-precision clock generation. Examples include gaming consoles, personal audio devices, and portable video equipment, where maintaining a clean and stable clock signal is critical for reliable operation.

* Test and Measurement:
The CDCE706PWR is an excellent choice for use in test and measurement equipment where precise, stable clock signals are needed for accurate measurements and analysis. Its low jitter and programmable frequency capabilities make it a useful tool in systems that require synchronization across multiple instruments.

## Conclusion

The Texas Instruments CDCE706PWR is a highly flexible, programmable clock generator with exceptional jitter-cleaning capabilities, making it an ideal choice for a wide range of high-performance applications. With its broad frequency range, multiple output types, low power consumption, and low jitter, the CDCE706PWR provides designers with a versatile solution for generating stable and reliable clock signals. Its use of an I2C interface for easy configuration and dynamic adjustment makes it adaptable to evolving system requirements. Whether used in communication systems, industrial applications, data converters, or consumer electronics, the CDCE706PWR offers reliable performance and high-quality clock generation for demanding applications.
CDCE706PWR Compare Parts
  • CDCE706PWR vs CDCVF857RTBT
  • CDCE706PWR vs CDCVF857RTBR
  • CDCE706PWR vs CDCVF857RHATG4
  • CDCE706PWR vs CDCVF857RHAT
  • CDCE706PWR vs CDCVF857RHAT
  • CDCE706PWR vs CDCVF857RHARG4
  • CDCE706PWR vs CDCVF857RHAR
  • CDCE706PWR vs CDCVF857GQLR
  • CDCE706PWR vs CDCVF857DGGRG4
  • CDCE706PWR vs CDCVF857DGGR
  • CDCE706PWR vs CDCVF857DGGG4
  • CDCE706PWR vs CDCVF857DGG
  • CDCE706PWR vs CDCVF855PWRG4
  • CDCE706PWR vs CDCVF855PWR
  • CDCE706PWR vs CDCVF855PWG4
  • CDCE706PWR vs CDCVF855PW
  • CDCE706PWR vs CDCVF2510PWR
  • CDCE706PWR vs CDCVF2510PWG4
  • CDCE706PWR vs CDCVF2510PW
  • CDCE706PWR vs CDCVF2510APWRG4
  • CDCE706PWR vs CDCVF2510APWR
  • CDCE706PWR vs CDCVF2510APW
  • CDCE706PWR vs CDCVF2509PWRG4
  • CDCE706PWR vs CDCVF2509PWR
  • CDCE706PWR vs CDCVF2509PWG4
  • CDCE706PWR vs CDCVF2509PW
  • CDCE706PWR vs CDCVF2509APWRG4
  • CDCE706PWR vs CDCVF2509APWR
  • CDCE706PWR vs CDCVF2509APWG4
  • CDCE706PWR vs CDCVF2509APW
  • CDCE706PWR vs CDCVF25084PWRG4
  • CDCE706PWR vs CDCVF25084PWR
  • CDCE706PWR vs CDCVF25084PW
  • CDCE706PWR vs CDCVF25081PWRG4
  • CDCE706PWR vs CDCVF25081PWR
  • CDCE706PWR vs CDCVF25081PWG4
  • CDCE706PWR vs CDCVF25081PW
  • CDCE706PWR vs CDCVF25081DRG4
  • CDCE706PWR vs CDCVF25081DR
  • CDCE706PWR vs CDCVF25081DG4
  • Customer Reviews
    4.95 out of 5.00 stars from 95 customer reviews from all over the world
    Timothy Brown
    United States
    5 stars
    2026-09-20 19:24
    OK, but for Arduino you need to upload bootloader.
    Walter Romano
    Italy
    5 stars
    2026-09-20 17:53
    Perfect and arrived fast
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci
    Paul Hoffmann
    Germany
    5 stars
    2026-09-20 09:20
    fast handling and shipping, good quality, I like this seller Thank you
    Ivo Almeida
    Brazil
    5 stars
    2026-09-20 09:08
    Very good
    Super fast delivery
    I recommend