☰
CDCE906PW
CDCE906PW
Active
Description:  IC PLL FREQ SYNTH 20TSSOP
Manufacturer:  Texas Instruments
Datasheet:   CDCE906PW Datasheet
History Price: $6.53000
In Stock: 11760
CDCE906PW Specification
Specification
Part No
CDCE906PW
Category
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Manufacturer
Texas Instruments
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
PLL Frequency Synthesizer
PLL
Yes with Bypass
Input
LVCMOS, Crystal
Output
LVCMOS
Number of Circuits
1
Ratio - Input:Output
1:6
Differential - Input:Output
Yes/No
Frequency - Max
167MHz
Divider/Multiplier
Yes/Yes
Voltage - Supply
3V ~ 3.6V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Package / Case
20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
20-TSSOP
CDCE906PW Related Parts
CDC2509APWR
CDC2509APWR
Texas Instruments
IC PLL CLOCK DRIVER 24TSSOP
CDC2509APWRG4
CDC2509APWRG4
Texas Instruments
IC PLL CLOCK DRIVER 24TSSOP
CDC2509BPW
CDC2509BPW
Texas Instruments
IC PLL CLOCK DRIVER 24TSSOP
CDC2509BPWG4
CDC2509BPWG4
Texas Instruments
IC PLL CLOCK DRIVER 24TSSOP
CDC2509BPWR
CDC2509BPWR
Texas Instruments
IC PLL CLOCK DRIVER 24TSSOP
CDC2509BPWRG4
CDC2509BPWRG4
Texas Instruments
IC PLL CLOCK DRIVER 24TSSOP
CDC2509CPW
CDC2509CPW
Texas Instruments
IC PLL CLOCK DRIVER 24TSSOP
CDC2509CPWG4
CDC2509CPWG4
Texas Instruments
IC PLL CLOCK DRIVER 24TSSOP
CDC2509CPWR
CDC2509CPWR
Texas Instruments
IC PLL CLOCK DRIVER 24TSSOP
CDC2509CPWRG4
CDC2509CPWRG4
Texas Instruments
IC PLL CLOCK DRIVER 24TSSOP
CDC2509PWR
CDC2509PWR
Texas Instruments
IC PLL CLOCK DRIVER 24TSSOP
CDC2509PWRG4
CDC2509PWRG4
Texas Instruments
IC PLL CLOCK DRIVER 24TSSOP
CDCE906PW Description

The Texas Instruments CDCE906PW is a high-performance clock generator and clock distributor designed for various applications, including telecommunications, data communications, and consumer electronics. It provides flexible clock output configurations and low jitter performance, making it an ideal solution for systems requiring precise timing and synchronization.

## Key Features

- Multiple Outputs: The CDCE906PW can generate up to six clock outputs, allowing it to drive multiple components in a system efficiently.
- Programmable Output Frequencies: The device can be configured to output different frequencies, enabling designers to tailor the clock signals to specific application requirements.
- Low Jitter Performance: With low phase noise and jitter characteristics, the CDCE906PW is suitable for high-frequency applications where signal integrity is critical.
- Flexible Input Options: The clock generator can accept various input clock sources, including crystal oscillators and external clock signals.
- Integrated Phase-Locked Loop (PLL): The integrated PLL helps to achieve precise frequency generation and minimizes output clock drift.
- Ease of Use: The device supports I²C communication, allowing easy configuration and control through software.

## Specifications

## Electrical Characteristics

- Supply Voltage: 3.3V ± 10%
- Input Voltage Range: 1.2V to 5.5V (for VDD, with external voltage regulator options)
- Maximum Input Frequency: Up to 200 MHz
- Output Frequency Range: 1 MHz to 200 MHz (configurable)
- Output Drive Capability: Typically 15 mA per output

## Performance Metrics

- Jitter:
- Period Jitter: < 100 ps (typical)
- Cycle-to-Cycle Jitter: < 80 ps (typical)
- Phase Noise:
- -120 dBc/Hz at 1 MHz offset frequency (typical)

## Package Information

- Package Type: TQFP (Thin Quad Flat Package)
- Pin Count: 48 pins
- Dimensions: 7mm x 7mm

## Application Areas

1. Telecommunications: Used in base stations and other communication equipment where accurate timing is essential for signal integrity and system performance.
2. Data Communication: Ideal for networking equipment such as routers and switches, which require synchronized clock signals for data transfer.
3. Consumer Electronics: Applicable in audio/video devices where precise timing enhances playback quality and reduces latency.

## Configuration and Control

The CDCE906PW can be configured through I²C, enabling designers to program clock frequencies and control various output features dynamically. This flexibility is beneficial in applications where different operating modes may be required during the device's lifecycle.

## Conclusion

The Texas Instruments CDCE906PW stands out as a versatile clock generator that offers low jitter, multiple output options, and programmable frequencies, making it an ideal choice for a wide range of applications. Its performance characteristics, combined with ease of integration and flexible control options, ensure that it meets the demanding requirements of modern electronic systems. Whether in telecommunications, data communication, or consumer electronics, the CDCE906PW provides the timing precision necessary for optimal system performance.
CDCE906PW Compare Parts
  • CDCE906PW vs CDCVF857RTBT
  • CDCE906PW vs CDCVF857RTBR
  • CDCE906PW vs CDCVF857RHATG4
  • CDCE906PW vs CDCVF857RHAT
  • CDCE906PW vs CDCVF857RHAT
  • CDCE906PW vs CDCVF857RHARG4
  • CDCE906PW vs CDCVF857RHAR
  • CDCE906PW vs CDCVF857GQLR
  • CDCE906PW vs CDCVF857DGGRG4
  • CDCE906PW vs CDCVF857DGGR
  • CDCE906PW vs CDCVF857DGGG4
  • CDCE906PW vs CDCVF857DGG
  • CDCE906PW vs CDCVF855PWRG4
  • CDCE906PW vs CDCVF855PWR
  • CDCE906PW vs CDCVF855PWG4
  • CDCE906PW vs CDCVF855PW
  • CDCE906PW vs CDCVF2510PWR
  • CDCE906PW vs CDCVF2510PWG4
  • CDCE906PW vs CDCVF2510PW
  • CDCE906PW vs CDCVF2510APWRG4
  • CDCE906PW vs CDCVF2510APWR
  • CDCE906PW vs CDCVF2510APW
  • CDCE906PW vs CDCVF2509PWRG4
  • CDCE906PW vs CDCVF2509PWR
  • CDCE906PW vs CDCVF2509PWG4
  • CDCE906PW vs CDCVF2509PW
  • CDCE906PW vs CDCVF2509APWRG4
  • CDCE906PW vs CDCVF2509APWR
  • CDCE906PW vs CDCVF2509APWG4
  • CDCE906PW vs CDCVF2509APW
  • CDCE906PW vs CDCVF25084PWRG4
  • CDCE906PW vs CDCVF25084PWR
  • CDCE906PW vs CDCVF25084PW
  • CDCE906PW vs CDCVF25081PWRG4
  • CDCE906PW vs CDCVF25081PWR
  • CDCE906PW vs CDCVF25081PWG4
  • CDCE906PW vs CDCVF25081PW
  • CDCE906PW vs CDCVF25081DRG4
  • CDCE906PW vs CDCVF25081DR
  • CDCE906PW vs CDCVF25081DG4
  • Customer Reviews
    4.95 out of 5.00 stars from 163 customer reviews from all over the world
    Timothy Brown
    United States
    5 stars
    2026-09-20 19:24
    OK, but for Arduino you need to upload bootloader.
    Walter Romano
    Italy
    5 stars
    2026-09-20 17:53
    Perfect and arrived fast
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci
    Paul Hoffmann
    Germany
    5 stars
    2026-09-20 09:20
    fast handling and shipping, good quality, I like this seller Thank you
    Ivo Almeida
    Brazil
    5 stars
    2026-09-20 09:08
    Very good
    Super fast delivery
    I recommend