☰
CDCE925PW
CDCE925PW
Active
Description:  IC PLL CLOCK GENERATOR 16TSSOP
Manufacturer:  Texas Instruments
Datasheet:   CDCE925PW Datasheet
History Price: $5.72000
In Stock: 46640
CDCE925PW Specification
Specification
Part No
CDCE925PW
Category
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Manufacturer
Texas Instruments
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
PLL Clock Generator
PLL
Yes with Bypass
Input
LVCMOS, Crystal
Output
LVCMOS
Number of Circuits
1
Ratio - Input:Output
1:5
Differential - Input:Output
No/No
Frequency - Max
230MHz
Divider/Multiplier
Yes/No
Voltage - Supply
1.7V ~ 1.9V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
16-TSSOP
CDCE925PW Related Parts
CDC2509APWR
CDC2509APWR
Texas Instruments
IC PLL CLOCK DRIVER 24TSSOP
CDC2509APWRG4
CDC2509APWRG4
Texas Instruments
IC PLL CLOCK DRIVER 24TSSOP
CDC2509BPW
CDC2509BPW
Texas Instruments
IC PLL CLOCK DRIVER 24TSSOP
CDC2509BPWG4
CDC2509BPWG4
Texas Instruments
IC PLL CLOCK DRIVER 24TSSOP
CDC2509BPWR
CDC2509BPWR
Texas Instruments
IC PLL CLOCK DRIVER 24TSSOP
CDC2509BPWRG4
CDC2509BPWRG4
Texas Instruments
IC PLL CLOCK DRIVER 24TSSOP
CDC2509CPW
CDC2509CPW
Texas Instruments
IC PLL CLOCK DRIVER 24TSSOP
CDC2509CPWG4
CDC2509CPWG4
Texas Instruments
IC PLL CLOCK DRIVER 24TSSOP
CDC2509CPWR
CDC2509CPWR
Texas Instruments
IC PLL CLOCK DRIVER 24TSSOP
CDC2509CPWRG4
CDC2509CPWRG4
Texas Instruments
IC PLL CLOCK DRIVER 24TSSOP
CDC2509PWR
CDC2509PWR
Texas Instruments
IC PLL CLOCK DRIVER 24TSSOP
CDC2509PWRG4
CDC2509PWRG4
Texas Instruments
IC PLL CLOCK DRIVER 24TSSOP
CDCE925PW Compare Parts
  • CDCE925PW vs CDCVF857RTBT
  • CDCE925PW vs CDCVF857RTBR
  • CDCE925PW vs CDCVF857RHATG4
  • CDCE925PW vs CDCVF857RHAT
  • CDCE925PW vs CDCVF857RHAT
  • CDCE925PW vs CDCVF857RHARG4
  • CDCE925PW vs CDCVF857RHAR
  • CDCE925PW vs CDCVF857GQLR
  • CDCE925PW vs CDCVF857DGGRG4
  • CDCE925PW vs CDCVF857DGGR
  • CDCE925PW vs CDCVF857DGGG4
  • CDCE925PW vs CDCVF857DGG
  • CDCE925PW vs CDCVF855PWRG4
  • CDCE925PW vs CDCVF855PWR
  • CDCE925PW vs CDCVF855PWG4
  • CDCE925PW vs CDCVF855PW
  • CDCE925PW vs CDCVF2510PWR
  • CDCE925PW vs CDCVF2510PWG4
  • CDCE925PW vs CDCVF2510PW
  • CDCE925PW vs CDCVF2510APWRG4
  • CDCE925PW vs CDCVF2510APWR
  • CDCE925PW vs CDCVF2510APW
  • CDCE925PW vs CDCVF2509PWRG4
  • CDCE925PW vs CDCVF2509PWR
  • CDCE925PW vs CDCVF2509PWG4
  • CDCE925PW vs CDCVF2509PW
  • CDCE925PW vs CDCVF2509APWRG4
  • CDCE925PW vs CDCVF2509APWR
  • CDCE925PW vs CDCVF2509APWG4
  • CDCE925PW vs CDCVF2509APW
  • CDCE925PW vs CDCVF25084PWRG4
  • CDCE925PW vs CDCVF25084PWR
  • CDCE925PW vs CDCVF25084PW
  • CDCE925PW vs CDCVF25081PWRG4
  • CDCE925PW vs CDCVF25081PWR
  • CDCE925PW vs CDCVF25081PWG4
  • CDCE925PW vs CDCVF25081PW
  • CDCE925PW vs CDCVF25081DRG4
  • CDCE925PW vs CDCVF25081DR
  • CDCE925PW vs CDCVF25081DG4
  • Customer Reviews
    4.95 out of 5.00 stars from 99 customer reviews from all over the world
    Timothy Brown
    United States
    5 stars
    2026-09-20 19:24
    OK, but for Arduino you need to upload bootloader.
    Walter Romano
    Italy
    5 stars
    2026-09-20 17:53
    Perfect and arrived fast
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci
    Paul Hoffmann
    Germany
    5 stars
    2026-09-20 09:20
    fast handling and shipping, good quality, I like this seller Thank you
    Ivo Almeida
    Brazil
    5 stars
    2026-09-20 09:08
    Very good
    Super fast delivery
    I recommend