☰
CDCE949PWR
CDCE949PWR
Active
Description:  IC PLL CLOCK GENERATOR 24TSSOP
Manufacturer:  Texas Instruments
Datasheet:   CDCE949PWR Datasheet
History Price: $5.81000
In Stock: 9040
CDCE949PWR Specification
Specification
Part No
CDCE949PWR
Category
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
PLL Clock Generator
PLL
Yes with Bypass
Input
LVCMOS, Crystal
Output
LVCMOS
Number of Circuits
1
Ratio - Input:Output
1:9
Differential - Input:Output
No/No
Frequency - Max
230MHz
Divider/Multiplier
Yes/No
Voltage - Supply
1.7V ~ 1.9V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
24-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
24-TSSOP
CDCE949PWR Related Parts
CDC2509APWR
CDC2509APWR
Texas Instruments
IC PLL CLOCK DRIVER 24TSSOP
CDC2509APWRG4
CDC2509APWRG4
Texas Instruments
IC PLL CLOCK DRIVER 24TSSOP
CDC2509BPW
CDC2509BPW
Texas Instruments
IC PLL CLOCK DRIVER 24TSSOP
CDC2509BPWG4
CDC2509BPWG4
Texas Instruments
IC PLL CLOCK DRIVER 24TSSOP
CDC2509BPWR
CDC2509BPWR
Texas Instruments
IC PLL CLOCK DRIVER 24TSSOP
CDC2509BPWRG4
CDC2509BPWRG4
Texas Instruments
IC PLL CLOCK DRIVER 24TSSOP
CDC2509CPW
CDC2509CPW
Texas Instruments
IC PLL CLOCK DRIVER 24TSSOP
CDC2509CPWG4
CDC2509CPWG4
Texas Instruments
IC PLL CLOCK DRIVER 24TSSOP
CDC2509CPWR
CDC2509CPWR
Texas Instruments
IC PLL CLOCK DRIVER 24TSSOP
CDC2509CPWRG4
CDC2509CPWRG4
Texas Instruments
IC PLL CLOCK DRIVER 24TSSOP
CDC2509PWR
CDC2509PWR
Texas Instruments
IC PLL CLOCK DRIVER 24TSSOP
CDC2509PWRG4
CDC2509PWRG4
Texas Instruments
IC PLL CLOCK DRIVER 24TSSOP
CDCE949PWR Description
Overview
The Texas Instruments CDCE949PWR is a highly versatile clock generator and jitter cleaner device designed to provide low-jitter, programmable frequency outputs for a wide range of timing applications. It integrates a PLL-based frequency synthesizer with multiple output channels, enabling precise clock generation and distribution in complex digital systems. This device targets applications in communications infrastructure, high-speed data converters, test equipment, and advanced computing platforms where clock integrity and flexibility are paramount.

Key Features

* Programmable frequency synthesizer with integrated PLL and fractional-N divider
* Supports multiple output clocks (typically 4 or more) with independent frequency and phase programmability
* Output frequency range from a few kHz up to several hundreds of MHz, depending on configuration
* Low jitter performance, suitable for demanding timing requirements in high-speed data communication
* Spread spectrum clock generation capability to reduce EMI in sensitive systems
* I2C-compatible serial interface for flexible programming and dynamic configuration
* Integrated crystal oscillator interface or external reference clock input for system timing stability
* Supports spread spectrum modulation for electromagnetic interference reduction
* Power-saving modes and low power consumption in typical operation
* Package: 16-pin QFN for small footprint and good thermal performance
* Operating temperature range suitable for industrial applications

Electrical Specifications

* Input Voltage (V\_CC): Typically 3.3 V ± 10%
* Output Frequency Range: From approximately 8 kHz up to 200 MHz or more depending on output configuration
* Phase Noise: Low phase noise characteristic to support jitter-sensitive applications (exact values depend on output frequency and configuration)
* Jitter: Typically in the low picoseconds RMS range (device datasheet should be consulted for precise jitter specs at specific frequencies)
* I2C Interface Speed: Standard mode (up to 100 kHz), fast mode (up to 400 kHz)
* Supply Current: Typically low, depends on operating conditions and enabled outputs (order of tens of milliamps)
* Output Levels: CMOS/TTL compatible outputs with configurable drive strength
* Operating Temperature Range: -40°C to +85°C (industrial grade)
* Package Thermal Resistance: Low junction-to-ambient thermal resistance due to QFN package with exposed pad

Functional Description
The CDCE949PWR operates by locking its internal PLL to a reference clock input or crystal oscillator, generating multiple output clocks with programmable frequencies and phases. The fractional-N PLL architecture allows fine frequency resolution and enables non-integer frequency synthesis, critical for modern communication systems. The outputs can be individually programmed for frequency, phase offset, and output enable, making the device highly flexible for complex clock distribution schemes.

The device also features spread spectrum clock generation to mitigate electromagnetic interference by modulating the output frequency slightly, which is particularly valuable in reducing radiated emissions in consumer and industrial equipment. The integrated control interface allows system-level software to dynamically adjust output frequencies and parameters during operation.

Pin Configuration and Package

* Comes in a compact 16-pin QFN package (4 mm × 4 mm) with an exposed thermal pad to facilitate heat dissipation
* Pins include reference clock input or crystal oscillator terminals, multiple clock outputs, I2C communication pins (SCL, SDA), power supply pins (V\_CC, GND), and control pins for reset and enable
* The pinout is designed to support straightforward PCB layout for minimal signal interference and optimal signal integrity

Applications

* Communication equipment requiring precise and flexible clock generation (e.g., base stations, routers)
* High-speed data acquisition and conversion systems requiring low jitter clocks
* Test and measurement instruments needing multiple synchronized clock signals
* Computing platforms including servers and data centers
* Consumer electronics requiring EMI reduction through spread spectrum clocking
* Industrial automation systems with complex timing requirements

Typical Performance Characteristics

* Low phase noise and jitter suitable for high-speed serial interfaces and ADC/DAC clocking
* High frequency accuracy and stability with crystal reference or external clock input
* Flexible output configurations allow matching diverse system clocking needs
* Spread spectrum modulation effectively reduces EMI without degrading timing performance
* Robust I2C interface allows easy system integration and runtime configuration

Thermal and Reliability Considerations

* The QFN package with exposed thermal pad supports effective heat dissipation on well-designed PCBs
* Designed to operate reliably over industrial temperature ranges and harsh environments
* Includes internal power management features to minimize power consumption and thermal stress
* Recommended to follow best practices in PCB layout, such as proper grounding and shielding, to optimize clock signal integrity and reduce noise

Summary
The Texas Instruments CDCE949PWR is a highly capable and flexible clock generation device that combines low jitter, multiple programmable outputs, and spread spectrum capability in a compact form factor. It is suited for precision timing applications in communications, industrial, and computing systems where signal integrity and electromagnetic compatibility are critical. Its programmability, low power consumption, and robust design enable efficient clock management in complex system architectures.
CDCE949PWR Compare Parts
  • CDCE949PWR vs CDCVF857RTBT
  • CDCE949PWR vs CDCVF857RTBR
  • CDCE949PWR vs CDCVF857RHATG4
  • CDCE949PWR vs CDCVF857RHAT
  • CDCE949PWR vs CDCVF857RHAT
  • CDCE949PWR vs CDCVF857RHARG4
  • CDCE949PWR vs CDCVF857RHAR
  • CDCE949PWR vs CDCVF857GQLR
  • CDCE949PWR vs CDCVF857DGGRG4
  • CDCE949PWR vs CDCVF857DGGR
  • CDCE949PWR vs CDCVF857DGGG4
  • CDCE949PWR vs CDCVF857DGG
  • CDCE949PWR vs CDCVF855PWRG4
  • CDCE949PWR vs CDCVF855PWR
  • CDCE949PWR vs CDCVF855PWG4
  • CDCE949PWR vs CDCVF855PW
  • CDCE949PWR vs CDCVF2510PWR
  • CDCE949PWR vs CDCVF2510PWG4
  • CDCE949PWR vs CDCVF2510PW
  • CDCE949PWR vs CDCVF2510APWRG4
  • CDCE949PWR vs CDCVF2510APWR
  • CDCE949PWR vs CDCVF2510APW
  • CDCE949PWR vs CDCVF2509PWRG4
  • CDCE949PWR vs CDCVF2509PWR
  • CDCE949PWR vs CDCVF2509PWG4
  • CDCE949PWR vs CDCVF2509PW
  • CDCE949PWR vs CDCVF2509APWRG4
  • CDCE949PWR vs CDCVF2509APWR
  • CDCE949PWR vs CDCVF2509APWG4
  • CDCE949PWR vs CDCVF2509APW
  • CDCE949PWR vs CDCVF25084PWRG4
  • CDCE949PWR vs CDCVF25084PWR
  • CDCE949PWR vs CDCVF25084PW
  • CDCE949PWR vs CDCVF25081PWRG4
  • CDCE949PWR vs CDCVF25081PWR
  • CDCE949PWR vs CDCVF25081PWG4
  • CDCE949PWR vs CDCVF25081PW
  • CDCE949PWR vs CDCVF25081DRG4
  • CDCE949PWR vs CDCVF25081DR
  • CDCE949PWR vs CDCVF25081DG4
  • Customer Reviews
    4.95 out of 5.00 stars from 179 customer reviews from all over the world
    Timothy Brown
    United States
    5 stars
    2026-09-20 19:24
    OK, but for Arduino you need to upload bootloader.
    Walter Romano
    Italy
    5 stars
    2026-09-20 17:53
    Perfect and arrived fast
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci
    Paul Hoffmann
    Germany
    5 stars
    2026-09-20 09:20
    fast handling and shipping, good quality, I like this seller Thank you
    Ivo Almeida
    Brazil
    5 stars
    2026-09-20 09:08
    Very good
    Super fast delivery
    I recommend