☰
CDCEL925PWR
CDCEL925PWR
Active
Description:  IC CLK/FREQ SYNTH 16TSSOP
Manufacturer:  Texas Instruments
Datasheet:   CDCEL925PWR Datasheet
History Price: $4.45000
In Stock: 26480
CDCEL925PWR Specification
Specification
Part No
CDCEL925PWR
Category
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Clock/Frequency Synthesizer
PLL
Yes with Bypass
Input
LVCMOS, Crystal
Output
LVCMOS
Number of Circuits
1
Ratio - Input:Output
1:5
Differential - Input:Output
No/No
Frequency - Max
230MHz
Divider/Multiplier
Yes/No
Voltage - Supply
1.7V ~ 1.9V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
16-TSSOP
CDCEL925PWR Related Parts
CDC2509APWR
CDC2509APWR
Texas Instruments
IC PLL CLOCK DRIVER 24TSSOP
CDC2509APWRG4
CDC2509APWRG4
Texas Instruments
IC PLL CLOCK DRIVER 24TSSOP
CDC2509BPW
CDC2509BPW
Texas Instruments
IC PLL CLOCK DRIVER 24TSSOP
CDC2509BPWG4
CDC2509BPWG4
Texas Instruments
IC PLL CLOCK DRIVER 24TSSOP
CDC2509BPWR
CDC2509BPWR
Texas Instruments
IC PLL CLOCK DRIVER 24TSSOP
CDC2509BPWRG4
CDC2509BPWRG4
Texas Instruments
IC PLL CLOCK DRIVER 24TSSOP
CDC2509CPW
CDC2509CPW
Texas Instruments
IC PLL CLOCK DRIVER 24TSSOP
CDC2509CPWG4
CDC2509CPWG4
Texas Instruments
IC PLL CLOCK DRIVER 24TSSOP
CDC2509CPWR
CDC2509CPWR
Texas Instruments
IC PLL CLOCK DRIVER 24TSSOP
CDC2509CPWRG4
CDC2509CPWRG4
Texas Instruments
IC PLL CLOCK DRIVER 24TSSOP
CDC2509PWR
CDC2509PWR
Texas Instruments
IC PLL CLOCK DRIVER 24TSSOP
CDC2509PWRG4
CDC2509PWRG4
Texas Instruments
IC PLL CLOCK DRIVER 24TSSOP
CDCEL925PWR Compare Parts
  • CDCEL925PWR vs CDCVF857RTBT
  • CDCEL925PWR vs CDCVF857RTBR
  • CDCEL925PWR vs CDCVF857RHATG4
  • CDCEL925PWR vs CDCVF857RHAT
  • CDCEL925PWR vs CDCVF857RHAT
  • CDCEL925PWR vs CDCVF857RHARG4
  • CDCEL925PWR vs CDCVF857RHAR
  • CDCEL925PWR vs CDCVF857GQLR
  • CDCEL925PWR vs CDCVF857DGGRG4
  • CDCEL925PWR vs CDCVF857DGGR
  • CDCEL925PWR vs CDCVF857DGGG4
  • CDCEL925PWR vs CDCVF857DGG
  • CDCEL925PWR vs CDCVF855PWRG4
  • CDCEL925PWR vs CDCVF855PWR
  • CDCEL925PWR vs CDCVF855PWG4
  • CDCEL925PWR vs CDCVF855PW
  • CDCEL925PWR vs CDCVF2510PWR
  • CDCEL925PWR vs CDCVF2510PWG4
  • CDCEL925PWR vs CDCVF2510PW
  • CDCEL925PWR vs CDCVF2510APWRG4
  • CDCEL925PWR vs CDCVF2510APWR
  • CDCEL925PWR vs CDCVF2510APW
  • CDCEL925PWR vs CDCVF2509PWRG4
  • CDCEL925PWR vs CDCVF2509PWR
  • CDCEL925PWR vs CDCVF2509PWG4
  • CDCEL925PWR vs CDCVF2509PW
  • CDCEL925PWR vs CDCVF2509APWRG4
  • CDCEL925PWR vs CDCVF2509APWR
  • CDCEL925PWR vs CDCVF2509APWG4
  • CDCEL925PWR vs CDCVF2509APW
  • CDCEL925PWR vs CDCVF25084PWRG4
  • CDCEL925PWR vs CDCVF25084PWR
  • CDCEL925PWR vs CDCVF25084PW
  • CDCEL925PWR vs CDCVF25081PWRG4
  • CDCEL925PWR vs CDCVF25081PWR
  • CDCEL925PWR vs CDCVF25081PWG4
  • CDCEL925PWR vs CDCVF25081PW
  • CDCEL925PWR vs CDCVF25081DRG4
  • CDCEL925PWR vs CDCVF25081DR
  • CDCEL925PWR vs CDCVF25081DG4
  • Customer Reviews
    4.95 out of 5.00 stars from 147 customer reviews from all over the world
    Timothy Brown
    United States
    5 stars
    2026-09-20 19:24
    OK, but for Arduino you need to upload bootloader.
    Walter Romano
    Italy
    5 stars
    2026-09-20 17:53
    Perfect and arrived fast
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci
    Paul Hoffmann
    Germany
    5 stars
    2026-09-20 09:20
    fast handling and shipping, good quality, I like this seller Thank you
    Ivo Almeida
    Brazil
    5 stars
    2026-09-20 09:08
    Very good
    Super fast delivery
    I recommend