☰
CDCS501PWR
CDCS501PWR
Active
Description:  IC SS CLOCK DRIVER 8TSSOP
Manufacturer:  Texas Instruments
Datasheet:   CDCS501PWR Datasheet
History Price: $1.39000
In Stock: 43040
CDCS501PWR Specification
Specification
Part No
CDCS501PWR
Category
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Spread Spectrum Clock Driver
PLL
No
Input
LVCMOS
Output
LVCMOS
Number of Circuits
1
Ratio - Input:Output
1:1
Differential - Input:Output
No/No
Frequency - Max
108MHz
Divider/Multiplier
No/No
Voltage - Supply
3V ~ 3.6V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
8-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
8-TSSOP
CDCS501PWR Related Parts
CDC2509APWR
CDC2509APWR
Texas Instruments
IC PLL CLOCK DRIVER 24TSSOP
CDC2509APWRG4
CDC2509APWRG4
Texas Instruments
IC PLL CLOCK DRIVER 24TSSOP
CDC2509BPW
CDC2509BPW
Texas Instruments
IC PLL CLOCK DRIVER 24TSSOP
CDC2509BPWG4
CDC2509BPWG4
Texas Instruments
IC PLL CLOCK DRIVER 24TSSOP
CDC2509BPWR
CDC2509BPWR
Texas Instruments
IC PLL CLOCK DRIVER 24TSSOP
CDC2509BPWRG4
CDC2509BPWRG4
Texas Instruments
IC PLL CLOCK DRIVER 24TSSOP
CDC2509CPW
CDC2509CPW
Texas Instruments
IC PLL CLOCK DRIVER 24TSSOP
CDC2509CPWG4
CDC2509CPWG4
Texas Instruments
IC PLL CLOCK DRIVER 24TSSOP
CDC2509CPWR
CDC2509CPWR
Texas Instruments
IC PLL CLOCK DRIVER 24TSSOP
CDC2509CPWRG4
CDC2509CPWRG4
Texas Instruments
IC PLL CLOCK DRIVER 24TSSOP
CDC2509PWR
CDC2509PWR
Texas Instruments
IC PLL CLOCK DRIVER 24TSSOP
CDC2509PWRG4
CDC2509PWRG4
Texas Instruments
IC PLL CLOCK DRIVER 24TSSOP
CDCS501PWR Compare Parts
  • CDCS501PWR vs CDCVF857RTBT
  • CDCS501PWR vs CDCVF857RTBR
  • CDCS501PWR vs CDCVF857RHATG4
  • CDCS501PWR vs CDCVF857RHAT
  • CDCS501PWR vs CDCVF857RHAT
  • CDCS501PWR vs CDCVF857RHARG4
  • CDCS501PWR vs CDCVF857RHAR
  • CDCS501PWR vs CDCVF857GQLR
  • CDCS501PWR vs CDCVF857DGGRG4
  • CDCS501PWR vs CDCVF857DGGR
  • CDCS501PWR vs CDCVF857DGGG4
  • CDCS501PWR vs CDCVF857DGG
  • CDCS501PWR vs CDCVF855PWRG4
  • CDCS501PWR vs CDCVF855PWR
  • CDCS501PWR vs CDCVF855PWG4
  • CDCS501PWR vs CDCVF855PW
  • CDCS501PWR vs CDCVF2510PWR
  • CDCS501PWR vs CDCVF2510PWG4
  • CDCS501PWR vs CDCVF2510PW
  • CDCS501PWR vs CDCVF2510APWRG4
  • CDCS501PWR vs CDCVF2510APWR
  • CDCS501PWR vs CDCVF2510APW
  • CDCS501PWR vs CDCVF2509PWRG4
  • CDCS501PWR vs CDCVF2509PWR
  • CDCS501PWR vs CDCVF2509PWG4
  • CDCS501PWR vs CDCVF2509PW
  • CDCS501PWR vs CDCVF2509APWRG4
  • CDCS501PWR vs CDCVF2509APWR
  • CDCS501PWR vs CDCVF2509APWG4
  • CDCS501PWR vs CDCVF2509APW
  • CDCS501PWR vs CDCVF25084PWRG4
  • CDCS501PWR vs CDCVF25084PWR
  • CDCS501PWR vs CDCVF25084PW
  • CDCS501PWR vs CDCVF25081PWRG4
  • CDCS501PWR vs CDCVF25081PWR
  • CDCS501PWR vs CDCVF25081PWG4
  • CDCS501PWR vs CDCVF25081PW
  • CDCS501PWR vs CDCVF25081DRG4
  • CDCS501PWR vs CDCVF25081DR
  • CDCS501PWR vs CDCVF25081DG4
  • Customer Reviews
    4.95 out of 5.00 stars from 179 customer reviews from all over the world
    Timothy Brown
    United States
    5 stars
    2026-09-20 19:24
    OK, but for Arduino you need to upload bootloader.
    Walter Romano
    Italy
    5 stars
    2026-09-20 17:53
    Perfect and arrived fast
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci
    Paul Hoffmann
    Germany
    5 stars
    2026-09-20 09:20
    fast handling and shipping, good quality, I like this seller Thank you
    Ivo Almeida
    Brazil
    5 stars
    2026-09-20 09:08
    Very good
    Super fast delivery
    I recommend