☰
CDCS502PWR
CDCS502PWR
Active
Description:  IC SS CLOCK DRIVER 8TSSOP
Manufacturer:  Texas Instruments
Datasheet:   CDCS502PWR Datasheet
History Price: $1.25400
In Stock: 29280
CDCS502PWR Specification
Specification
Part No
CDCS502PWR
Category
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Spread Spectrum Clock Driver
PLL
No
Input
Crystal
Output
LVCMOS
Number of Circuits
1
Ratio - Input:Output
1:1
Differential - Input:Output
No/No
Frequency - Max
108MHz
Divider/Multiplier
No/Yes
Voltage - Supply
3V ~ 3.6V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
8-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
8-TSSOP
CDCS502PWR Related Parts
CDC2509APWR
CDC2509APWR
Texas Instruments
IC PLL CLOCK DRIVER 24TSSOP
CDC2509APWRG4
CDC2509APWRG4
Texas Instruments
IC PLL CLOCK DRIVER 24TSSOP
CDC2509BPW
CDC2509BPW
Texas Instruments
IC PLL CLOCK DRIVER 24TSSOP
CDC2509BPWG4
CDC2509BPWG4
Texas Instruments
IC PLL CLOCK DRIVER 24TSSOP
CDC2509BPWR
CDC2509BPWR
Texas Instruments
IC PLL CLOCK DRIVER 24TSSOP
CDC2509BPWRG4
CDC2509BPWRG4
Texas Instruments
IC PLL CLOCK DRIVER 24TSSOP
CDC2509CPW
CDC2509CPW
Texas Instruments
IC PLL CLOCK DRIVER 24TSSOP
CDC2509CPWG4
CDC2509CPWG4
Texas Instruments
IC PLL CLOCK DRIVER 24TSSOP
CDC2509CPWR
CDC2509CPWR
Texas Instruments
IC PLL CLOCK DRIVER 24TSSOP
CDC2509CPWRG4
CDC2509CPWRG4
Texas Instruments
IC PLL CLOCK DRIVER 24TSSOP
CDC2509PWR
CDC2509PWR
Texas Instruments
IC PLL CLOCK DRIVER 24TSSOP
CDC2509PWRG4
CDC2509PWRG4
Texas Instruments
IC PLL CLOCK DRIVER 24TSSOP
CDCS502PWR Description
Overview of Texas Instruments CDCS502PWR

The Texas Instruments CDCS502PWR is a precision clock buffer device designed to distribute a single high-frequency input clock signal to multiple low-skew output drivers. It is widely used in clock distribution and timing synchronization applications where low jitter, low phase noise, and matched output timing are critical. The device supports differential LVPECL (Low Voltage Positive Emitter Coupled Logic) input and output signaling, providing robust high-speed signal transmission over backplanes and cables.

Core Functionality

The CDCS502PWR functions as a 1-to-5 clock buffer and distribution device, receiving a differential LVPECL clock input and replicating the signal to five identical LVPECL outputs. This enables multiple loads to be driven from a single clock source with minimal degradation in signal quality. The device ensures low additive jitter and low output-to-output skew, which is essential for maintaining synchronization in complex systems such as telecommunications, data communications, and test instrumentation.

Electrical Specifications

* Input Type: Differential LVPECL input, compatible with standard PECL voltage levels.

* Output Type: Five LVPECL outputs, capable of driving multiple loads with matched timing.

* Supply Voltage: The device operates on a single +3.3 V supply, aligning with modern system voltage standards.

* Frequency Range: Supports input clock frequencies up to 700 MHz, making it suitable for high-speed clock distribution in advanced digital systems.

* Output Skew: Output-to-output skew is typically less than 75 ps, ensuring tight timing alignment across all outputs.

* Additive Phase Jitter: The device exhibits low additive phase jitter, typically less than 0.3 ps RMS over the 12 kHz to 20 MHz bandwidth, preserving signal integrity.

* Output Voltage Swing: Typical differential output voltage swing is about 800 mV peak-to-peak, consistent with LVPECL signaling requirements.

* Input Sensitivity: Input differential voltage sensitivity is around 200 mV minimum, allowing reliable operation with standard LVPECL sources.

Timing and Signal Quality

The CDCS502PWR is optimized for ultra-low additive jitter and phase noise, making it well suited for timing-critical applications. It supports frequency stability and signal fidelity necessary for synchronous data transmission systems and clock distribution networks. The device ensures minimal skew across outputs, allowing multiple components to be driven with synchronous clock signals.

Package and Thermal Details

The CDCS502PWR is available in a 20-pin TSSOP (Thin Shrink Small Outline Package), which provides a compact form factor while offering adequate thermal dissipation for typical application currents. The package facilitates efficient PCB layout with controlled impedance for high-frequency signals.

Operating Conditions

* Operating Temperature Range: The device supports commercial temperature range from 0°C to +70°C. Extended temperature variants may be available for industrial applications.

* Power Consumption: Typically consumes about 300 mW under nominal operating conditions.

Protection Features

The device includes internal protection mechanisms such as thermal shutdown and current limiting to enhance robustness and protect against fault conditions. These features increase system reliability and reduce failure rates in complex electronic assemblies.

Applications

The CDCS502PWR is widely applied in systems requiring precise clock distribution with multiple loads, such as:

* Telecommunications equipment including base stations and network switches.

* High-speed data acquisition and processing systems.

* Test and measurement instruments requiring low jitter timing sources.

* Video and broadcast systems where synchronized clocks are critical.

* FPGA and ASIC clock tree distribution within digital platforms.

Design and Implementation Considerations

To maximize performance, the CDCS502PWR requires careful PCB layout with controlled impedance differential traces for both input and output signals. Proper power supply decoupling is essential to minimize noise coupling and preserve signal integrity. Termination resistors, typically 50 Ω to Vcc-2 V, are necessary at outputs to maintain LVPECL signal levels and reduce reflections.

The device is compatible with industry-standard LVPECL signal levels but requires attention to power supply sequencing and grounding to prevent signal distortion.

Summary

The Texas Instruments CDCS502PWR is a high-performance LVPECL clock distribution buffer offering five matched outputs with low skew and ultra-low additive jitter. Its ability to reliably replicate high-frequency differential clock signals to multiple loads makes it a valuable component in timing-sensitive applications such as telecom infrastructure, data communications, and precision measurement systems. The device’s compact package, robust electrical characteristics, and ease of integration enable designers to build stable and synchronized clock networks with confidence.
CDCS502PWR Compare Parts
  • CDCS502PWR vs CDCVF857RTBT
  • CDCS502PWR vs CDCVF857RTBR
  • CDCS502PWR vs CDCVF857RHATG4
  • CDCS502PWR vs CDCVF857RHAT
  • CDCS502PWR vs CDCVF857RHAT
  • CDCS502PWR vs CDCVF857RHARG4
  • CDCS502PWR vs CDCVF857RHAR
  • CDCS502PWR vs CDCVF857GQLR
  • CDCS502PWR vs CDCVF857DGGRG4
  • CDCS502PWR vs CDCVF857DGGR
  • CDCS502PWR vs CDCVF857DGGG4
  • CDCS502PWR vs CDCVF857DGG
  • CDCS502PWR vs CDCVF855PWRG4
  • CDCS502PWR vs CDCVF855PWR
  • CDCS502PWR vs CDCVF855PWG4
  • CDCS502PWR vs CDCVF855PW
  • CDCS502PWR vs CDCVF2510PWR
  • CDCS502PWR vs CDCVF2510PWG4
  • CDCS502PWR vs CDCVF2510PW
  • CDCS502PWR vs CDCVF2510APWRG4
  • CDCS502PWR vs CDCVF2510APWR
  • CDCS502PWR vs CDCVF2510APW
  • CDCS502PWR vs CDCVF2509PWRG4
  • CDCS502PWR vs CDCVF2509PWR
  • CDCS502PWR vs CDCVF2509PWG4
  • CDCS502PWR vs CDCVF2509PW
  • CDCS502PWR vs CDCVF2509APWRG4
  • CDCS502PWR vs CDCVF2509APWR
  • CDCS502PWR vs CDCVF2509APWG4
  • CDCS502PWR vs CDCVF2509APW
  • CDCS502PWR vs CDCVF25084PWRG4
  • CDCS502PWR vs CDCVF25084PWR
  • CDCS502PWR vs CDCVF25084PW
  • CDCS502PWR vs CDCVF25081PWRG4
  • CDCS502PWR vs CDCVF25081PWR
  • CDCS502PWR vs CDCVF25081PWG4
  • CDCS502PWR vs CDCVF25081PW
  • CDCS502PWR vs CDCVF25081DRG4
  • CDCS502PWR vs CDCVF25081DR
  • CDCS502PWR vs CDCVF25081DG4
  • Customer Reviews
    4.95 out of 5.00 stars from 107 customer reviews from all over the world
    Timothy Brown
    United States
    5 stars
    2026-09-20 19:24
    OK, but for Arduino you need to upload bootloader.
    Walter Romano
    Italy
    5 stars
    2026-09-20 17:53
    Perfect and arrived fast
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci
    Paul Hoffmann
    Germany
    5 stars
    2026-09-20 09:20
    fast handling and shipping, good quality, I like this seller Thank you
    Ivo Almeida
    Brazil
    5 stars
    2026-09-20 09:08
    Very good
    Super fast delivery
    I recommend