☰
CDCV855IPW
CDCV855IPW
Not For New Designs
Description:  IC PLL CLOCK DRIVER 28TSSOP
Manufacturer:  Texas Instruments
Datasheet:   CDCV855IPW Datasheet
History Price: $2.48000
In Stock: 17360
CDCV855IPW Specification
Specification
Part No
CDCV855IPW
Category
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Manufacturer
Texas Instruments
Series
-
Packaging
Bulk or Tube
Status
Not For New Designs
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
PLL Clock Driver
PLL
Yes with Bypass
Input
SSTL-2
Output
SSTL-2
Number of Circuits
1
Ratio - Input:Output
1:5
Differential - Input:Output
Yes/Yes
Frequency - Max
180MHz
Divider/Multiplier
No/No
Voltage - Supply
2.3V ~ 2.7V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
28-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
28-TSSOP
CDCV855IPW Related Parts
CDC2509APWR
CDC2509APWR
Texas Instruments
IC PLL CLOCK DRIVER 24TSSOP
CDC2509APWRG4
CDC2509APWRG4
Texas Instruments
IC PLL CLOCK DRIVER 24TSSOP
CDC2509BPW
CDC2509BPW
Texas Instruments
IC PLL CLOCK DRIVER 24TSSOP
CDC2509BPWG4
CDC2509BPWG4
Texas Instruments
IC PLL CLOCK DRIVER 24TSSOP
CDC2509BPWR
CDC2509BPWR
Texas Instruments
IC PLL CLOCK DRIVER 24TSSOP
CDC2509BPWRG4
CDC2509BPWRG4
Texas Instruments
IC PLL CLOCK DRIVER 24TSSOP
CDC2509CPW
CDC2509CPW
Texas Instruments
IC PLL CLOCK DRIVER 24TSSOP
CDC2509CPWG4
CDC2509CPWG4
Texas Instruments
IC PLL CLOCK DRIVER 24TSSOP
CDC2509CPWR
CDC2509CPWR
Texas Instruments
IC PLL CLOCK DRIVER 24TSSOP
CDC2509CPWRG4
CDC2509CPWRG4
Texas Instruments
IC PLL CLOCK DRIVER 24TSSOP
CDC2509PWR
CDC2509PWR
Texas Instruments
IC PLL CLOCK DRIVER 24TSSOP
CDC2509PWRG4
CDC2509PWRG4
Texas Instruments
IC PLL CLOCK DRIVER 24TSSOP
CDCV855IPW Compare Parts
  • CDCV855IPW vs CDCVF857RTBT
  • CDCV855IPW vs CDCVF857RTBR
  • CDCV855IPW vs CDCVF857RHATG4
  • CDCV855IPW vs CDCVF857RHAT
  • CDCV855IPW vs CDCVF857RHAT
  • CDCV855IPW vs CDCVF857RHARG4
  • CDCV855IPW vs CDCVF857RHAR
  • CDCV855IPW vs CDCVF857GQLR
  • CDCV855IPW vs CDCVF857DGGRG4
  • CDCV855IPW vs CDCVF857DGGR
  • CDCV855IPW vs CDCVF857DGGG4
  • CDCV855IPW vs CDCVF857DGG
  • CDCV855IPW vs CDCVF855PWRG4
  • CDCV855IPW vs CDCVF855PWR
  • CDCV855IPW vs CDCVF855PWG4
  • CDCV855IPW vs CDCVF855PW
  • CDCV855IPW vs CDCVF2510PWR
  • CDCV855IPW vs CDCVF2510PWG4
  • CDCV855IPW vs CDCVF2510PW
  • CDCV855IPW vs CDCVF2510APWRG4
  • CDCV855IPW vs CDCVF2510APWR
  • CDCV855IPW vs CDCVF2510APW
  • CDCV855IPW vs CDCVF2509PWRG4
  • CDCV855IPW vs CDCVF2509PWR
  • CDCV855IPW vs CDCVF2509PWG4
  • CDCV855IPW vs CDCVF2509PW
  • CDCV855IPW vs CDCVF2509APWRG4
  • CDCV855IPW vs CDCVF2509APWR
  • CDCV855IPW vs CDCVF2509APWG4
  • CDCV855IPW vs CDCVF2509APW
  • CDCV855IPW vs CDCVF25084PWRG4
  • CDCV855IPW vs CDCVF25084PWR
  • CDCV855IPW vs CDCVF25084PW
  • CDCV855IPW vs CDCVF25081PWRG4
  • CDCV855IPW vs CDCVF25081PWR
  • CDCV855IPW vs CDCVF25081PWG4
  • CDCV855IPW vs CDCVF25081PW
  • CDCV855IPW vs CDCVF25081DRG4
  • CDCV855IPW vs CDCVF25081DR
  • CDCV855IPW vs CDCVF25081DG4
  • Customer Reviews
    4.95 out of 5.00 stars from 183 customer reviews from all over the world
    Timothy Brown
    United States
    5 stars
    2026-09-20 19:24
    OK, but for Arduino you need to upload bootloader.
    Walter Romano
    Italy
    5 stars
    2026-09-20 17:53
    Perfect and arrived fast
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci
    Paul Hoffmann
    Germany
    5 stars
    2026-09-20 09:20
    fast handling and shipping, good quality, I like this seller Thank you
    Ivo Almeida
    Brazil
    5 stars
    2026-09-20 09:08
    Very good
    Super fast delivery
    I recommend