☰
CDCVF855PWR
CDCVF855PWR
Active
Description:  IC PLL CLOCK DRIVER 28TSSOP
Manufacturer:  Texas Instruments
Datasheet:   CDCVF855PWR Datasheet
History Price: $2.16300
In Stock: 40800
CDCVF855PWR Specification
Specification
Part No
CDCVF855PWR
Category
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
PLL Clock Driver
PLL
Yes with Bypass
Input
SSTL-2
Output
SSTL-2
Number of Circuits
1
Ratio - Input:Output
2:5
Differential - Input:Output
Yes/Yes
Frequency - Max
220MHz
Divider/Multiplier
No/No
Voltage - Supply
2.3V ~ 2.7V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
28-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
28-TSSOP
CDCVF855PWR Related Parts
CDC2509APWR
CDC2509APWR
Texas Instruments
IC PLL CLOCK DRIVER 24TSSOP
CDC2509APWRG4
CDC2509APWRG4
Texas Instruments
IC PLL CLOCK DRIVER 24TSSOP
CDC2509BPW
CDC2509BPW
Texas Instruments
IC PLL CLOCK DRIVER 24TSSOP
CDC2509BPWG4
CDC2509BPWG4
Texas Instruments
IC PLL CLOCK DRIVER 24TSSOP
CDC2509BPWR
CDC2509BPWR
Texas Instruments
IC PLL CLOCK DRIVER 24TSSOP
CDC2509BPWRG4
CDC2509BPWRG4
Texas Instruments
IC PLL CLOCK DRIVER 24TSSOP
CDC2509CPW
CDC2509CPW
Texas Instruments
IC PLL CLOCK DRIVER 24TSSOP
CDC2509CPWG4
CDC2509CPWG4
Texas Instruments
IC PLL CLOCK DRIVER 24TSSOP
CDC2509CPWR
CDC2509CPWR
Texas Instruments
IC PLL CLOCK DRIVER 24TSSOP
CDC2509CPWRG4
CDC2509CPWRG4
Texas Instruments
IC PLL CLOCK DRIVER 24TSSOP
CDC2509PWR
CDC2509PWR
Texas Instruments
IC PLL CLOCK DRIVER 24TSSOP
CDC2509PWRG4
CDC2509PWRG4
Texas Instruments
IC PLL CLOCK DRIVER 24TSSOP
CDCVF855PWR Compare Parts
  • CDCVF855PWR vs CDCVF857RTBT
  • CDCVF855PWR vs CDCVF857RTBR
  • CDCVF855PWR vs CDCVF857RHATG4
  • CDCVF855PWR vs CDCVF857RHAT
  • CDCVF855PWR vs CDCVF857RHAT
  • CDCVF855PWR vs CDCVF857RHARG4
  • CDCVF855PWR vs CDCVF857RHAR
  • CDCVF855PWR vs CDCVF857GQLR
  • CDCVF855PWR vs CDCVF857DGGRG4
  • CDCVF855PWR vs CDCVF857DGGR
  • CDCVF855PWR vs CDCVF857DGGG4
  • CDCVF855PWR vs CDCVF857DGG
  • CDCVF855PWR vs CDCVF855PWRG4
  • CDCVF855PWR vs CDCVF855PWG4
  • CDCVF855PWR vs CDCVF855PW
  • CDCVF855PWR vs CDCVF2510PWR
  • CDCVF855PWR vs CDCVF2510PWG4
  • CDCVF855PWR vs CDCVF2510PW
  • CDCVF855PWR vs CDCVF2510APWRG4
  • CDCVF855PWR vs CDCVF2510APWR
  • CDCVF855PWR vs CDCVF2510APW
  • CDCVF855PWR vs CDCVF2509PWRG4
  • CDCVF855PWR vs CDCVF2509PWR
  • CDCVF855PWR vs CDCVF2509PWG4
  • CDCVF855PWR vs CDCVF2509PW
  • CDCVF855PWR vs CDCVF2509APWRG4
  • CDCVF855PWR vs CDCVF2509APWR
  • CDCVF855PWR vs CDCVF2509APWG4
  • CDCVF855PWR vs CDCVF2509APW
  • CDCVF855PWR vs CDCVF25084PWRG4
  • CDCVF855PWR vs CDCVF25084PWR
  • CDCVF855PWR vs CDCVF25084PW
  • CDCVF855PWR vs CDCVF25081PWRG4
  • CDCVF855PWR vs CDCVF25081PWR
  • CDCVF855PWR vs CDCVF25081PWG4
  • CDCVF855PWR vs CDCVF25081PW
  • CDCVF855PWR vs CDCVF25081DRG4
  • CDCVF855PWR vs CDCVF25081DR
  • CDCVF855PWR vs CDCVF25081DG4
  • CDCVF855PWR vs CDCVF25081D
  • Customer Reviews
    4.95 out of 5.00 stars from 151 customer reviews from all over the world
    Rachel Wilson
    United States
    5 stars
    2026-09-20 19:31
    I love its
    Timothy Brown
    United States
    5 stars
    2026-09-20 19:24
    OK, but for Arduino you need to upload bootloader.
    Walter Romano
    Italy
    5 stars
    2026-09-20 17:53
    Perfect and arrived fast
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci
    Paul Hoffmann
    Germany
    5 stars
    2026-09-20 09:20
    fast handling and shipping, good quality, I like this seller Thank you