Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Full, Half-Bridge Drivers
/ Texas Instruments CSD97396Q4MT
CSD97396Q4MT
Active
PMIC - Full, Half-Bridge Drivers
Description:
IC HALF BRIDGE DRIVER 30A 8VSON
Manufacturer:
Texas Instruments
Datasheet:
CSD97396Q4MT Datasheet
History Price: $2.90000
In Stock: 25120
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CSD97396Q4MT Specification
Specification
Part No
CSD97396Q4MT
Category
PMIC - Full, Half-Bridge Drivers
Manufacturer
Texas Instruments
Series
NexFET
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Half Bridge
Applications
Synchronous Buck Converters
Interface
PWM
Load Type
Inductive
Technology
Power MOSFET
Rds On (Typ)
-
Current - Output / Channel
30A
Current - Peak Output
65A
Voltage - Supply
4.5V ~ 5.5V
Voltage - Load
4.5V ~ 24V
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Features
Bootstrap Circuit, Diode Emulation
Fault Protection
Shoot-Through
Mounting Type
Surface Mount
Package / Case
8-PowerVFDFN
Supplier Device Package
8-VSON (3.5x4.5)
CSD97396Q4MT Related Parts
CSD95372AQ5M
Texas Instruments
IC HALF BRIDGE DRIVER 60A 12LSON
CSD95372BQ5M
Texas Instruments
IC HALF BRIDGE DRIVER 60A 12LSON
CSD95372BQ5MC
Texas Instruments
IC HALF BRIDGE DRIVER 60A 12VSON
CSD95372BQ5MCT
Texas Instruments
IC HALF BRIDGE DRIVER 60A 12VSON
CSD95372BQ5MT
Texas Instruments
IC HALF BRIDGE DRIVER 60A 12LSON
CSD95373AQ5M
Texas Instruments
IC HALF BRIDGE DRIVER 45A 12LSON
CSD95373BQ5M
Texas Instruments
IC HALF BRIDGE DRIVER 45A 12LSON
CSD95373BQ5MT
Texas Instruments
IC HALF BRIDGE DRIVER 45A 12LSON
CSD95375Q4M
Texas Instruments
IC HALF BRIDGE DRIVER 25A 8VSON
CSD95377Q4M
Texas Instruments
IC HALF BRIDGE DRIVER 30A 8VSON
CSD95377Q4MT
Texas Instruments
IC HALF BRIDGE DRIVER 30A 8VSON
CSD95378BQ5M
Texas Instruments
IC HALF BRIDGE DRIVER 60A 12LSON
CSD97396Q4MT Compare Parts
CSD97396Q4MT vs CSD97395Q4MT
CSD97396Q4MT vs CSD97395Q4M
CSD97396Q4MT vs CSD97394Q4MT
CSD97396Q4MT vs CSD97394Q4M
CSD97396Q4MT vs CSD97376Q4M
CSD97396Q4MT vs CSD97374Q4M
CSD97396Q4MT vs CSD97370Q5M
CSD97396Q4MT vs CSD97370AQ5M
CSD97396Q4MT vs CSD96497Q5MCT
CSD97396Q4MT vs CSD96497Q5MC
CSD97396Q4MT vs CSD96371Q5M
CSD97396Q4MT vs CSD96370Q5M
CSD97396Q4MT vs CSD95496QVMT
CSD97396Q4MT vs CSD95496QVM
CSD97396Q4MT vs CSD95495QVMT
CSD97396Q4MT vs CSD95495QVM
CSD97396Q4MT vs CSD95495QVM
CSD97396Q4MT vs CSD95492QVMT
CSD97396Q4MT vs CSD95492QVM
CSD97396Q4MT vs CSD95491Q5MCT
CSD97396Q4MT vs CSD95491Q5MC
CSD97396Q4MT vs CSD95490Q5MCT
CSD97396Q4MT vs CSD95490Q5MC
CSD97396Q4MT vs CSD95485RWJT
CSD97396Q4MT vs CSD95485RWJ
CSD97396Q4MT vs CSD95485RWJ
CSD97396Q4MT vs CSD95482RWJT
CSD97396Q4MT vs CSD95482RWJ
CSD97396Q4MT vs CSD95481RWJT
CSD97396Q4MT vs CSD95481RWJ
CSD97396Q4MT vs CSD95481RWJ
CSD97396Q4MT vs CSD95480RWJT
CSD97396Q4MT vs CSD95480RWJT
CSD97396Q4MT vs CSD95480RWJ
CSD97396Q4MT vs CSD95472Q5MCT
CSD97396Q4MT vs CSD95472Q5MC
CSD97396Q4MT vs CSD95379Q3MT
CSD97396Q4MT vs CSD95379Q3M
CSD97396Q4MT vs CSD95378BQ5MT
CSD97396Q4MT vs CSD95378BQ5MCT
Customer Reviews
4.95 out of 5.00 stars from 155 customer reviews from all over the world
Christopher Lee
Canada
2026-09-20 04:23
Product is as described.
Renata Souza Neto
Brazil
2026-09-20 04:04
Arrived super fast, I haven't installed yet
Elena Jimena
Spain
2026-09-20 03:53
Quality product, fast shipping. Everything ok
Felix Bauer
Germany
2026-09-20 03:35
All as described like Again
Vanessa De Luca
Italy
2026-09-20 03:26
The goods did not arrive but there was a refund
Wagner
Brazil
2026-09-20 03:19
Thank you so much