Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Signal Switches, Multiplexers, Decoders
/ Texas Instruments CY74FCT138ATSOC
CY74FCT138ATSOC
Active
Logic - Signal Switches, Multiplexers, Decoders
Description:
IC DECODER/DEMUX 1X3:8 16SOIC
Manufacturer:
Texas Instruments
Datasheet:
CY74FCT138ATSOC Datasheet
History Price: $1.96000
In Stock: 42480
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CY74FCT138ATSOC Specification
Specification
Part No
CY74FCT138ATSOC
Category
Logic - Signal Switches, Multiplexers, Decoders
Manufacturer
Texas Instruments
Series
74FCT
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Decoder/Demultiplexer
Circuit
1 x 3:8
Independent Circuits
1
Current - Output High, Low
32mA, 64mA
Voltage Supply Source
Single Supply
Voltage - Supply
4.75V ~ 5.25V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
16-SOIC (0.295", 7.50mm Width)
Supplier Device Package
16-SOIC
CY74FCT138ATSOC Related Parts
CY74FCT138ATQC
Texas Instruments
DECODER/DRIVER, FCT SERIES
CY74FCT138ATQCT
Texas Instruments
IC DECODER/DEMUX 1X3:8 16SSOP
CY74FCT138ATSOCG4
Texas Instruments
IC DECODER/DEMUX 1X3:8 16SOIC
CY74FCT138ATSOCT
Texas Instruments
IC DECODER/DEMUX 1X3:8 16SOIC
CY74FCT138CTQC
Texas Instruments
DECODER/DRIVER, FCT SERIES
CY74FCT138CTQCT
Texas Instruments
IC DECODER/DEMUX 1X3:8 16SSOP
CY74FCT138CTSOC
Texas Instruments
IC DECODER/DEMUX 1X3:8 16SOIC
CY74FCT138CTSOCT
Texas Instruments
DECODER/DRIVER, FCT SERIES, INVE
CY74FCT138CTSOCT
Texas Instruments
IC DECODER/DEMUX 1X3:8 16SOIC
CY74FCT138CTSOCTE4
Texas Instruments
IC DECODER/DEMUX 1X3:8 16SOIC
CY74FCT138CTSOCTG4
Texas Instruments
IC DECODER/DEMUX 1X3:8 16SOIC
CY74FCT138TQCT
Texas Instruments
IC DECODER/DEMUX 1X3:8 16SSOP
CY74FCT138ATSOC Compare Parts
CY74FCT138ATSOC vs CY74FCT399CTSOCT
CY74FCT138ATSOC vs CY74FCT399CTSOC
CY74FCT138ATSOC vs CY74FCT399CTQCTG4
CY74FCT138ATSOC vs CY74FCT399CTQCTE4
CY74FCT138ATSOC vs CY74FCT399CTQCT
CY74FCT138ATSOC vs CY74FCT399ATSOCT
CY74FCT138ATSOC vs CY74FCT399ATSOC
CY74FCT138ATSOC vs CY74FCT399ATQCTG4
CY74FCT138ATSOC vs CY74FCT399ATQCTE4
CY74FCT138ATSOC vs CY74FCT399ATQCT
CY74FCT138ATSOC vs CY74FCT257TQCT
CY74FCT138ATSOC vs CY74FCT257TQC
CY74FCT138ATSOC vs CY74FCT257CTSOCTG4
CY74FCT138ATSOC vs CY74FCT257CTSOCTE4
CY74FCT138ATSOC vs CY74FCT257CTSOCT
CY74FCT138ATSOC vs CY74FCT257CTSOC
CY74FCT138ATSOC vs CY74FCT257CTQCT-CY
CY74FCT138ATSOC vs CY74FCT257CTQCT
CY74FCT138ATSOC vs CY74FCT257CTQC
CY74FCT138ATSOC vs CY74FCT257CTDR
CY74FCT138ATSOC vs CY74FCT257CTDG4
CY74FCT138ATSOC vs CY74FCT257CTDE4
CY74FCT138ATSOC vs CY74FCT257CTD
CY74FCT138ATSOC vs CY74FCT257ATQCT
CY74FCT138ATSOC vs CY74FCT257ATQC
CY74FCT138ATSOC vs CY74FCT257ATDR
CY74FCT138ATSOC vs CY74FCT257ATD
CY74FCT138ATSOC vs CY74FCT2257CTSOCT
CY74FCT138ATSOC vs CY74FCT2257CTSOCT
CY74FCT138ATSOC vs CY74FCT2257CTSOCG4
CY74FCT138ATSOC vs CY74FCT2257CTSOCE4
CY74FCT138ATSOC vs CY74FCT2257CTSOC
CY74FCT138ATSOC vs CY74FCT2257CTQCTG4
CY74FCT138ATSOC vs CY74FCT2257CTQCTE4
CY74FCT138ATSOC vs CY74FCT2257CTQCT
CY74FCT138ATSOC vs CY74FCT2257CTQC
CY74FCT138ATSOC vs CY74FCT2257ATQCT
CY74FCT138ATSOC vs CY74FCT2257ATQCT
CY74FCT138ATSOC vs CY74FCT157CTSOCT
CY74FCT138ATSOC vs CY74FCT157CTSOC
Customer Reviews
4.95 out of 5.00 stars from 147 customer reviews from all over the world
Quentin Roussel
France
2026-09-21 11:36
Perfectly matches the description
Emily Thompson
United States
2026-09-21 10:45
Very serious seller, fast in shipment, recommend it to everyone.
Joshua Lee
United States
2026-09-21 09:13
Great accurate seller and very fast in shipping. Highly recommended.
Julián
Spain
2026-09-21 02:35
OK fast shipping!
Amelie Bauer
Germany
2026-09-21 00:15
Fast Shipping, good item, thank you.
Johanna Müller
Germany
2026-09-20 21:23
Very good stuff, works fine. Satisfied