Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - DSP (Digital Signal Processors)
/ Texas Instruments DM355SDZCEA135
DM355SDZCEA135
Discontinued
Embedded - DSP (Digital Signal Processors)
Description:
IC DIGITAL MEDIA SOC 337-NFBGA
Manufacturer:
Texas Instruments
Datasheet:
DM355SDZCEA135 Datasheet
History Price: Discontinued at Digi-Key
In Stock: 18920
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
DM355SDZCEA135 Specification
Specification
Part No
DM355SDZCEA135
Category
Embedded - DSP (Digital Signal Processors)
Manufacturer
Texas Instruments
Series
TMS320DM3x, DaVinci
Packaging
Tray
Status
Discontinued
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Digital Media System-on-Chip (DMSoC)
Interface
ASP, I2C, SPI, UART, USB
Clock Rate
135MHz
Non-Volatile Memory
ROM (8kB)
On-Chip RAM
56kB
Voltage - I/O
1.8V, 3.3V
Voltage - Core
1.30V
Operating Temperature
-40 ℃ ~ 100 ℃ (TC)
Mounting Type
Surface Mount
Package / Case
337-LFBGA
Supplier Device Package
337-BGA (13x13)
DM355SDZCEA135 PDF Datasheet
DM355SDZCEA135 Datasheet
Click and Download: DM355SDZCEA135 Datasheet
DM355SDZCEA135 Related Parts
DM355SCZCE216
Texas Instruments
IC DGTL MEDIA PROCESSOR 337NFBGA
DM355SCZCE270
Texas Instruments
IC DGTL MEDIA PROCESSOR 337NFBGA
DM355SCZCEA135
Texas Instruments
IC DGTL MEDIA PROCESSOR 337NFBGA
DM355SCZCEA216
Texas Instruments
IC DGTL MEDIA PROCESSOR 337NFBGA
DM355SDZCE135
Texas Instruments
IC DIGITAL MEDIA SOC 337-NFBGA
DM355SDZCE216
Texas Instruments
IC DIGITAL MEDIA SOC 337-NFBGA
DM355SDZCE270
Texas Instruments
IC DIGITAL MEDIA SOC 337-NFBGA
DM355SDZCEA216
Texas Instruments
IC DIGITAL MEDIA SOC 337-NFBGA
DM355SZCE135
Texas Instruments
IC DGTL MEDIA PROCESSOR 337NFBGA
DM355SZCE270
Texas Instruments
IC DGTL MEDIA PROCESSOR 337NFBGA
DM355SZCEA135
Texas Instruments
IC DGTL MEDIA PROCESSOR 337NFBGA
DM355SZCEA216
Texas Instruments
IC DGTL MEDIA PROCESSOR 337NFBGA
DM355SDZCEA135 Compare Parts
DM355SDZCEA135 vs DM388AAARD21F
DM355SDZCEA135 vs DM388AAARD21
DM355SDZCEA135 vs DM388AAARD11FP
DM355SDZCEA135 vs DM388AAARD11F
DM355SDZCEA135 vs DM388AAARD11
DM355SDZCEA135 vs DM388AAAR21F
DM355SDZCEA135 vs DM388AAAR21
DM355SDZCEA135 vs DM388AAAR11F
DM355SDZCEA135 vs DM388AAAR11
DM355SDZCEA135 vs DM385AAARD21F
DM355SDZCEA135 vs DM385AAAR21F
DM355SDZCEA135 vs DM385AAAR21
DM355SDZCEA135 vs DM385AAAR11F
DM355SDZCEA135 vs DM385AAAR11
DM355SDZCEA135 vs DM385AAAR01F
DM355SDZCEA135 vs DM385AAAR01
DM355SDZCEA135 vs DM383AAAR21F
DM355SDZCEA135 vs DM383AAAR21
DM355SDZCEA135 vs DM383AAAR11
DM355SDZCEA135 vs DM383AAAR01
DM355SDZCEA135 vs DM3730CUSD100
DM355SDZCEA135 vs DM3730CUSA
DM355SDZCEA135 vs DM3730CUS100
DM355SDZCEA135 vs DM3730CUS
DM355SDZCEA135 vs DM3730CBPD100
DM355SDZCEA135 vs DM3730CBPA
DM355SDZCEA135 vs DM3730CBP100
DM355SDZCEA135 vs DM3730CBP
DM355SDZCEA135 vs DM3730CBCD100
DM355SDZCEA135 vs DM3730CBCA
DM355SDZCEA135 vs DM3730CBC100
DM355SDZCEA135 vs DM3730CBC
DM355SDZCEA135 vs DM3725CUSD100
DM355SDZCEA135 vs DM3725CUSA
DM355SDZCEA135 vs DM3725CUS100
DM355SDZCEA135 vs DM3725CUS
DM355SDZCEA135 vs DM3725CBPDR100
DM355SDZCEA135 vs DM3725CBPD100
DM355SDZCEA135 vs DM3725CBPA
DM355SDZCEA135 vs DM3725CBP100
Customer Reviews
4.95 out of 5.00 stars from 99 customer reviews from all over the world
Timothy Brown
United States
2026-09-20 19:24
OK, but for Arduino you need to upload bootloader.
Walter Romano
Italy
2026-09-20 17:53
Perfect and arrived fast
Clara Fernández
Spain
2026-09-20 17:26
Like as described, fast dispatch.
Anaëlle Bernard
France
2026-09-20 14:14
Super produit merci
Paul Hoffmann
Germany
2026-09-20 09:20
fast handling and shipping, good quality, I like this seller Thank you
Ivo Almeida
Brazil
2026-09-20 09:08
Very good
Super fast delivery
I recommend