☰
DRV401AIDWP
DRV401AIDWP
Active
Description:  IC SENSOR SIGNAL COND 20SOPWRPAD
Manufacturer:  Texas Instruments
Datasheet:   DRV401AIDWP Datasheet
History Price: $3.71000
In Stock: 40400
DRV401AIDWP Specification
Specification
Part No
DRV401AIDWP
Category
Interface - Sensor and Detector Interfaces
Manufacturer
Texas Instruments
Series
-
Packaging
Bulk or Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Sensor Conditioner
Input Type
Logic
Output Type
Logic
Current - Supply
6.8 mA
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
20-SOIC (0.295", 7.50mm Width) Exposed Pad
Supplier Device Package
20-HSOIC
DRV401AIDWP Related Parts
DRV401AIDWPR
DRV401AIDWPR
Texas Instruments
IC SENSOR SIGNAL COND 20SOPWRPAD
DRV401AIDWPRG4
DRV401AIDWPRG4
Texas Instruments
IC SENSOR SIGNAL COND 20SOPWRPAD
DRV401AIRGWR
DRV401AIRGWR
Texas Instruments
IC SENSOR SIGNAL COND 20VQFN
DRV401AIRGWT
DRV401AIRGWT
Texas Instruments
IC SENSOR SIGNAL COND 20VQFN
DRV401AIRGWTG4
DRV401AIRGWTG4
Texas Instruments
IC SENSOR SIGNAL COND 20VQFN
DRV401AMDWPREP
DRV401AMDWPREP
Texas Instruments
IC SENSOR SIGNAL COND 20SOPWRPAD
DRV401AQRGWRQ1
DRV401AQRGWRQ1
Texas Instruments
IC SIGNAL CONDITIONER 20VQFN
DRV411AIPWP
DRV411AIPWP
Texas Instruments
IC SENSOR SIGNAL COND 20HTSSOP
DRV411AIPWPR
DRV411AIPWPR
Texas Instruments
IC SENSOR SIGNAL COND 20HTSSOP
DRV411AIRGPR
DRV411AIRGPR
Texas Instruments
IC SENSOR SIGNAL COND 20QFN
DRV411AIRGPT
DRV411AIRGPT
Texas Instruments
IC SENSOR SIGNAL COND 20-QFN
DRV401AIDWP Compare Parts
  • DRV401AIDWP vs DRV411AIRGPR
  • DRV401AIDWP vs DRV411AIPWPR
  • DRV401AIDWP vs DRV411AIPWP
  • DRV401AIDWP vs DRV401AQRGWRQ1
  • DRV401AIDWP vs DRV401AMDWPREP
  • DRV401AIDWP vs DRV401AIRGWTG4
  • DRV401AIDWP vs DRV401AIRGWT
  • DRV401AIDWP vs DRV401AIRGWR
  • DRV401AIDWP vs DRV401AIDWPRG4
  • DRV401AIDWP vs DRV401AIDWPR
  • Customer Reviews
    4.95 out of 5.00 stars from 171 customer reviews from all over the world
    David Meier
    Germany
    5 stars
    2026-09-20 06:56
    The delivery was quickly, the quality of the product is good.
    Hugo Morel
    France
    5 stars
    2026-09-20 04:45
    Well received the object
    Christopher Lee
    Canada
    5 stars
    2026-09-20 04:23
    Product is as described.
    Renata Souza Neto
    Brazil
    5 stars
    2026-09-20 04:04
    Arrived super fast, I haven't installed yet
    Elena Jimena
    Spain
    5 stars
    2026-09-20 03:53
    Quality product, fast shipping. Everything ok
    Felix Bauer
    Germany
    5 stars
    2026-09-20 03:35
    All as described like Again