☰
DRV8305NPHP
DRV8305NPHP
Active
Description:  IC MTR DRV MULTI 4.4-45V 48HTQFP
Manufacturer:  Texas Instruments
Datasheet:   DRV8305NPHP Datasheet
History Price: $5.88000
In Stock: 6400
DRV8305NPHP Specification
Specification
Part No
DRV8305NPHP
Category
PMIC - Motor Drivers, Controllers
Manufacturer
Texas Instruments
Series
-
Packaging
Bulk or Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Motor Type - Stepper
Multiphase
Motor Type - AC, DC
-
Function
Controller - Commutation, Direction Management
Output Configuration
Pre-Driver - Half Bridge (3)
Interface
PWM, SPI
Technology
Power MOSFET
Step Resolution
-
Applications
Three-Phase BLDC, PMSM Motors
Current - Output
-
Voltage - Supply
4.4V ~ 45V
Voltage - Load
-
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
48-PowerTQFP
Supplier Device Package
48-HTQFP (7x7)
DRV8305NPHP Related Parts
DRV10866DSCR
DRV10866DSCR
Texas Instruments
IC MOTOR DRVR 1.65V-5.5V 10WSON
DRV10963DSNR
DRV10963DSNR
Texas Instruments
IC MOTOR DRIVER 2.1V-5.5V 10SON
DRV10963JADSNR
DRV10963JADSNR
Texas Instruments
IC MOTOR DRIVER 2.1V-5.5V 10SON
DRV10963JADSNT
DRV10963JADSNT
Texas Instruments
IC MOTOR DRIVER 2.1V-5.5V 10SON
DRV10963JJDSNR
DRV10963JJDSNR
Texas Instruments
IC MOTOR DRIVER 2.1V-5.5V 10SON
DRV10963JJDSNT
DRV10963JJDSNT
Texas Instruments
IC MOTOR DRIVER 2.1V-5.5V 10SON
DRV10963JMDSNR
DRV10963JMDSNR
Texas Instruments
IC MOTOR DRIVER 2.1V-5.5V 10SON
DRV10963JMDSNT
DRV10963JMDSNT
Texas Instruments
IC MOTOR DRIVER 2.1V-5.5V 10SON
DRV10963JUDSNR
DRV10963JUDSNR
Texas Instruments
IC MOTOR DRIVER 2.1V-5.5V 10SON
DRV10963JUDSNT
DRV10963JUDSNT
Texas Instruments
IC MOTOR DRIVER 2.1V-5.5V 10SON
DRV10963PDSNR
DRV10963PDSNR
Texas Instruments
IC MOTOR DRIVER 2.1V-5.5V 10SON
DRV10963PDSNT
DRV10963PDSNT
Texas Instruments
IC MOTOR DRIVER 2.1V-5.5V 10SON
DRV8305NPHP Description

The Texas Instruments DRV8305NPHP is a highly integrated three-phase motor driver IC, designed to drive brushless DC (BLDC) motors, permanent magnet synchronous motors (PMSM), and other types of three-phase motors. It offers advanced features for motor control, including integrated power MOSFETs, a built-in current sensing system, and several protection features, all in a compact package. The DRV8305NPHP is optimized for applications that require high efficiency, low noise, and precise motor control, making it ideal for industrial automation, robotics, and automotive applications.

## Key Features

* Motor Type Compatibility: BLDC, PMSM, and other three-phase motors
* Integrated MOSFETs: Low RDS(on) MOSFETs for efficient operation
* Current Sensing: Integrated current sensing for accurate feedback
* Overcurrent and Overtemperature Protection: Built-in safety features to protect the system
* Low Power Consumption: Designed for high efficiency with minimal losses
* Integrated Logic: Fully integrated motor driver with minimal external components required
* Package Type: 40-pin VQFN package
* Voltage Range: Supports a wide supply voltage range
* PWM Control: Supports pulse-width modulation (PWM) for precise motor control

## Performance Specifications

* Supply Voltage: The DRV8305NPHP operates with a supply voltage range from 6V to 60V, making it suitable for a wide range of voltage levels commonly found in motor control applications. This wide input range allows for flexibility in power supply design.

* Output Current: The device is capable of driving up to 40A of peak current, with continuous output currents depending on thermal management and conditions. This high current capability ensures the DRV8305NPHP can handle a variety of motor sizes and types with different power requirements.

* Efficiency: The DRV8305NPHP features low RDS(on) MOSFETs with a typical value of around 35 mΩ for both the high-side and low-side MOSFETs. These low resistance values ensure minimal conduction losses and high power conversion efficiency, which is critical in reducing heat generation and improving the overall system performance.

* PWM Frequency: The IC operates with PWM frequencies up to 1 MHz, allowing precise and high-frequency switching for controlling motor speed and torque. The ability to operate at such high frequencies reduces audible noise and improves motor performance.

* Current Sensing: The device has integrated current sensing on all three phases, providing feedback for closed-loop control systems. This helps maintain accurate motor control by continuously monitoring the current through each phase and adjusting the control signals accordingly.

* Dead-Time Control: The DRV8305NPHP includes integrated dead-time control to prevent shoot-through conditions (when both the high-side and low-side MOSFETs are on simultaneously), which could cause excessive current draw and thermal stress. This feature ensures smooth operation and enhanced reliability of the motor driver.

## Protection and Safety Features

* Overcurrent Protection: The DRV8305NPHP includes overcurrent protection mechanisms that detect when the motor driver is operating above safe current limits. In the event of an overcurrent condition, the driver will shut down to prevent damage to the system.

* Overtemperature Protection: The device features overtemperature protection to safeguard the IC and motor from excessive heat. When the temperature exceeds a certain threshold, the system will enter a thermal shutdown mode, reducing the likelihood of thermal damage.

* Undervoltage Lockout: The undervoltage lockout (UVLO) feature ensures that the motor driver does not operate when the supply voltage is too low. This feature prevents malfunction or erratic behavior due to insufficient voltage levels.

* Overvoltage Protection: The DRV8305NPHP is also equipped with overvoltage protection, which shuts down the device if the supply voltage exceeds a specified limit, thus preventing damage to the motor driver and associated circuitry.

## Control and Interface

* Control Interface: The DRV8305NPHP uses a simple SPI interface for communication with external controllers or microcontrollers. The SPI interface enables easy configuration of various parameters, such as fault detection, motor parameters, and PWM settings.

* Motor Control Algorithms: The motor driver includes support for field-oriented control (FOC) and other advanced motor control algorithms, ensuring precise and efficient operation of the motor. FOC helps improve motor efficiency, reduce cogging, and maintain smoother torque delivery.

* Integrated Gate Driver: The device features integrated gate drivers for both high-side and low-side MOSFETs. The gate drivers ensure optimal switching performance, minimizing switching losses and reducing the need for external components like external gate drivers or additional circuitry.

* External Component Minimization: By integrating the gate drivers, current sensing, and protection features, the DRV8305NPHP minimizes the number of external components needed, simplifying system design and reducing the overall bill of materials (BoM).

## Applications

* Industrial Automation: The DRV8305NPHP is widely used in industrial applications where precise motor control is essential, such as in robotic actuators, conveyor systems, and automated machinery. Its high current capabilities and integrated motor control functions make it ideal for these environments.

* Electric Vehicles (EVs): The device is suitable for electric vehicle drive systems, offering high power efficiency and the ability to control high-power motors typically used in EVs. It supports both BLDC and PMSM motors commonly found in electric propulsion systems.

* Robotics: In robotic applications, the DRV8305NPHP is used for controlling the motors that drive robotic arms, actuators, and servos. Its high efficiency and precise motor control features allow for smooth, responsive movements in complex robotic systems.

* Unmanned Aerial Vehicles (UAVs): The DRV8305NPHP is used in drones and other UAVs for controlling the motors that drive the propellers. Its low power consumption, combined with high switching frequency, helps optimize battery life while ensuring smooth flight control.

* Home Appliances: In home appliances such as washing machines, air conditioners, and other motor-driven devices, the DRV8305NPHP provides efficient motor control, improving performance and reducing energy consumption.

## Thermal and Reliability Considerations

* Thermal Management: The DRV8305NPHP includes built-in thermal protection, but effective thermal management is still crucial. Proper heat sinking and PCB layout techniques should be employed to ensure that the device operates within safe temperature limits, especially when driving high-current motors.

* Robustness: The DRV8305NPHP is designed for long-term reliability and rugged operation in challenging environments. It has been tested for robustness against electrical and mechanical stress, making it suitable for use in harsh industrial and automotive applications.

## Conclusion

The Texas Instruments DRV8305NPHP is a highly integrated and efficient three-phase motor driver IC with a wide range of features for controlling BLDC and PMSM motors. With integrated MOSFETs, current sensing, protection features, and a simple control interface, it simplifies motor control designs while offering high performance and reliability. It is ideal for demanding applications in industrial automation, robotics, electric vehicles, and consumer electronics, offering a reliable solution for efficient and precise motor control.
DRV8305NPHP Compare Parts
  • DRV8305NPHP vs DRV8899QWRGERQ1
  • DRV8305NPHP vs DRV8889QWRGERQ1
  • DRV8305NPHP vs DRV8889QPWPRQ1
  • DRV8305NPHP vs DRV8889AQWRGERQ1
  • DRV8305NPHP vs DRV8889AQPWPRQ1
  • DRV8305NPHP vs DRV8886RHRT
  • DRV8305NPHP vs DRV8886RHRR
  • DRV8305NPHP vs DRV8886PWPR
  • DRV8305NPHP vs DRV8886PWP
  • DRV8305NPHP vs DRV8886ATRHRT
  • DRV8305NPHP vs DRV8886ATRHRR
  • DRV8305NPHP vs DRV8886ATPWPR
  • DRV8305NPHP vs DRV8886ATPWP
  • DRV8305NPHP vs DRV8885RHRT
  • DRV8305NPHP vs DRV8885RHRR
  • DRV8305NPHP vs DRV8885PWPR
  • DRV8305NPHP vs DRV8885PWP
  • DRV8305NPHP vs DRV8884RHRT
  • DRV8305NPHP vs DRV8884RHRR
  • DRV8305NPHP vs DRV8884PWPR
  • DRV8305NPHP vs DRV8884PWP
  • DRV8305NPHP vs DRV8881PRHRT
  • DRV8305NPHP vs DRV8881PRHRR
  • DRV8305NPHP vs DRV8881PPWPR
  • DRV8305NPHP vs DRV8881PPWP
  • DRV8305NPHP vs DRV8881ERHRT
  • DRV8305NPHP vs DRV8881ERHRR
  • DRV8305NPHP vs DRV8881EPWPR
  • DRV8305NPHP vs DRV8881EPWP
  • DRV8305NPHP vs DRV8880RHRT
  • DRV8305NPHP vs DRV8880RHRR
  • DRV8305NPHP vs DRV8880PWPR
  • DRV8305NPHP vs DRV8880PWP
  • DRV8305NPHP vs DRV8876RGTR
  • DRV8305NPHP vs DRV8876QPWPRQ1
  • DRV8305NPHP vs DRV8876PWPT
  • DRV8305NPHP vs DRV8876PWPR
  • DRV8305NPHP vs DRV8876NPWPT
  • DRV8305NPHP vs DRV8876NPWPR
  • DRV8305NPHP vs DRV8874QPWPRQ1
  • Customer Reviews
    4.95 out of 5.00 stars from 171 customer reviews from all over the world
    Valéria Mendes
    Brazil
    5 stars
    2026-09-21 21:42
    As always the product is great
    Davi Lucas Almeida
    Brazil
    5 stars
    2026-09-21 20:01
    Delivery faster than expected
    Léonie Picard
    France
    5 stars
    2026-09-21 18:28
    No problem-compliant product and nice seller
    Steven Allen
    United States
    5 stars
    2026-09-21 18:24
    Arrived a month earlier. Recommendable
    Alexander King
    United States
    5 stars
    2026-09-21 18:08
    Raoida delivery, all right.
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.