☰
DRV8332DKD
DRV8332DKD
Active
Description:  IC HALF BRIDGE DRIVER 8A 36HSSOP
Manufacturer:  Texas Instruments
Datasheet:   DRV8332DKD Datasheet
History Price: $12.15000
In Stock: 40720
DRV8332DKD Specification
Specification
Part No
DRV8332DKD
Category
PMIC - Full, Half-Bridge Drivers
Manufacturer
Texas Instruments
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Half Bridge (3)
Applications
DC Motors, General Purpose
Interface
PWM
Load Type
Inductive
Technology
Power MOSFET
Rds On (Typ)
80mOhm LS, 80mOhm HS
Current - Output / Channel
8A
Current - Peak Output
13A
Voltage - Supply
10.8V ~ 13.2V
Voltage - Load
0V ~ 52.5V
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Features
Bootstrap Circuit, Status Flag
Fault Protection
Current Limiting, Over Temperature, Short Circuit, UVLO
Mounting Type
Surface Mount
Package / Case
36-BSSOP (0.433", 11.00mm Width) Exposed Pad
Supplier Device Package
36-HSSOP
DRV8332DKD Related Parts
DRV8106HQRHBRQ1
DRV8106HQRHBRQ1
Texas Instruments
IC HALF BRIDGE DRIVER 5MA 32VQFN
DRV8106SQRHBRQ1
DRV8106SQRHBRQ1
Texas Instruments
IC HALF BRIDGE DRIVER 5MA 32VQFN
DRV8312DDW
DRV8312DDW
Texas Instruments
IC HALF BRIDGE DRV 3.5A 44HTSSOP
DRV8312DDWR
DRV8312DDWR
Texas Instruments
IC HALF BRIDGE DRV 3.5A 44HTSSOP
DRV8332DKDR
DRV8332DKDR
Texas Instruments
IC HALF BRIDGE DRIVER 8A 36HSSOP
DRV8332HDDV
DRV8332HDDV
Texas Instruments
IC HALF BRIDGE DRVR 5A 44HTSSOP
DRV8412DDW
DRV8412DDW
Texas Instruments
IC HALF BRIDGE DRVR 3A 44HTSSOP
DRV8412DDWR
DRV8412DDWR
Texas Instruments
IC HALF BRIDGE DRVR 3A 44HTSSOP
DRV8714HQRHARQ1
DRV8714HQRHARQ1
Texas Instruments
IC HALF BRIDGE DRVR 62MA 40VQFN
DRV8714SQPHPRQ1
DRV8714SQPHPRQ1
Texas Instruments
IC HALF BRIDGE DRIVER 48HTQFP
DRV8714SQRHARQ1
DRV8714SQRHARQ1
Texas Instruments
IC HALF BRIDGE DRVR 62MA 40VQFN
DRV8714SQRVJRQ1
DRV8714SQRVJRQ1
Texas Instruments
IC HALF BRIDGE DRIVER 5MA 56VQFN
DRV8332DKD Description
Overview of Texas Instruments DRV8332DKD

The Texas Instruments DRV8332DKD is a highly integrated motor driver designed for driving three-phase brushless DC (BLDC) motors and permanent magnet synchronous motors (PMSMs). This device is particularly suitable for applications in industrial automation, robotics, and electric vehicles, where efficient motor control is essential.

Key Features

- Three-Phase Motor Control: The DRV8332 supports three-phase motor control, allowing for smooth and efficient operation of BLDC motors.
- Integrated Gate Drivers: It features integrated gate drivers for N-channel MOSFETs, simplifying the design and reducing the number of external components required.
- High Voltage Range: The device operates over a wide voltage range of 6V to 60V, making it versatile for various applications.
- Current Sensing: Integrated current sensing allows for real-time monitoring of motor current, enabling advanced control strategies and protection features.
- PWM Control: The DRV8332 supports pulse-width modulation (PWM) control, providing precise speed and torque control for the motor.
- Thermal Protection: Built-in thermal shutdown and overcurrent protection features ensure safe operation under varying load conditions.

Electrical Specifications

- Supply Voltage Range: 6V to 60V
- Output Current: Up to 3A continuous current per phase
- PWM Frequency: Up to 100 kHz
- Current Sensing: Integrated current sensing with a typical gain of 20 mV/A
- Logic Supply Voltage: 3.3V to 5V for digital control signals
- Operating Temperature Range: -40°C to +125°C

Package and Pin Configuration

The DRV8332DKD is available in a HTQFP (Thin Quad Flat Pack) package, which provides a compact footprint and excellent thermal performance. The pin configuration typically includes:

1. VM Pin: Connects to the motor supply voltage.
2. PHASE A, B, C Pins: Outputs for the three phases of the motor.
3. GND Pin: Common ground connection.
4. PWM Control Pins: Inputs for PWM signals to control motor speed and direction.
5. Current Sense Pins: For connecting external shunt resistors to monitor motor current.

Applications

The DRV8332DKD is suitable for a wide range of applications, including:

- Robotics: Used in robotic arms and mobile robots for precise motor control.
- Industrial Automation: Ideal for conveyor systems, pumps, and fans requiring efficient motor operation.
- Electric Vehicles: Suitable for driving electric motors in e-bikes, scooters, and other electric vehicles.
- Home Appliances: Used in applications such as washing machines and HVAC systems for efficient motor control.

Control Interface

The DRV8332 supports various control interfaces, including:

- PWM Control: Allows for speed and direction control through PWM signals.
- Serial Communication: Some configurations may support serial communication for advanced control and diagnostics.

Conclusion

The Texas Instruments DRV8332DKD is a powerful and flexible motor driver that meets the demands of modern motor control applications. With its integrated features, wide voltage range, and robust protection mechanisms, it is an excellent choice for engineers looking to implement efficient and reliable motor control solutions in their designs.
DRV8332DKD Compare Parts
  • DRV8332DKD vs DRV8955PPWPR
  • DRV8332DKD vs DRV8935PRGER
  • DRV8332DKD vs DRV8935PPWPR
  • DRV8332DKD vs DRV8932PRGER
  • DRV8332DKD vs DRV8932PPWPR
  • DRV8332DKD vs DRV8910QPWPRQ1
  • DRV8332DKD vs DRV8908QPWPRQ1
  • DRV8332DKD vs DRV8906QPWPRQ1
  • DRV8332DKD vs DRV8904QPWPRQ1
  • DRV8332DKD vs DRV8770RGER
  • DRV8332DKD vs DRV8718SQRVJRQ1
  • DRV8332DKD vs DRV8714SQRVJRQ1
  • DRV8332DKD vs DRV8714SQRHARQ1
  • DRV8332DKD vs DRV8714SQPHPRQ1
  • DRV8332DKD vs DRV8714HQRHARQ1
  • DRV8332DKD vs DRV8412DDWR
  • DRV8332DKD vs DRV8412DDW
  • DRV8332DKD vs DRV8332HDDV
  • DRV8332DKD vs DRV8332DKDR
  • DRV8332DKD vs DRV8312DDWR
  • DRV8332DKD vs DRV8312DDW
  • DRV8332DKD vs DRV8106SQRHBRQ1
  • DRV8332DKD vs DRV8106HQRHBRQ1
  • DRV8332DKD vs DRV8962DDWR
  • DRV8332DKD vs DRV8952DDWR
  • DRV8332DKD vs DRV8770PWR
  • DRV8332DKD vs DRV8714HQPHPRQ1
  • Customer Reviews
    4.95 out of 5.00 stars from 175 customer reviews from all over the world
    Olivier Delaunay
    France
    5 stars
    2026-09-24 15:22
    Conforme j’ai reçu des BTA16-600B
    Gustavo Alves Filho
    Brazil
    5 stars
    2026-09-24 14:51
    Delivered on time Congratulations!!!!
    Victoria Moreau
    Canada
    5 stars
    2026-09-24 13:42
    Exactly as described. Not tested yet. Arrived in 12 days to Canada with regular shipping.
    Emily King
    United States
    5 stars
    2026-09-23 20:54
    The inscription is very clear, but gave to identify the component.
    Kiko Santos
    Brazil
    5 stars
    2026-09-23 15:23
    It worked properly. okay
    Natalie Hill
    United States
    5 stars
    2026-09-23 15:10
    All OK. Operate. Recommend