☰
DRV8701PRGER
DRV8701PRGER
Active
Description:  IC MOTOR DRIVER 0V-5.5V 24VQFN
Manufacturer:  Texas Instruments
History Price: $2.53000
In Stock: 34480
DRV8701PRGER Specification
Specification
Part No
DRV8701PRGER
Category
PMIC - Motor Drivers, Controllers
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Motor Type - Stepper
-
Motor Type - AC, DC
Brushed DC
Function
Controller - Current Management
Output Configuration
Pre-Driver - Half Bridge (2)
Interface
PWM
Technology
Power MOSFET
Step Resolution
-
Applications
General Purpose
Current - Output
-
Voltage - Supply
0V ~ 5.5V
Voltage - Load
5.9V ~ 45V
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
24-VFQFN Exposed Pad
Supplier Device Package
24-VQFN (4x4)
DRV8701PRGER Related Parts
DRV10866DSCR
DRV10866DSCR
Texas Instruments
IC MOTOR DRVR 1.65V-5.5V 10WSON
DRV10963DSNR
DRV10963DSNR
Texas Instruments
IC MOTOR DRIVER 2.1V-5.5V 10SON
DRV10963JADSNR
DRV10963JADSNR
Texas Instruments
IC MOTOR DRIVER 2.1V-5.5V 10SON
DRV10963JADSNT
DRV10963JADSNT
Texas Instruments
IC MOTOR DRIVER 2.1V-5.5V 10SON
DRV10963JJDSNR
DRV10963JJDSNR
Texas Instruments
IC MOTOR DRIVER 2.1V-5.5V 10SON
DRV10963JJDSNT
DRV10963JJDSNT
Texas Instruments
IC MOTOR DRIVER 2.1V-5.5V 10SON
DRV10963JMDSNR
DRV10963JMDSNR
Texas Instruments
IC MOTOR DRIVER 2.1V-5.5V 10SON
DRV10963JMDSNT
DRV10963JMDSNT
Texas Instruments
IC MOTOR DRIVER 2.1V-5.5V 10SON
DRV10963JUDSNR
DRV10963JUDSNR
Texas Instruments
IC MOTOR DRIVER 2.1V-5.5V 10SON
DRV10963JUDSNT
DRV10963JUDSNT
Texas Instruments
IC MOTOR DRIVER 2.1V-5.5V 10SON
DRV10963PDSNR
DRV10963PDSNR
Texas Instruments
IC MOTOR DRIVER 2.1V-5.5V 10SON
DRV10963PDSNT
DRV10963PDSNT
Texas Instruments
IC MOTOR DRIVER 2.1V-5.5V 10SON
DRV8701PRGER Description
Overview of Texas Instruments DRV8701PRGER

The Texas Instruments DRV8701PRGER is a highly integrated motor driver designed for driving brushed DC motors and stepper motors in various applications. This device is particularly well-suited for industrial automation, robotics, and consumer electronics, where precise control and efficiency are paramount. The DRV8701PRGER offers advanced features that enhance performance, reduce power consumption, and simplify design.

Key Specifications

- Device Type: Motor Driver
- Operating Voltage Range: 6.5V to 45V
- Output Current: Up to 3A continuous (with proper thermal management)
- Control Interface: PWM (Pulse Width Modulation) and direction control
- Package Type: HTQFP (Thin Quad Flat Package) with 32 pins
- Thermal Shutdown: Integrated thermal protection
- Operating Temperature Range: -40°C to +125°C

Performance Characteristics

The DRV8701PRGER is designed to deliver high performance in motor control applications. It features a PWM control scheme that allows for efficient motor speed control and torque management. The device can operate in various modes, including full-step, half-step, and microstepping, making it versatile for different motor types and applications.

Integrated Protection Features

One of the standout features of the DRV8701PRGER is its comprehensive set of protection mechanisms. These include:

- Thermal Shutdown: Automatically disables the driver when the junction temperature exceeds safe limits, preventing damage to the device.
- Overcurrent Protection: Monitors the output current and limits it to prevent excessive current draw, ensuring the longevity of both the driver and the motor.
- Under-voltage Lockout (UVLO): Prevents operation when the supply voltage is below a certain threshold, protecting the system from malfunction.

Control and Configuration

The DRV8701PRGER offers flexible control options, allowing designers to configure the device according to their specific application needs. The control interface supports:

- PWM Input: For speed control, enabling smooth operation and precise motor control.
- Direction Control: Allows for easy reversal of motor direction, enhancing the versatility of the motor driver in various applications.
- Configurable Current Regulation: Users can set the desired current limit through external resistors, tailoring the performance to the specific motor being used.

Applications

The DRV8701PRGER is suitable for a wide range of applications, including:

- Industrial Automation: Used in conveyor systems, robotic arms, and automated machinery for precise motor control.
- Consumer Electronics: Employed in devices such as printers, cameras, and home appliances where efficient motor operation is required.
- Robotics: Ideal for driving motors in robotic systems, providing the necessary torque and speed control for various tasks.
- Automotive: Utilized in automotive applications for driving motors in power seats, windows, and other electronic systems.

Power Efficiency

The DRV8701PRGER is designed with power efficiency in mind. Its advanced PWM control scheme minimizes power loss during operation, making it suitable for battery-powered applications. The device also features low quiescent current, which helps extend battery life in portable devices.

Conclusion

The Texas Instruments DRV8701PRGER is a robust and versatile motor driver that offers a comprehensive solution for driving brushed DC motors and stepper motors. With its wide operating voltage range, integrated protection features, and flexible control options, it is an excellent choice for engineers and designers looking to implement efficient motor control in various applications. The combination of high performance, reliability, and ease of use makes the DRV8701PRGER a popular choice in the field of motor drivers.
DRV8701PRGER Compare Parts
  • DRV8701PRGER vs DRV8899QWRGERQ1
  • DRV8701PRGER vs DRV8889QWRGERQ1
  • DRV8701PRGER vs DRV8889QPWPRQ1
  • DRV8701PRGER vs DRV8889AQWRGERQ1
  • DRV8701PRGER vs DRV8889AQPWPRQ1
  • DRV8701PRGER vs DRV8886RHRT
  • DRV8701PRGER vs DRV8886RHRR
  • DRV8701PRGER vs DRV8886PWPR
  • DRV8701PRGER vs DRV8886PWP
  • DRV8701PRGER vs DRV8886ATRHRT
  • DRV8701PRGER vs DRV8886ATRHRR
  • DRV8701PRGER vs DRV8886ATPWPR
  • DRV8701PRGER vs DRV8886ATPWP
  • DRV8701PRGER vs DRV8885RHRT
  • DRV8701PRGER vs DRV8885RHRR
  • DRV8701PRGER vs DRV8885PWPR
  • DRV8701PRGER vs DRV8885PWP
  • DRV8701PRGER vs DRV8884RHRT
  • DRV8701PRGER vs DRV8884RHRR
  • DRV8701PRGER vs DRV8884PWPR
  • DRV8701PRGER vs DRV8884PWP
  • DRV8701PRGER vs DRV8881PRHRT
  • DRV8701PRGER vs DRV8881PRHRR
  • DRV8701PRGER vs DRV8881PPWPR
  • DRV8701PRGER vs DRV8881PPWP
  • DRV8701PRGER vs DRV8881ERHRT
  • DRV8701PRGER vs DRV8881ERHRR
  • DRV8701PRGER vs DRV8881EPWPR
  • DRV8701PRGER vs DRV8881EPWP
  • DRV8701PRGER vs DRV8880RHRT
  • DRV8701PRGER vs DRV8880RHRR
  • DRV8701PRGER vs DRV8880PWPR
  • DRV8701PRGER vs DRV8880PWP
  • DRV8701PRGER vs DRV8876RGTR
  • DRV8701PRGER vs DRV8876QPWPRQ1
  • DRV8701PRGER vs DRV8876PWPT
  • DRV8701PRGER vs DRV8876PWPR
  • DRV8701PRGER vs DRV8876NPWPT
  • DRV8701PRGER vs DRV8876NPWPR
  • DRV8701PRGER vs DRV8874QPWPRQ1
  • Customer Reviews
    4.95 out of 5.00 stars from 147 customer reviews from all over the world
    Valéria Mendes
    Brazil
    5 stars
    2026-09-21 21:42
    As always the product is great
    Davi Lucas Almeida
    Brazil
    5 stars
    2026-09-21 20:01
    Delivery faster than expected
    Léonie Picard
    France
    5 stars
    2026-09-21 18:28
    No problem-compliant product and nice seller
    Steven Allen
    United States
    5 stars
    2026-09-21 18:24
    Arrived a month earlier. Recommendable
    Alexander King
    United States
    5 stars
    2026-09-21 18:08
    Raoida delivery, all right.
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.