☰
DRV8704DCPR
DRV8704DCPR
Active
Description:  IC MOTOR DRIVER 0V-5.3V 38HTSSOP
Manufacturer:  Texas Instruments
Datasheet:   DRV8704DCPR Datasheet
History Price: $4.30000
In Stock: 18900
DRV8704DCPR Specification
Specification
Part No
DRV8704DCPR
Category
PMIC - Motor Drivers, Controllers
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Motor Type - Stepper
-
Motor Type - AC, DC
Brushed DC
Function
Controller - Commutation, Direction Management
Output Configuration
Pre-Driver - Half Bridge (4)
Interface
PWM, SPI
Technology
NMOS
Step Resolution
-
Applications
General Purpose
Current - Output
-
Voltage - Supply
0V ~ 5.3V
Voltage - Load
8V ~ 52V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
38-PowerTFSOP (0.173", 4.40mm Width)
Supplier Device Package
38-HTSSOP
DRV8704DCPR Related Parts
DRV10866DSCR
DRV10866DSCR
Texas Instruments
IC MOTOR DRVR 1.65V-5.5V 10WSON
DRV10963DSNR
DRV10963DSNR
Texas Instruments
IC MOTOR DRIVER 2.1V-5.5V 10SON
DRV10963JADSNR
DRV10963JADSNR
Texas Instruments
IC MOTOR DRIVER 2.1V-5.5V 10SON
DRV10963JADSNT
DRV10963JADSNT
Texas Instruments
IC MOTOR DRIVER 2.1V-5.5V 10SON
DRV10963JJDSNR
DRV10963JJDSNR
Texas Instruments
IC MOTOR DRIVER 2.1V-5.5V 10SON
DRV10963JJDSNT
DRV10963JJDSNT
Texas Instruments
IC MOTOR DRIVER 2.1V-5.5V 10SON
DRV10963JMDSNR
DRV10963JMDSNR
Texas Instruments
IC MOTOR DRIVER 2.1V-5.5V 10SON
DRV10963JMDSNT
DRV10963JMDSNT
Texas Instruments
IC MOTOR DRIVER 2.1V-5.5V 10SON
DRV10963JUDSNR
DRV10963JUDSNR
Texas Instruments
IC MOTOR DRIVER 2.1V-5.5V 10SON
DRV10963JUDSNT
DRV10963JUDSNT
Texas Instruments
IC MOTOR DRIVER 2.1V-5.5V 10SON
DRV10963PDSNR
DRV10963PDSNR
Texas Instruments
IC MOTOR DRIVER 2.1V-5.5V 10SON
DRV10963PDSNT
DRV10963PDSNT
Texas Instruments
IC MOTOR DRIVER 2.1V-5.5V 10SON
DRV8704DCPR Description
The Texas Instruments DRV8704DCPR is a highly integrated, full-bridge motor driver designed to control a wide variety of brushed DC motors and stepper motors. With advanced features for precise motor control, high efficiency, and robust protection mechanisms, the DRV8704DCPR is an excellent solution for applications that require efficient and reliable motor drive capabilities. It is widely used in industrial automation, robotics, automotive, and consumer electronics for controlling motors in systems requiring high-performance and durability.

## Key Features

1. Integrated Full-Bridge Motor Driver

* The DRV8704DCPR includes a complete full-bridge driver in a compact package. This configuration simplifies the motor drive circuit by providing all the necessary power stages to drive both the high and low sides of the motor windings.
* The integrated design reduces the number of external components required, leading to a more compact, cost-effective solution.

2. Wide Voltage Range

* The DRV8704DCPR operates over a wide voltage range from 6.5 V to 45 V, making it suitable for a variety of applications. This flexibility allows it to be used in systems that require different supply voltages, from lower voltage systems in consumer electronics to higher voltage systems in industrial and automotive applications.

3. Advanced Current Control

* The device features advanced current sensing and regulation capabilities, providing precise control of motor current. The integrated current sensing mechanism ensures that the motor operates within its rated current limits, providing smooth motor operation and protecting the system from overcurrent conditions.
* The device supports both low-side and high-side current sensing, allowing for accurate monitoring of the motor's operational conditions in both directions of rotation.

4. Microstepping Capability (for Stepper Motors)

* The DRV8704DCPR includes microstepping capability for stepper motors, which provides fine resolution in motor positioning and improves smoothness in rotation. This is essential for applications such as robotics, CNC machines, and other systems that require precise motion control.

5. PWM Control Input

* The device supports PWM (Pulse Width Modulation) control inputs, allowing for efficient speed and direction control of the motor. The user can adjust the motor’s speed by varying the duty cycle of the PWM signal, providing fine-grained control over motor performance.

6. Integrated Protection Features

* The DRV8704DCPR includes several integrated protection features, such as overcurrent protection, thermal shutdown, undervoltage lockout, and short-circuit protection. These protections help ensure the reliability and longevity of the motor driver and the system it is part of.
* The overcurrent protection prevents damage to the motor driver by limiting the motor current to safe levels, while thermal shutdown ensures the device operates within safe temperature limits.

7. Low Power Consumption

* The DRV8704DCPR is designed for low power consumption, which helps improve system efficiency and reduce heat generation. This is particularly beneficial in battery-powered applications where minimizing power loss is crucial for extending battery life.

8. Diagnostic and Feedback Outputs

* The DRV8704DCPR provides diagnostic and feedback outputs, which can be used to monitor the motor's status and health. These outputs allow for easy integration with fault detection systems or microcontrollers, ensuring that any issues are detected and addressed quickly.
* Fault conditions such as overcurrent, overtemperature, or undervoltage can be monitored via these outputs, enabling the system to take appropriate corrective actions.

9. Integrated Gate Driver

* The DRV8704DCPR includes an integrated gate driver capable of driving the MOSFETs in the full bridge at high efficiency. This integrated gate driver reduces the complexity of the system design by eliminating the need for external MOSFET drivers, improving overall system reliability.

10. Package and Thermal Management

* The device comes in a compact HTSSOP-28 package, which provides excellent thermal performance and is suitable for high-density circuit board layouts. The package is designed to efficiently dissipate heat, ensuring that the device operates reliably even in high-power applications.

## Specifications

* Motor Type: Brushed DC motors, Stepper motors (with microstepping capability)
* Operating Voltage Range: 6.5 V to 45 V
* Output Current: Up to 3 A peak per motor phase (depending on thermal management and conditions)
* Control Interface: PWM input, Direction control, Fault feedback
* Current Sensing: Integrated low-side and high-side current sensing
* Microstepping: Yes (for stepper motors)
* Fault Protection: Overcurrent protection, Overtemperature protection, Undervoltage lockout, Short-circuit protection
* Package Type: HTSSOP-28
* Thermal Shutdown: Yes, with automatic recovery
* Standby Current: Low (ideal for battery-operated applications)
* Gate Driver: Integrated high-efficiency MOSFET gate driver
* Diagnostic Output: Yes, for monitoring motor status and faults
* PWM Frequency Range: Typically up to 100 kHz
* Temperature Range: -40°C to +125°C (operating)

## Applications

The DRV8704DCPR is suitable for a wide range of applications, including:

* Industrial Automation: The device can be used in industrial motor control systems such as conveyors, robotics, and automation equipment that require precise speed control and high efficiency.
* Consumer Electronics: Ideal for applications in appliances like fans, air conditioning units, and electric power tools, where efficient motor control is essential for optimal performance.
* Robotics: The microstepping capability and high precision make it perfect for robotics systems that require smooth and accurate motion control for actuators and robotic arms.
* Automotive: Used for controlling electric motors in automotive applications such as power seats, mirrors, HVAC systems, and electric window lifts.
* 3D Printers and CNC Machines: The ability to microstep makes the DRV8704DCPR an excellent choice for precision applications such as 3D printers, CNC machines, and similar machinery where motor control and accurate positioning are critical.

## Benefits and Advantages

1. High Efficiency: The integration of MOSFET gate drivers and current sensing improves efficiency, minimizing power loss during operation and reducing thermal dissipation. This is crucial for battery-powered devices and applications where energy consumption is a key concern.

2. Compact Design: The HTSSOP-28 package allows for high-density designs, making the DRV8704DCPR ideal for space-constrained applications.

3. Comprehensive Protection Features: With integrated protection mechanisms such as overcurrent, thermal shutdown, and undervoltage lockout, the device ensures the safety and longevity of both the motor driver and the motors themselves.

4. Ease of Integration: With its PWM control interface, current sensing, and diagnostic outputs, the DRV8704DCPR can be easily integrated into existing motor control systems with minimal external components.

5. Versatile Motor Control: The ability to control both brushed DC motors and stepper motors makes the DRV8704DCPR a highly versatile solution for a wide range of applications.

## Conclusion

The Texas Instruments DRV8704DCPR is a robust, efficient, and versatile motor driver, offering integrated current sensing, microstepping for stepper motors, and comprehensive protection features. With its wide voltage range, low power consumption, and high current handling capability, the DRV8704DCPR is an ideal solution for applications requiring reliable motor control with minimal external components. Whether used in industrial automation, robotics, consumer electronics, or automotive systems, the DRV8704DCPR offers a high-performance, cost-effective solution for precise and efficient motor driving.
DRV8704DCPR Compare Parts
  • DRV8704DCPR vs DRV8899QWRGERQ1
  • DRV8704DCPR vs DRV8889QWRGERQ1
  • DRV8704DCPR vs DRV8889QPWPRQ1
  • DRV8704DCPR vs DRV8889AQWRGERQ1
  • DRV8704DCPR vs DRV8889AQPWPRQ1
  • DRV8704DCPR vs DRV8886RHRT
  • DRV8704DCPR vs DRV8886RHRR
  • DRV8704DCPR vs DRV8886PWPR
  • DRV8704DCPR vs DRV8886PWP
  • DRV8704DCPR vs DRV8886ATRHRT
  • DRV8704DCPR vs DRV8886ATRHRR
  • DRV8704DCPR vs DRV8886ATPWPR
  • DRV8704DCPR vs DRV8886ATPWP
  • DRV8704DCPR vs DRV8885RHRT
  • DRV8704DCPR vs DRV8885RHRR
  • DRV8704DCPR vs DRV8885PWPR
  • DRV8704DCPR vs DRV8885PWP
  • DRV8704DCPR vs DRV8884RHRT
  • DRV8704DCPR vs DRV8884RHRR
  • DRV8704DCPR vs DRV8884PWPR
  • DRV8704DCPR vs DRV8884PWP
  • DRV8704DCPR vs DRV8881PRHRT
  • DRV8704DCPR vs DRV8881PRHRR
  • DRV8704DCPR vs DRV8881PPWPR
  • DRV8704DCPR vs DRV8881PPWP
  • DRV8704DCPR vs DRV8881ERHRT
  • DRV8704DCPR vs DRV8881ERHRR
  • DRV8704DCPR vs DRV8881EPWPR
  • DRV8704DCPR vs DRV8881EPWP
  • DRV8704DCPR vs DRV8880RHRT
  • DRV8704DCPR vs DRV8880RHRR
  • DRV8704DCPR vs DRV8880PWPR
  • DRV8704DCPR vs DRV8880PWP
  • DRV8704DCPR vs DRV8876RGTR
  • DRV8704DCPR vs DRV8876QPWPRQ1
  • DRV8704DCPR vs DRV8876PWPT
  • DRV8704DCPR vs DRV8876PWPR
  • DRV8704DCPR vs DRV8876NPWPT
  • DRV8704DCPR vs DRV8876NPWPR
  • DRV8704DCPR vs DRV8874QPWPRQ1
  • Customer Reviews
    4.95 out of 5.00 stars from 151 customer reviews from all over the world
    Valéria Mendes
    Brazil
    5 stars
    2026-09-21 21:42
    As always the product is great
    Davi Lucas Almeida
    Brazil
    5 stars
    2026-09-21 20:01
    Delivery faster than expected
    Léonie Picard
    France
    5 stars
    2026-09-21 18:28
    No problem-compliant product and nice seller
    Steven Allen
    United States
    5 stars
    2026-09-21 18:24
    Arrived a month earlier. Recommendable
    Alexander King
    United States
    5 stars
    2026-09-21 18:08
    Raoida delivery, all right.
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.