☰
DS26LS31CN
DS26LS31CN
Obsolete
Description:  IC DRIVER 4/0 16DIP
Manufacturer:  Texas Instruments
Datasheet:   DS26LS31CN Datasheet
History Price: Obsolete
In Stock: 24480
DS26LS31CN Specification
Specification
Part No
DS26LS31CN
Category
Interface - Drivers, Receivers, Transceivers
Manufacturer
Texas Instruments
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Driver
Protocol
RS422, RS485
Number of Drivers/Receivers
4/0
Duplex
-
Receiver Hysteresis
-
Data Rate
-
Voltage - Supply
4.5V ~ 5.5V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Through Hole
Package / Case
16-DIP (0.300", 7.62mm)
Supplier Device Package
16-PDIP
DS26LS31CN PDF Datasheet
DS26LS31CN Related Parts
DS2003CM
DS2003CM
Texas Instruments
IC DRIVER 6/0 16SOIC
DS2003CM/NOPB
DS2003CM/NOPB
National Semiconductor
SMALL SIGNAL BIPOLAR TRANSISTOR,
DS2003CM/NOPB
DS2003CM/NOPB
Texas Instruments
IC DRIVER 6/0 16SOIC
DS2003CMX
DS2003CMX
Texas Instruments
IC DRIVER 6/0 16SOIC
DS2003CMX/NOPB
DS2003CMX/NOPB
Texas Instruments
IC DRIVER 6/0 16SOIC
DS2003CMX/NOPB-NS
DS2003CMX/NOPB-NS
National Semiconductor
SMALL SIGNAL BIPOLAR TRANSISTOR,
DS2003CN/NOPB
DS2003CN/NOPB
Texas Instruments
IC DRIVER 6/0 16DIP
DS2003TM
DS2003TM
Texas Instruments
IC DRIVER 6/0 16SOIC
DS2003TM/NOPB
DS2003TM/NOPB
National Semiconductor
SMALL SIGNAL BIPOLAR TRANSISTOR,
DS2003TM/NOPB
DS2003TM/NOPB
Texas Instruments
IC DRIVER 6/0 16SOIC
DS2003TMT/NOPB
DS2003TMT/NOPB
Texas Instruments
IC DRIVER 6/0 16SOIC
DS2003TMTX/NOPB
DS2003TMTX/NOPB
Texas Instruments
IC DRIVER 6/0 16SOIC
DS26LS31CN Compare Parts
  • DS26LS31CN vs DS276SN+
  • DS26LS31CN vs DS276S+T&R
  • DS26LS31CN vs DS276S+
  • DS26LS31CN vs DS276S
  • DS26LS31CN vs DS276N
  • DS26LS31CN vs DS2763BE-025
  • DS26LS31CN vs DS276+
  • DS26LS31CN vs DS276
  • DS26LS31CN vs DS275SN+
  • DS26LS31CN vs DS275SN
  • DS26LS31CN vs DS275S/T&R
  • DS26LS31CN vs DS275S+T&R
  • DS26LS31CN vs DS275S+
  • DS26LS31CN vs DS275S
  • DS26LS31CN vs DS275N+
  • DS26LS31CN vs DS275N
  • DS26LS31CN vs DS275EN+
  • DS26LS31CN vs DS275E/T&R
  • DS26LS31CN vs DS275E+T&R
  • DS26LS31CN vs DS275E+
  • DS26LS31CN vs DS275E
  • DS26LS31CN vs DS275+
  • DS26LS31CN vs DS275
  • DS26LS31CN vs DS26LV32ATMX/NOPB
  • DS26LS31CN vs DS26LV32ATMX
  • DS26LS31CN vs DS26LV32ATM/NOPB
  • DS26LS31CN vs DS26LV32ATM/NOPB
  • DS26LS31CN vs DS26LV32ATM
  • DS26LS31CN vs DS26LV31TN
  • DS26LS31CN vs DS26LV31TMX/NOPB
  • DS26LS31CN vs DS26LV31TMX
  • DS26LS31CN vs DS26LV31TM/NOPB
  • DS26LS31CN vs DS26LV31TM
  • DS26LS31CN vs DS26LS32MJ
  • DS26LS31CN vs DS26LS32CN/NOPB
  • DS26LS31CN vs DS26LS32CN/NOPB
  • DS26LS31CN vs DS26LS32CN
  • DS26LS31CN vs DS26LS32CN
  • DS26LS31CN vs DS26LS32CMX/NOPB-NS
  • DS26LS31CN vs DS26LS32CMX/NOPB
  • Customer Reviews
    4.95 out of 5.00 stars from 147 customer reviews from all over the world
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.
    Joshua Lee
    United States
    5 stars
    2026-09-21 09:13
    Great accurate seller and very fast in shipping. Highly recommended.
    Julián
    Spain
    5 stars
    2026-09-21 02:35
    OK fast shipping!