☰
DS280DF810ABVR
DS280DF810ABVR
Active
Description:  IC RETIMER 28GBPS 135-FCBGA
Manufacturer:  Texas Instruments
History Price: $59.82000
In Stock: 48080
DS280DF810ABVR Specification
Specification
Part No
DS280DF810ABVR
Category
Interface - Signal Buffers, Repeaters, Splitters
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Buffer, ReDriver
Applications
-
Input
CML
Output
CML
Data Rate (Max)
28.4Gbps
Number of Channels
8
Delay Time
-
Signal Conditioning
Input Equalization
Capacitance - Input
-
Voltage - Supply
-
Current - Supply
-
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
135-BGA Module
Supplier Device Package
135-FCBGA (8.05x13.05)
DS280DF810ABVR Related Parts
DS2175S
DS2175S
Maxim Integrated
IC ELASTIC STORE T1/CEPT 16-SOIC
DS25BR100TSD/NOPB
DS25BR100TSD/NOPB
Texas Instruments
IC REDRIVER LVDS 1CH 8WSON
DS25BR100TSDX/NOPB
DS25BR100TSDX/NOPB
Texas Instruments
IC REDRIVER LVDS 1CH 8WSON
DS25BR101TSD/NOPB
DS25BR101TSD/NOPB
Texas Instruments
IC REDRIVER LVDS 1CH 8WSON
DS25BR101TSDE/NOPB
DS25BR101TSDE/NOPB
Texas Instruments
IC REDRIVER LVDS 1CH 8WSON
DS25BR101TSDX/NOPB
DS25BR101TSDX/NOPB
Texas Instruments
IC REDRIVER LVDS 1CH 8WSON
DS25BR110TSD/NOPB
DS25BR110TSD/NOPB
Texas Instruments
IC REDRIVER LVDS 1CH 8WSON
DS25BR110TSDX/NOPB
DS25BR110TSDX/NOPB
Texas Instruments
IC REDRIVER LVDS 1CH 8WSON
DS25BR120TSD/NOPB
DS25BR120TSD/NOPB
Texas Instruments
IC REDRIVER LVDS 1CH 8WSON
DS25BR120TSDX/NOPB
DS25BR120TSDX/NOPB
Texas Instruments
IC REDRIVER LVDS 1CH 8WSON
DS25BR150TSD/NOPB
DS25BR150TSD/NOPB
Texas Instruments
IC REDRIVER LVDS 1CH 8WSON
DS25BR150TSDX/NOPB
DS25BR150TSDX/NOPB
Texas Instruments
IC REDRIVER LVDS 1CH 8WSON
DS280DF810ABVR Description
Texas Instruments DS280DF810ABVR Overview

The Texas Instruments DS280DF810ABVR is a high-performance retimer designed for high-speed data communication applications. It is especially used in systems requiring robust signal integrity over long distances, particularly in data center and high-performance computing (HPC) environments. This device is commonly integrated into server and storage solutions, as well as networking equipment, to ensure reliable data transmission over PCIe, Ethernet, and other high-speed protocols.

## Key Features

* Retimer Functionality: The DS280DF810ABVR acts as a retimer for high-speed serial links, compensating for signal degradation caused by transmission over long PCB traces or cables. This ensures high fidelity of data signals.
* Signal Integrity Enhancement: The device uses advanced equalization techniques to recover and enhance the signal integrity, allowing it to support high data rates without error.
* High-Speed Support: It is capable of supporting data rates up to 32 GT/s (gigatransfers per second), making it suitable for high-speed applications like PCIe Gen 5 and 100G Ethernet.

## Applications

* Data Centers: The DS280DF810ABVR is commonly used in high-bandwidth interconnects within data centers where maintaining signal integrity at high speeds is critical.
* Server and Storage Systems: It provides signal conditioning to high-speed interconnects, ensuring reliable communication between processors, memory, and storage devices.
* Telecommunications: Used in networking equipment to maintain high-speed data transmission over long distances.

## Key Specifications

* Data Rate: Up to 32 GT/s for PCIe Gen 5 and 100G Ethernet links.
* Operating Voltage: 3.3 V (nominal), supporting a wide voltage range to accommodate different system requirements.
* Package Type: 40-pin VQFN package, offering a compact solution for tight PCB layouts.
* Channel Configuration: The device supports up to 8 lanes, enabling high-bandwidth data transmission for multi-lane applications.
* Power Consumption: Low power consumption, optimized for energy efficiency while maintaining high-speed performance.
* Signal Processing: Includes high-precision, multi-tap equalizers and advanced decision-feedback equalization (DFE) to recover signals.
* Temperature Range: -40°C to 100°C, making it suitable for industrial and high-performance computing environments.

## Signal Conditioning Features

* Pre-Emphasis and Equalization: The DS280DF810ABVR provides adjustable pre-emphasis and equalization to optimize signal integrity in a variety of cable and trace conditions.
* Clock Recovery: The device features clock recovery circuits that ensure precise synchronization of the data streams, even when faced with jitter and other transmission impairments.
* Dynamic Link Training: The device supports automatic link training, allowing it to adapt to different channel conditions and optimize performance dynamically.
* Crosstalk Reduction: It uses advanced techniques to minimize crosstalk between lanes, ensuring clear and error-free transmission across multiple data channels.

## Summary

The Texas Instruments DS280DF810ABVR is a versatile and high-performance retimer designed to support high-speed data links up to 32 GT/s. With its advanced signal conditioning features, including equalization, clock recovery, and link training, it is ideally suited for applications requiring high data throughput, such as in data centers, servers, storage systems, and telecommunications networks.
DS280DF810ABVR Compare Parts
  • DS280DF810ABVR vs DS280MB810ZBLR
  • DS280DF810ABVR vs DS280DF810ABWT
  • DS280DF810ABVR vs DS280DF810ABWR
  • DS280DF810ABVR vs DS280DF810ABVT
  • DS280DF810ABVR vs DS280BR820ZBLT
  • DS280DF810ABVR vs DS280BR820ZBLR
  • DS280DF810ABVR vs DS280BR810ZBFT
  • DS280DF810ABVR vs DS280BR810ZBFR
  • DS280DF810ABVR vs DS25MB200TSQ/NOPB
  • DS280DF810ABVR vs DS25MB200TSQ/NOPB
  • DS280DF810ABVR vs DS25MB200TSQ
  • DS280DF810ABVR vs DS25MB100TSQX/NOPB
  • DS280DF810ABVR vs DS25MB100TSQE/NOPB
  • DS280DF810ABVR vs DS25MB100TSQ/NOPB
  • DS280DF810ABVR vs DS25MB100TSQ
  • DS280DF810ABVR vs DS25BR440TSQX/NOPB
  • DS280DF810ABVR vs DS25BR440TSQ/NOPB
  • DS280DF810ABVR vs DS25BR204TSQX/NOPB
  • DS280DF810ABVR vs DS25BR204TSQ/NOPB
  • DS280DF810ABVR vs DS25BR150TSDX/NOPB
  • DS280DF810ABVR vs DS25BR150TSD/NOPB
  • DS280DF810ABVR vs DS25BR120TSDX/NOPB
  • DS280DF810ABVR vs DS25BR120TSD/NOPB
  • DS280DF810ABVR vs DS25BR110TSDX/NOPB
  • DS280DF810ABVR vs DS25BR110TSD/NOPB
  • DS280DF810ABVR vs DS25BR101TSDX/NOPB
  • DS280DF810ABVR vs DS25BR101TSDE/NOPB
  • DS280DF810ABVR vs DS25BR101TSD/NOPB
  • DS280DF810ABVR vs DS25BR100TSDX/NOPB
  • DS280DF810ABVR vs DS25BR100TSD/NOPB
  • DS280DF810ABVR vs DS2175S
  • DS280DF810ABVR vs DS280BR800ZBFT
  • DS280DF810ABVR vs DS280BR800ZBFR
  • DS280DF810ABVR vs DS280AR830ZBLT
  • DS280DF810ABVR vs DS280AR830ZBLR
  • Customer Reviews
    4.95 out of 5.00 stars from 167 customer reviews from all over the world
    Léonie Picard
    France
    5 stars
    2026-09-21 18:28
    No problem-compliant product and nice seller
    Steven Allen
    United States
    5 stars
    2026-09-21 18:24
    Arrived a month earlier. Recommendable
    Alexander King
    United States
    5 stars
    2026-09-21 18:08
    Raoida delivery, all right.
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description