☰
DS280DF810ABWT
DS280DF810ABWT
Active
Description:  IC INTERFACE
Manufacturer:  Texas Instruments
History Price: $54.30000
In Stock: 27440
DS280DF810ABWT Specification
Specification
Part No
DS280DF810ABWT
Category
Interface - Signal Buffers, Repeaters, Splitters
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Buffer, ReDriver
Applications
-
Input
CML
Output
CML
Data Rate (Max)
28.4Gbps
Number of Channels
8
Delay Time
-
Signal Conditioning
Input Equalization
Capacitance - Input
-
Voltage - Supply
2.375V ~ 2.625V
Current - Supply
1.036A
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
135-BFBGA, FCBGA
Supplier Device Package
135-FCBGA (8x13)
DS280DF810ABWT PDF Datasheet
DS280DF810ABWT Related Parts
DS2175S
DS2175S
Maxim Integrated
IC ELASTIC STORE T1/CEPT 16-SOIC
DS25BR100TSD/NOPB
DS25BR100TSD/NOPB
Texas Instruments
IC REDRIVER LVDS 1CH 8WSON
DS25BR100TSDX/NOPB
DS25BR100TSDX/NOPB
Texas Instruments
IC REDRIVER LVDS 1CH 8WSON
DS25BR101TSD/NOPB
DS25BR101TSD/NOPB
Texas Instruments
IC REDRIVER LVDS 1CH 8WSON
DS25BR101TSDE/NOPB
DS25BR101TSDE/NOPB
Texas Instruments
IC REDRIVER LVDS 1CH 8WSON
DS25BR101TSDX/NOPB
DS25BR101TSDX/NOPB
Texas Instruments
IC REDRIVER LVDS 1CH 8WSON
DS25BR110TSD/NOPB
DS25BR110TSD/NOPB
Texas Instruments
IC REDRIVER LVDS 1CH 8WSON
DS25BR110TSDX/NOPB
DS25BR110TSDX/NOPB
Texas Instruments
IC REDRIVER LVDS 1CH 8WSON
DS25BR120TSD/NOPB
DS25BR120TSD/NOPB
Texas Instruments
IC REDRIVER LVDS 1CH 8WSON
DS25BR120TSDX/NOPB
DS25BR120TSDX/NOPB
Texas Instruments
IC REDRIVER LVDS 1CH 8WSON
DS25BR150TSD/NOPB
DS25BR150TSD/NOPB
Texas Instruments
IC REDRIVER LVDS 1CH 8WSON
DS25BR150TSDX/NOPB
DS25BR150TSDX/NOPB
Texas Instruments
IC REDRIVER LVDS 1CH 8WSON
DS280DF810ABWT Compare Parts
  • DS280DF810ABWT vs DS280MB810ZBLR
  • DS280DF810ABWT vs DS280DF810ABWR
  • DS280DF810ABWT vs DS280DF810ABVT
  • DS280DF810ABWT vs DS280DF810ABVR
  • DS280DF810ABWT vs DS280BR820ZBLT
  • DS280DF810ABWT vs DS280BR820ZBLR
  • DS280DF810ABWT vs DS280BR810ZBFT
  • DS280DF810ABWT vs DS280BR810ZBFR
  • DS280DF810ABWT vs DS25MB200TSQ/NOPB
  • DS280DF810ABWT vs DS25MB200TSQ/NOPB
  • DS280DF810ABWT vs DS25MB200TSQ
  • DS280DF810ABWT vs DS25MB100TSQX/NOPB
  • DS280DF810ABWT vs DS25MB100TSQE/NOPB
  • DS280DF810ABWT vs DS25MB100TSQ/NOPB
  • DS280DF810ABWT vs DS25MB100TSQ
  • DS280DF810ABWT vs DS25BR440TSQX/NOPB
  • DS280DF810ABWT vs DS25BR440TSQ/NOPB
  • DS280DF810ABWT vs DS25BR204TSQX/NOPB
  • DS280DF810ABWT vs DS25BR204TSQ/NOPB
  • DS280DF810ABWT vs DS25BR150TSDX/NOPB
  • DS280DF810ABWT vs DS25BR150TSD/NOPB
  • DS280DF810ABWT vs DS25BR120TSDX/NOPB
  • DS280DF810ABWT vs DS25BR120TSD/NOPB
  • DS280DF810ABWT vs DS25BR110TSDX/NOPB
  • DS280DF810ABWT vs DS25BR110TSD/NOPB
  • DS280DF810ABWT vs DS25BR101TSDX/NOPB
  • DS280DF810ABWT vs DS25BR101TSDE/NOPB
  • DS280DF810ABWT vs DS25BR101TSD/NOPB
  • DS280DF810ABWT vs DS25BR100TSDX/NOPB
  • DS280DF810ABWT vs DS25BR100TSD/NOPB
  • DS280DF810ABWT vs DS2175S
  • DS280DF810ABWT vs DS280BR800ZBFT
  • DS280DF810ABWT vs DS280BR800ZBFR
  • DS280DF810ABWT vs DS280AR830ZBLT
  • DS280DF810ABWT vs DS280AR830ZBLR
  • Customer Reviews
    4.95 out of 5.00 stars from 159 customer reviews from all over the world
    Léonie Picard
    France
    5 stars
    2026-09-21 18:28
    No problem-compliant product and nice seller
    Steven Allen
    United States
    5 stars
    2026-09-21 18:24
    Arrived a month earlier. Recommendable
    Alexander King
    United States
    5 stars
    2026-09-21 18:08
    Raoida delivery, all right.
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description