Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Telecom
/ Texas Instruments DS3680DR
DS3680DR
Obsolete
Interface - Telecom
Description:
IC TELECOM INTERFACE 14SOIC
Manufacturer:
Texas Instruments
Datasheet:
DS3680DR Datasheet
History Price: $0.32000
In Stock: 43680
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
DS3680DR Specification
Specification
Part No
DS3680DR
Category
Interface - Telecom
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
-
Interface
-
Number of Circuits
4
Voltage - Supply
-
Current - Supply
-
Power (Watts)
-
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Package / Case
14-SOIC (0.154", 3.90mm Width)
Supplier Device Package
14-SOIC
DS3680DR PDF Datasheet
DS3680DR Datasheet
Click and Download: DS3680DR Datasheet
DS3680DR Related Parts
DS3112
Maxim Integrated
IC TELECOM INTERFACE 256BGA
DS3112+
Maxim Integrated
IC TELECOM INTERFACE 256BGA
DS3112+W
Maxim Integrated
IC TELECOM INTERFACE 256BGA
DS3112D1
Maxim Integrated
IC TELECOM INTERFACE 256BGA
DS3112D1+
Maxim Integrated
IC TELECOM INTERFACE 256BGA
DS3112N
Maxim Integrated
IC TELECOM INTERFACE 256BGA
DS3112N+
Maxim Integrated
IC MUX TEMPE T3/E3 256-BGA
DS3112N+W
Maxim Integrated
IC TELECOM INTERFACE 256BGA
DS3112ND1E
Maxim Integrated
TEMPE T3/E3 MULTIPLEXER 3.3V T3/
DS31256
Maxim Integrated
IC TELECOM INTERFACE 256BGA
DS31256+
Maxim Integrated
IC TELECOM INTERFACE 256BGA
DS31256B
Maxim Integrated
IC TELECOM INTERFACE 256BGA
DS3680DR Compare Parts
DS3680DR vs DS3680DRE4
DS3680DR vs DS3680DE4
DS3680DR vs DS3680D
DS3680DR vs DS34S132GNA2+
DS3680DR vs DS34S132GN+
DS3680DR vs DS34S132GN
DS3680DR vs DS3254N+
DS3680DR vs DS3254N#
DS3680DR vs DS3254N
DS3680DR vs DS3254A3+
DS3680DR vs DS3254A3
DS3680DR vs DS3254+
DS3680DR vs DS3254
DS3680DR vs DS3253N+
DS3680DR vs DS3253N#
DS3680DR vs DS3253N
DS3680DR vs DS3253A3
DS3680DR vs DS3253+
DS3680DR vs DS3253
DS3680DR vs DS3252N+
DS3680DR vs DS3252N
DS3680DR vs DS3252A3
DS3680DR vs DS3252+
DS3680DR vs DS3252
DS3680DR vs DS3251NA3
DS3680DR vs DS3251N+
DS3680DR vs DS3251N
DS3680DR vs DS3251A3
DS3680DR vs DS32512N+
DS3680DR vs DS32512N#
DS3680DR vs DS32512N
DS3680DR vs DS32512+
DS3680DR vs DS3251+
DS3680DR vs DS3251
DS3680DR vs DS32508N+
DS3680DR vs DS32508N#
DS3680DR vs DS32506N+
DS3680DR vs DS32506N#
DS3680DR vs DS32503N
DS3680DR vs DS3174N+
Customer Reviews
4.95 out of 5.00 stars from 187 customer reviews from all over the world
Clara Fernández
Spain
2026-09-20 17:26
Like as described, fast dispatch.
Anaëlle Bernard
France
2026-09-20 14:14
Super produit merci
Paul Hoffmann
Germany
2026-09-20 09:20
fast handling and shipping, good quality, I like this seller Thank you
Ivo Almeida
Brazil
2026-09-20 09:08
Very good
Super fast delivery
I recommend
Finn Weber
Germany
2026-09-20 08:01
The classic N chanel MOSFET.
David Meier
Germany
2026-09-20 06:56
The delivery was quickly, the quality of the product is good.