☰
DS3680MX
DS3680MX
Obsolete
Description:  IC PWR DRIVER BIPOLAR 1:1 14SOIC
Manufacturer:  Texas Instruments
Datasheet:   DS3680MX Datasheet
History Price: Obsolete
In Stock: 43120
DS3680MX Specification
Specification
Part No
DS3680MX
Category
PMIC - Power Distribution Switches, Load Drivers
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Switch Type
Relay, Solenoid Driver
Number of Outputs
4
Ratio - Input:Output
1:1
Output Configuration
High Side
Output Type
Bipolar
Interface
-
Voltage - Load
-10V ~ -60V
Voltage - Supply (Vcc/Vdd)
-
Current - Output (Max)
50mA
Rds On (Typ)
-
Input Type
Differential
Features
-
Fault Protection
-
Operating Temperature
-25 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Supplier Device Package
14-SOIC
Package / Case
14-SOIC (0.154", 3.90mm Width)
DS3680MX Compare Parts
  • DS3680MX vs DS3680M
  • DS3680MX vs DS3658N/NOPB
  • DS3680MX vs DS3658N
  • DS3680MX vs DS3650N
  • Customer Reviews
    4.95 out of 5.00 stars from 155 customer reviews from all over the world
    Érica Santos Lima
    Brazil
    5 stars
    2026-09-22 08:49
    Great product recommend
    Jairo Nascimento
    Brazil
    5 stars
    2026-09-21 22:01
    I have not tested yet and then I cannot say whether it works or not!
    Valéria Mendes
    Brazil
    5 stars
    2026-09-21 21:42
    As always the product is great
    Davi Lucas Almeida
    Brazil
    5 stars
    2026-09-21 20:01
    Delivery faster than expected
    Léonie Picard
    France
    5 stars
    2026-09-21 18:28
    No problem-compliant product and nice seller
    Steven Allen
    United States
    5 stars
    2026-09-21 18:24
    Arrived a month earlier. Recommendable