☰
DS481TM
DS481TM
Obsolete
Description:  IC TRANSCEIVER HALF 1/1 8SOIC
Manufacturer:  National Semiconductor
Datasheet:   DS481TM Datasheet
History Price: $0.60000
In Stock: 32000
DS481TM Specification
Specification
Part No
DS481TM
Category
Interface - Drivers, Receivers, Transceivers
Manufacturer
National Semiconductor
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Transceiver
Protocol
RS422, RS485
Number of Drivers/Receivers
1/1
Duplex
Half
Receiver Hysteresis
70 mV
Data Rate
2Mbps
Voltage - Supply
4.75V ~ 5.25V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
DS481TM PDF Datasheet
DS481TM Related Parts
DS42BR400TSQ
DS42BR400TSQ
National Semiconductor
LINE TRANSCEIVER, 4 FUNC, 4 DRIV
DS42BR400TSQ
DS42BR400TSQ
Texas Instruments
IC TRANSCEIVER FULL 4/4 60WQFN
DS42BR400TSQ/NOPB
DS42BR400TSQ/NOPB
National Semiconductor
DS42BR400 QUAD 4.25-GBPS CML TRA
DS42BR400TSQ/NOPB
DS42BR400TSQ/NOPB
Texas Instruments
IC TRANSCEIVER FULL 4/4 60WQFN
DS481M
DS481M
National Semiconductor
LINE TRANSCEIVER
DS481TM/NOPB
DS481TM/NOPB
National Semiconductor
IC TRANSCEIVER HALF 1/1 8SOIC
DS481TM/NOPB
DS481TM/NOPB
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC
DS481TMX/NOPB
DS481TMX/NOPB
National Semiconductor
IC TRANSCEIVER HALF 1/1 8SOIC
DS481TMX/NOPB
DS481TMX/NOPB
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC
DS481TN
DS481TN
National Semiconductor
LINE TRANSCEIVER
DS485M
DS485M
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC
DS485M/NOPB
DS485M/NOPB
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC
DS481TM Compare Parts
  • DS481TM vs DS485TMX/NOPB
  • DS481TM vs DS485TMX
  • DS481TM vs DS485TMX
  • DS481TM vs DS485TM/NOPB
  • DS481TM vs DS485TM
  • DS481TM vs DS485N/NOPB
  • DS481TM vs DS485N/NOPB
  • DS481TM vs DS485N
  • DS481TM vs DS485MX/NOPB
  • DS481TM vs DS485MX
  • DS481TM vs DS485M/NOPB
  • DS481TM vs DS485M
  • DS481TM vs DS481TN
  • DS481TM vs DS481TMX/NOPB
  • DS481TM vs DS481TMX/NOPB
  • DS481TM vs DS481TM/NOPB
  • DS481TM vs DS481TM/NOPB
  • DS481TM vs DS481M
  • DS481TM vs DS42BR400TSQ/NOPB
  • DS481TM vs DS42BR400TSQ/NOPB
  • DS481TM vs DS42BR400TSQ
  • DS481TM vs DS42BR400TSQ
  • Customer Reviews
    4.95 out of 5.00 stars from 91 customer reviews from all over the world
    Finn Weber
    Germany
    5 stars
    2026-09-20 08:01
    The classic N chanel MOSFET.
    David Meier
    Germany
    5 stars
    2026-09-20 06:56
    The delivery was quickly, the quality of the product is good.
    Hugo Morel
    France
    5 stars
    2026-09-20 04:45
    Well received the object
    Christopher Lee
    Canada
    5 stars
    2026-09-20 04:23
    Product is as described.
    Renata Souza Neto
    Brazil
    5 stars
    2026-09-20 04:04
    Arrived super fast, I haven't installed yet
    Elena Jimena
    Spain
    5 stars
    2026-09-20 03:53
    Quality product, fast shipping. Everything ok