Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Drivers, Receivers, Transceivers
/ Texas Instruments DS485M
DS485M
Obsolete
Interface - Drivers, Receivers, Transceivers
Description:
IC TRANSCEIVER HALF 1/1 8SOIC
Manufacturer:
Texas Instruments
Datasheet:
DS485M Datasheet
History Price: Obsolete
In Stock: 33840
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
DS485M Specification
Specification
Part No
DS485M
Category
Interface - Drivers, Receivers, Transceivers
Manufacturer
Texas Instruments
Series
-
Packaging
Bulk or Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Transceiver
Protocol
RS422, RS485
Number of Drivers/Receivers
1/1
Duplex
Half
Receiver Hysteresis
70 mV
Data Rate
2.5Mbps
Voltage - Supply
4.75V ~ 5.25V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
DS485M PDF Datasheet
DS485M Datasheet
Click and Download: DS485M Datasheet
DS485M Related Parts
DS42BR400TSQ
National Semiconductor
LINE TRANSCEIVER, 4 FUNC, 4 DRIV
DS42BR400TSQ
Texas Instruments
IC TRANSCEIVER FULL 4/4 60WQFN
DS42BR400TSQ/NOPB
National Semiconductor
DS42BR400 QUAD 4.25-GBPS CML TRA
DS42BR400TSQ/NOPB
Texas Instruments
IC TRANSCEIVER FULL 4/4 60WQFN
DS481M
National Semiconductor
LINE TRANSCEIVER
DS481TM
National Semiconductor
IC TRANSCEIVER HALF 1/1 8SOIC
DS481TM
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC
DS481TM/NOPB
National Semiconductor
IC TRANSCEIVER HALF 1/1 8SOIC
DS481TM/NOPB
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC
DS481TMX/NOPB
National Semiconductor
IC TRANSCEIVER HALF 1/1 8SOIC
DS481TMX/NOPB
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC
DS481TN
National Semiconductor
LINE TRANSCEIVER
DS485M Compare Parts
DS485M vs DS485TMX/NOPB
DS485M vs DS485TMX
DS485M vs DS485TMX
DS485M vs DS485TM/NOPB
DS485M vs DS485TM
DS485M vs DS485N/NOPB
DS485M vs DS485N/NOPB
DS485M vs DS485N
DS485M vs DS485MX/NOPB
DS485M vs DS485MX
DS485M vs DS485M/NOPB
DS485M vs DS481TN
DS485M vs DS481TMX/NOPB
DS485M vs DS481TMX/NOPB
DS485M vs DS481TM/NOPB
DS485M vs DS481TM/NOPB
DS485M vs DS481TM
DS485M vs DS481TM
DS485M vs DS481M
DS485M vs DS42BR400TSQ/NOPB
DS485M vs DS42BR400TSQ/NOPB
DS485M vs DS42BR400TSQ
DS485M vs DS42BR400TSQ
Customer Reviews
4.95 out of 5.00 stars from 139 customer reviews from all over the world
Finn Weber
Germany
2026-09-20 08:01
The classic N chanel MOSFET.
David Meier
Germany
2026-09-20 06:56
The delivery was quickly, the quality of the product is good.
Hugo Morel
France
2026-09-20 04:45
Well received the object
Christopher Lee
Canada
2026-09-20 04:23
Product is as described.
Renata Souza Neto
Brazil
2026-09-20 04:04
Arrived super fast, I haven't installed yet
Elena Jimena
Spain
2026-09-20 03:53
Quality product, fast shipping. Everything ok