Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Drivers, Receivers, Transceivers
/ Texas Instruments DS8922MX
DS8922MX
Discontinued
Interface - Drivers, Receivers, Transceivers
Description:
IC TRANSCEIVER FULL 2/2 16SOIC
Manufacturer:
Texas Instruments
Datasheet:
DS8922MX Datasheet
History Price: Discontinued at Digi-Key
In Stock: 9600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
DS8922MX Specification
Specification
Part No
DS8922MX
Category
Interface - Drivers, Receivers, Transceivers
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Discontinued
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Transceiver
Protocol
RS422, RS485
Number of Drivers/Receivers
2/2
Duplex
Full
Receiver Hysteresis
70 mV
Data Rate
-
Voltage - Supply
4.5V ~ 5.5V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SOIC
DS8922MX PDF Datasheet
DS8922MX Datasheet
Click and Download: DS8922MX Datasheet
DS8922MX Related Parts
DS8820AN
Texas Instruments
LINE RECEIVER
DS8820N
National Semiconductor
LINE RECEIVER
DS8830N
Texas Instruments
IC LINE DRIVER DUAL DIFF 14-DIP
DS8831N
Texas Instruments
LINE DRIVER
DS8838N
Texas Instruments
IC TXRX BUS QUAD UNIFIED 16-DIP
DS8921AM
National Semiconductor
LINE TRANSCEIVER, 1 FUNC, 1 DRIV
DS8921AM
Texas Instruments
IC TRANSCEIVER FULL 1/1 8SOIC
DS8921AM/NOPB
Texas Instruments
IC TRANSCEIVER FULL 1/1 8SOIC
DS8921AMX
National Semiconductor
LINE TRANSCEIVER, 1 FUNC, 1 DRIV
DS8921AMX
Texas Instruments
IC TRANSCEIVER FULL 1/1 8SOIC
DS8921AMX/NOPB
Texas Instruments
IC TRANSCEIVER FULL 1/1 8SOIC
DS8921AN
Texas Instruments
IC TRANSCEIVER FULL 1/1 8MDIP
DS8922MX Compare Parts
DS8922MX vs DS89C387TMEA/NOPB
DS8922MX vs DS89C387TMEA
DS8922MX vs DS89C386TMEAX/NOPB
DS8922MX vs DS89C386TMEA/NOPB
DS8922MX vs DS89C386TMEA/NOPB
DS8922MX vs DS89C386TMEA
DS8922MX vs DS89C386TMEA
DS8922MX vs DS89C21TMX/NOPB
DS8922MX vs DS89C21TMX/J7002999
DS8922MX vs DS89C21TMX
DS8922MX vs DS89C21TM/NOPB
DS8922MX vs DS89C21TM
DS8922MX vs DS89C21TM
DS8922MX vs DS8934WMX
DS8922MX vs DS8934WM
DS8922MX vs DS8933MX
DS8922MX vs DS8933M
DS8922MX vs DS8925MX
DS8922MX vs DS8923N
DS8922MX vs DS8923M
DS8922MX vs DS8923AN/NOPB
DS8922MX vs DS8923AN
DS8922MX vs DS8923AN
DS8922MX vs DS8923AMX/NOPB
DS8922MX vs DS8923AMX
DS8922MX vs DS8923AM/NOPB
DS8922MX vs DS8923AM
DS8922MX vs DS8922N
DS8922MX vs DS8922MX/NOPB
DS8922MX vs DS8922M/NOPB
DS8922MX vs DS8922M/NOPB
DS8922MX vs DS8922AN/NOPB
DS8922MX vs DS8922AMX/NOPB
DS8922MX vs DS8922AMX
DS8922MX vs DS8922AM/NOPB
DS8922MX vs DS8922AM
DS8922MX vs DS8921N/NOPB
DS8922MX vs DS8921N
DS8922MX vs DS8921MX/NOPB
DS8922MX vs DS8921MX
Customer Reviews
4.95 out of 5.00 stars from 111 customer reviews from all over the world
Ivo Almeida
Brazil
2026-09-20 09:08
Very good
Super fast delivery
I recommend
Finn Weber
Germany
2026-09-20 08:01
The classic N chanel MOSFET.
David Meier
Germany
2026-09-20 06:56
The delivery was quickly, the quality of the product is good.
Hugo Morel
France
2026-09-20 04:45
Well received the object
Christopher Lee
Canada
2026-09-20 04:23
Product is as described.
Renata Souza Neto
Brazil
2026-09-20 04:04
Arrived super fast, I haven't installed yet